STMicroelectronics Microcontrollers STM32G431M6T6

Description
IC MCU 32BIT 32KB FLASH 80LQFP
Request a Quote Datasheet
Description
IC MCU 32BIT 32KB FLASH 80LQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-STM32G431M6T6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-STM32G431M6T6-ND
Microcontrollers 497-STM32G431M6T6-ND
IC MCU 32BIT 32KB FLASH 80LQFP

IC MCU 32BIT 32KB FLASH 80LQFP

Buy Now Datasheet
Microcontrollers - STM32G431M6T6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32G431M6T6
Microcontrollers STM32G431M6T6
ARM® Cortex®-M4 STM32G4 Microcontroller IC 32-Bit 170MHz 32KB (32K x 8) FLASH 80-LQFP (12x12)

ARM® Cortex®-M4 STM32G4 Microcontroller IC 32-Bit 170MHz 32KB (32K x 8) FLASH 80-LQFP (12x12)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32G431M6T6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32G431M6T6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32G431M6T6
IC MCU 32BIT 32KB FLASH 80LQFP

IC MCU 32BIT 32KB FLASH 80LQFP

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-STM32G431M6T6-ND STM32G431M6T6 STM32G431M6T6
Product Name Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit 32 Bit
Clock Speed 170 MHz 170 MHz 170 MHz
Bits Other; A/D 23x12b SAR; D/A 4x12b
RAM 32 KB 32 KB 32 KB
ROM 32 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC843BCP62Z-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Security & Authentication Chips - 2167772P - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; TDFN
Pin Count 8
View Details
32-bit 1GHz 128KB VQFN Embedded Microcontroller MCU - 879-CC1310F128RSMR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - C161JCLFCABXQMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 12x10b
View Details
3 suppliers