STMicroelectronics, Inc. Microcontrollers STM32G431KBT6

Description
ARM® Cortex®-M4F STM32G4 Microcontroller IC 32-Bit Single-Core 170MHz 128KB (128K x 8) FLASH 32-LQFP (7x7)
Request a Quote
Description
ARM® Cortex®-M4F STM32G4 Microcontroller IC 32-Bit Single-Core 170MHz 128KB (128K x 8) FLASH 32-LQFP (7x7)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The STM32G431x6 microcontroller features a 32-bit ARM Cortex-M4 core with a floating-point unit, operating at a frequency of 170 MHz and delivering up to 213 DMIPS. It includes 128 KB of Flash memory and 32 KB of SRAM, with additional features such as a 12-channel DMA controller, multiple timers, and rich analog capabilities including dual ADCs and DACs. The device supports a wide range of operating voltages from 1.71 V to 3.6 V and offers extensive communication interfaces, including USB 2.0, multiple USARTs, and I2C. The LQFP-32 package provides 32 pins, making it suitable for compact designs. This microcontroller is designed for applications requiring high performance and low power consumption, with various low-power modes available.

Datasheet Summary
Powered by GS/AI

The STM32G431x6 microcontroller features a 32-bit ARM Cortex-M4 core with a floating-point unit, operating at a frequency of 170 MHz and delivering up to 213 DMIPS. It includes 128 KB of Flash memory and 32 KB of SRAM, with additional features such as a 12-channel DMA controller, multiple timers, and rich analog capabilities including dual ADCs and DACs. The device supports a wide range of operating voltages from 1.71 V to 3.6 V and offers extensive communication interfaces, including USB 2.0, multiple USARTs, and I2C. The LQFP-32 package provides 32 pins, making it suitable for compact designs. This microcontroller is designed for applications requiring high performance and low power consumption, with various low-power modes available.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-19470-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-19470-ND
Microcontrollers 497-19470-ND
ARM® Cortex®-M4F STM32G4 Microcontroller IC 32-Bit Single-Core 170MHz 128KB (128K x 8) FLASH 32-LQFP (7x7)

ARM® Cortex®-M4F STM32G4 Microcontroller IC 32-Bit Single-Core 170MHz 128KB (128K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
ARM Cortex-M 170 MHz Embedded Microcontroller MCU - 685-STM32G431KBT6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 170 MHz Embedded Microcontroller MCU
685-STM32G431KBT6
ARM Cortex-M 170 MHz Embedded Microcontroller MCU 685-STM32G431KBT6
Mainstream Arm Cortex-M4 MCU 170 MHz with 128 Kbytes of Flash memory, Math Accelerator, Medium Analog level integration Product overview: STM32G431KBT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 170 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 170 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32G431KBT6 can be used for catalog matching and distributor lookup.

Mainstream Arm Cortex-M4 MCU 170 MHz with 128 Kbytes of Flash memory, Math Accelerator, Medium Analog level integration Product overview: STM32G431KBT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 170 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 170 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32G431KBT6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1316356-STM32G431KBT6 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1316356-STM32G431KBT6
Integrated Circuits (ICs) - Embedded - Microcontrollers 1316356-STM32G431KBT6
Win Source Part Number: 1316356-STM32G431KBT 6 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: STM32G4 Core Processor: ARM® Cortex®-M4F Speed: 170MHz Package: Tray Standard Package: 250 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, I2C, IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 26 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 32K x 8 Data Converters: A/D 11x12b; D/A 4x12b Oscillator Type: Internal Package / Case: 32-LQFP Supplier Device Package: 32-LQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.71V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: 497-19470 Base Product Number: STM32

Win Source Part Number: 1316356-STM32G431KBT6
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: STM32G4
Core Processor: ARM® Cortex®-M4F
Speed: 170MHz
Package: Tray
Standard Package: 250
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 26
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 32K x 8
Data Converters: A/D 11x12b; D/A 4x12b
Oscillator Type: Internal
Package / Case: 32-LQFP
Supplier Device Package: 32-LQFP (7x7)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.71V ~ 3.6V
ECCN: 3A991A2
Fake Threat In the Open Market: 49 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Other Names: 497-19470
Base Product Number: STM32

Buy Now Datasheet
Microcontrollers - STM32G431KBT6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32G431KBT6
Microcontrollers STM32G431KBT6
ARM® Cortex®-M4F STM32G4 Microcontroller IC 32-Bit Single-Core 170MHz 128KB (128K x 8) FLASH 32-LQFP (7x7)

ARM® Cortex®-M4F STM32G4 Microcontroller IC 32-Bit Single-Core 170MHz 128KB (128K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - STM32G431KBT6 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
STM32G431KBT6
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) STM32G431KBT6
128KB 1.71V~3.6V ARM-MSeries 32KB 170MHz FLASH 26 LQFP-32(7x7) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

128KB 1.71V~3.6V ARM-MSeries 32KB 170MHz FLASH 26 LQFP-32(7x7) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

Supplier's Site Datasheet
Mcu, 32Bit, 170Mhz, Lqfp-32; Product Range Stmicroelectronics - 17AH9352 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 170Mhz, Lqfp-32; Product Range Stmicroelectronics
17AH9352
Mcu, 32Bit, 170Mhz, Lqfp-32; Product Range Stmicroelectronics 17AH9352
MCU, 32BIT, 170MHZ, LQFP-32; Product Range:STM32 Family STM32G4 Series Microcontrollers; Architecture:ARM Cortex-M4F; No. of Bits:32bit; CPU Speed:170MHz; Program Memory Size:128KB; RAM Memory Size:32KB; No. of Pins:32Pins; MCU Case RoHS Compliant: Yes

MCU, 32BIT, 170MHZ, LQFP-32; Product Range:STM32 Family STM32G4 Series Microcontrollers; Architecture:ARM Cortex-M4F; No. of Bits:32bit; CPU Speed:170MHz; Program Memory Size:128KB; RAM Memory Size:32KB; No. of Pins:32Pins; MCU Case RoHS Compliant: Yes

Supplier's Site Datasheet
Embedded - Microcontrollers - STM32G431KBT6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32G431KBT6
Embedded - Microcontrollers STM32G431KBT6
IC MCU 32BIT 128KB FLASH 32LQFP

IC MCU 32BIT 128KB FLASH 32LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32G431KBT6
ARM Microcontrollers - MCU STM32G431KBT6
ARM Microcontrollers - MCU Mainstream Arm Cortex-M4+ MCU 170MHz with 128Kbytes of Flash memory, Math Accelerator, Medium Analog level integration

ARM Microcontrollers - MCU Mainstream Arm Cortex-M4+ MCU 170MHz with 128Kbytes of Flash memory, Math Accelerator, Medium Analog level integration

Buy Now Datasheet
Microcontrollers - STM32G431KBT6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32G431KBT6
Microcontrollers STM32G431KBT6
IC MCU 32BIT 128KB FLASH 32LQFP

IC MCU 32BIT 128KB FLASH 32LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32G431KBT6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32G431KBT6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32G431KBT6
IC MCU 32BIT 128KB FLASH 32LQFP

IC MCU 32BIT 128KB FLASH 32LQFP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-19470-ND 685-STM32G431KBT6 1316356-STM32G431KBT6 STM32G431KBT6 STM32G431KBT6 17AH9352 STM32G431KBT6 STM32G431KBT6 STM32G431KBT6 STM32G431KBT6
Product Name Microcontrollers ARM Cortex-M 170 MHz Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) Mcu, 32Bit, 170Mhz, Lqfp-32; Product Range Stmicroelectronics Embedded - Microcontrollers ARM Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit
Clock Speed 170 MHz 170 MHz 170 MHz 170 MHz 170 MHz 170 MHz
Bits Other; A/D 11x12b; D/A 4x12b Other; 12bit
RAM 32 KB 128 KB 32 KB 32 KB 32 KB 32 KB 32 KB
ROM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC845BS62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428456 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - C505CALMCAFXUMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 8 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
5 suppliers