STMicroelectronics Microcontrollers STM32G431K8U6

Description
IC MCU 32BIT 64KB FLASH 32UFQFPN
Request a Quote Datasheet
Description
IC MCU 32BIT 64KB FLASH 32UFQFPN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-STM32G431K8U6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-STM32G431K8U6-ND
Microcontrollers 497-STM32G431K8U6-ND
IC MCU 32BIT 64KB FLASH 32UFQFPN

IC MCU 32BIT 64KB FLASH 32UFQFPN

Buy Now Datasheet
ARM Cortex-M 170MHz Embedded Microcontroller MCU - 685-STM32G431K8U6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 170MHz Embedded Microcontroller MCU
685-STM32G431K8U6
ARM Cortex-M 170MHz Embedded Microcontroller MCU 685-STM32G431K8U6
Mainstream Arm Cortex-M4+ MCU 170MHz with 64Kbytes of Flash memory, Math Accelerator, Medium Analog level integration Product overview: STM32G431K8U6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 170MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 170MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32G431K8U6 can be used for catalog matching and distributor lookup.

Mainstream Arm Cortex-M4+ MCU 170MHz with 64Kbytes of Flash memory, Math Accelerator, Medium Analog level integration Product overview: STM32G431K8U6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 170MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 170MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32G431K8U6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) Embedded Microcontrollers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Embedded Microcontrollers
Integrated Circuits (ICs) Embedded Microcontrollers
Manufacturer: STMicroelectronics Category: Integrated Circuits (ICs) Embedded Microcontrollers Series: STM32G4 Package: Bulk Package / Case: 32-UFQFN Exposed Pad Mounting Type: Surface Mount Mounting Type: 32-UFQFPN (5x5) Operating Temperature: -40°C ~ 85°C (TA) Voltage - Supply (Vcc/Vdd): 1.71V ~ 3.6V Speed: 170MHz

Manufacturer: STMicroelectronics
Category: Integrated Circuits (ICs) Embedded Microcontrollers
Series: STM32G4
Package: Bulk
Package / Case: 32-UFQFN Exposed Pad
Mounting Type: Surface Mount
Mounting Type: 32-UFQFPN (5x5)
Operating Temperature: -40°C ~ 85°C (TA)
Voltage - Supply (Vcc/Vdd): 1.71V ~ 3.6V
Speed: 170MHz

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32G431K8U6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32G431K8U6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32G431K8U6
IC MCU 32BIT 64KB FLASH 32UFQFN

IC MCU 32BIT 64KB FLASH 32UFQFN

Supplier's Site
Microcontrollers - STM32G431K8U6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32G431K8U6
Microcontrollers STM32G431K8U6
ARM® Cortex®-M4 STM32G4 Microcontroller IC 32-Bit 170MHz 64KB (64K x 8) FLASH 32-UFQFPN (5x5)

ARM® Cortex®-M4 STM32G4 Microcontroller IC 32-Bit 170MHz 64KB (64K x 8) FLASH 32-UFQFPN (5x5)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-STM32G431K8U6-ND 685-STM32G431K8U6 STM32G431K8U6 STM32G431K8U6
Product Name Microcontrollers ARM Cortex-M 170MHz Embedded Microcontroller MCU Integrated Circuits (ICs) Embedded Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit
Clock Speed 170 MHz 170 MHz 170 MHz 170 MHz
Bits Other; A/D 11x12b SAR; D/A 4x12b
RAM 32 KB 32 KB 32 KB
ROM 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC7039BCP6Z - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
ARM Cortex-M 32-bit 1 GHz 128kB Embedded Microcontroller MCU - 879-CC1310F64RHBR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
 - 28310552B - Rochester Electronics
Infineon Technologies AG
View Details