Alternative Parts (Cross-Reference): Cross
Manufacturer: STMicroelectronics
Category: Integrated Circuits (ICs) Embedded Microcontrollers
Series: STM32G4
Package: Tray
Core Processor: ARM® Cortex®-M4F
Speed: 170MHz
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
Connectivity: CANbus, I²C, IrDA, LINbus, SPI, UART/USART
ARM® Cortex®-M4F STM32G4 Microcontroller IC 32-Bit Single-Core 170MHz 32KB (32K x 8) FLASH 32-UFQFPN (5x5)
Mainstream Arm Cortex-M4+ MCU 170MHz with 32Kbytes of Flash memory, Math Accelerator, Medium Analog level integration Product overview: STM32G431K6U3 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 170MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 170MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32G431K6U3 can be used for catalog matching and distributor lookup.
ARM Microcontrollers - MCU
IC MCU 32BIT 32KB FLASH 32UFQFPN
IC MCU 32BIT 32KB FLASH 32UFQFPN
ARM® Cortex®-M4F STM32G4 Microcontroller IC 32-Bit Single-Core 170MHz 32KB (32K x 8) FLASH 32-UFQFPN (5x5)
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | STM32G431K6U3-ND | 685-STM32G431K6U3 | STM32G431K6U3 | STM32G431K6U3 | STM32G431K6U3 | STM32G431K6U3 | |
| Product Name | Integrated Circuits (ICs) Embedded Microcontrollers | Microcontrollers | ARM Cortex-M 170MHz Embedded Microcontroller MCU | ARM Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | ||
| Clock Speed | 170 MHz | 170 MHz | 170 MHz | 170 MHz | |||
| RAM | 32 KB | 32 KB | 32 KB | 32 KB | |||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | ||||
| Bits | Other; A/D 11x12b; D/A 4x12b |