STMicroelectronics Integrated Circuits (ICs) - Embedded - Microcontrollers STM32G431C8U6

Description
Win Source Part Number: 1097125-STM32G431C8U 6 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: STM32G4 Core Processor: ARM® Cortex®-M4 Speed: 170MHz Package: Tray Standard Package: 1,560 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, I2C, IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 42 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH RAM Size: 32K x 8 Data Converters: A/D 18x12b; D/A 4x12b Oscillator Type: Internal Package / Case: 48-UFQFN Exposed Pad Supplier Device Package: 48-UFQFPN (7x7) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.71V ~ 3.6V Fake Threat In the Open Market: 64 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected Mfr: STMicroelectronics Other Names: 497-STM32G431C8U6 Base Product Number: STM32
Request a Quote Datasheet
Description
Win Source Part Number: 1097125-STM32G431C8U 6 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: STM32G4 Core Processor: ARM® Cortex®-M4 Speed: 170MHz Package: Tray Standard Package: 1,560 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, I2C, IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 42 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH RAM Size: 32K x 8 Data Converters: A/D 18x12b; D/A 4x12b Oscillator Type: Internal Package / Case: 48-UFQFN Exposed Pad Supplier Device Package: 48-UFQFPN (7x7) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.71V ~ 3.6V Fake Threat In the Open Market: 64 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected Mfr: STMicroelectronics Other Names: 497-STM32G431C8U6 Base Product Number: STM32
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1097125-STM32G431C8U6 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1097125-STM32G431C8U6
Integrated Circuits (ICs) - Embedded - Microcontrollers 1097125-STM32G431C8U6
Win Source Part Number: 1097125-STM32G431C8U 6 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: STM32G4 Core Processor: ARM® Cortex®-M4 Speed: 170MHz Package: Tray Standard Package: 1,560 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, I2C, IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 42 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH RAM Size: 32K x 8 Data Converters: A/D 18x12b; D/A 4x12b Oscillator Type: Internal Package / Case: 48-UFQFN Exposed Pad Supplier Device Package: 48-UFQFPN (7x7) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.71V ~ 3.6V Fake Threat In the Open Market: 64 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected Mfr: STMicroelectronics Other Names: 497-STM32G431C8U6 Base Product Number: STM32

Win Source Part Number: 1097125-STM32G431C8U6
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: STM32G4
Core Processor: ARM® Cortex®-M4
Speed: 170MHz
Package: Tray
Standard Package: 1,560
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 42
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
RAM Size: 32K x 8
Data Converters: A/D 18x12b; D/A 4x12b
Oscillator Type: Internal
Package / Case: 48-UFQFN Exposed Pad
Supplier Device Package: 48-UFQFPN (7x7)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.71V ~ 3.6V
Fake Threat In the Open Market: 64 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
Mfr: STMicroelectronics
Other Names: 497-STM32G431C8U6
Base Product Number: STM32

Buy Now
32-bit 32BIT 64KB Embedded Microcontroller MCU - 685-STM32G431C8U6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 64KB Embedded Microcontroller MCU
685-STM32G431C8U6
32-bit 32BIT 64KB Embedded Microcontroller MCU 685-STM32G431C8U6
IC MCU 32BIT 64KB FLASH 48UFQFPN Product overview: STM32G431C8U6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32G431C8U6 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 64KB FLASH 48UFQFPN Product overview: STM32G431C8U6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32G431C8U6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 497-STM32G431C8U6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-STM32G431C8U6-ND
Microcontrollers 497-STM32G431C8U6-ND
ARM® Cortex®-M4 STM32G4 Microcontroller IC 32-Bit Single-Core 170MHz 64KB (64K x 8) FLASH 48-UFQFPN (7x7)

ARM® Cortex®-M4 STM32G4 Microcontroller IC 32-Bit Single-Core 170MHz 64KB (64K x 8) FLASH 48-UFQFPN (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32G431C8U6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32G431C8U6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32G431C8U6
IC MCU 32BIT 64KB FLASH 48UFQFPN

IC MCU 32BIT 64KB FLASH 48UFQFPN

Supplier's Site
Embedded - Microcontrollers - STM32G431C8U6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32G431C8U6
Embedded - Microcontrollers STM32G431C8U6
IC MCU 32BIT 64KB FLASH 48UFQFPN

IC MCU 32BIT 64KB FLASH 48UFQFPN

Supplier's Site Datasheet
Microcontrollers - STM32G431C8U6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32G431C8U6
Microcontrollers STM32G431C8U6
ARM® Cortex®-M4 STM32G4 Microcontroller IC 32-Bit Single-Core 170MHz 64KB (64K x 8) FLASH 48-UFQFPN (7x7)

ARM® Cortex®-M4 STM32G4 Microcontroller IC 32-Bit Single-Core 170MHz 64KB (64K x 8) FLASH 48-UFQFPN (7x7)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1097125-STM32G431C8U6 685-STM32G431C8U6 497-STM32G431C8U6-ND STM32G431C8U6 STM32G431C8U6 STM32G431C8U6
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit 32BIT 64KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 170 MHz 170 MHz 170 MHz 170 MHz 170 MHz
RAM 64 KB 32 KB 32 KB 32 KB 32 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Supply Voltage 1.71 to 3.6 volts 1.71 to 3.6 volts 1.71 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5143 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5143IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Embedded - Microcontrollers - ADUC845BS62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - CG7264AMT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
View Details
3 suppliers