ARM® Cortex®-M4F STM32G4 Microcontroller IC 32-Bit Single-Core 170MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)
IC MCU 32BIT 32KB FLASH 48LQFP
IC MCU 32BIT 32KB FLASH 48LQFP
IC MCU 32BIT 32KB FLASH 48LQFP
ARM® Cortex®-M4F STM32G4 Microcontroller IC 32-Bit Single-Core 170MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)
ARM Microcontrollers - MCU
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | STM32G431C6T6-ND | STM32G431C6T6 | STM32G431C6T6 | STM32G431C6T6 | STM32G431C6T6 | STM32G431C6T6 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Microcontrollers | ARM Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 170 MHz | 170 MHz | 170 MHz | 170 MHz | ||
| Bits | Other; A/D 17x12b; D/A 4x12b | |||||
| RAM | 32 KB | 32 KB | 32 KB | 32 KB | ||
| ROM | 32 KB |