Category: OEM Souring
Win Source Part Number: 1468732-STM32G0C1CCU
Manufacturer: STMicroelectronics
IC MCU 32BIT 256KB FLSH 48UFQFPN
ARM® Cortex®-M0+ STM32G0 Microcontroller IC 32-Bit 64MHz 256KB (256K x 8) FLASH 48-UFQFPN (7x7)
IC MCU 32BIT 256KB FLASH 48UFQFN
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1468732-STM32G0C1CCU6 | 497-STM32G0C1CCU6-ND | STM32G0C1CCU6 | STM32G0C1CCU6 |
| Product Name | OEM Souring | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit |
| Clock Speed | 64 MHz | 64 MHz | 64 MHz | |
| Bits | Other; A/D 17x12b SAR; D/A 2x12b | |||
| RAM | 144 KB | 144 KB | 144 KB | |
| ROM | 256 KB |