STMicroelectronics, Inc. Microcontrollers STM32G0B1RET6

Description
STM32G0B1RET6, STM32 32-bit MCU
Request a Quote Datasheet
Description
STM32G0B1RET6, STM32 32-bit MCU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 2162718 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2162718
Microcontrollers 2162718
STM32G0B1RET6, STM32 32-bit MCU

STM32G0B1RET6, STM32 32-bit MCU

Supplier's Site
Microcontrollers - 2162719 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2162719
Microcontrollers 2162719
STM32G0B1RET6, STM32 32-bit MCU

STM32G0B1RET6, STM32 32-bit MCU

Supplier's Site
Microcontrollers - 2162719P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2162719P
Microcontrollers 2162719P
STM32G0B1RET6, STM32 32-bit MCU

STM32G0B1RET6, STM32 32-bit MCU

Supplier's Site
Microcontrollers - 497-STM32G0B1RET6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-STM32G0B1RET6-ND
Microcontrollers 497-STM32G0B1RET6-ND
ARM® Cortex®-M0+ STM32G0 Microcontroller IC 32-Bit Single-Core 64MHz 512KB (512K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M0+ STM32G0 Microcontroller IC 32-Bit Single-Core 64MHz 512KB (512K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
32-bit 32BIT 512KB Embedded Microcontroller MCU - 685-STM32G0B1RET6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 512KB Embedded Microcontroller MCU
685-STM32G0B1RET6
32-bit 32BIT 512KB Embedded Microcontroller MCU 685-STM32G0B1RET6
IC MCU 32BIT 512KB FLASH 64LQFP Product overview: STM32G0B1RET6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32G0B1RET6 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 512KB FLASH 64LQFP Product overview: STM32G0B1RET6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32G0B1RET6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1262669-STM32G0B1RET6 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1262669-STM32G0B1RET6
Integrated Circuits (ICs) - Embedded - Microcontrollers 1262669-STM32G0B1RET6
Win Source Part Number: 1262669-STM32G0B1RET 6 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: STM32G0 Core Processor: ARM® Cortex®-M0+ Speed: 64MHz Package: Tray Standard Package: 160 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, WDT Number of I/O: 60 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH RAM Size: 144K x 8 Data Converters: A/D 19x12b SAR; D/A 2x12b Oscillator Type: Internal Package / Case: 64-LQFP Supplier Device Package: 64-LQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.7V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 82 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: 497-STM32G0B1RET6

Win Source Part Number: 1262669-STM32G0B1RET6
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: STM32G0
Core Processor: ARM® Cortex®-M0+
Speed: 64MHz
Package: Tray
Standard Package: 160
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, WDT
Number of I/O: 60
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
RAM Size: 144K x 8
Data Converters: A/D 19x12b SAR; D/A 2x12b
Oscillator Type: Internal
Package / Case: 64-LQFP
Supplier Device Package: 64-LQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.7V ~ 3.6V
ECCN: 3A991A2
Fake Threat In the Open Market: 82 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Other Names: 497-STM32G0B1RET6

Buy Now
Embedded - Microcontrollers - STM32G0B1RET6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32G0B1RET6
Embedded - Microcontrollers STM32G0B1RET6
IC MCU 32BIT 512KB FLASH 64LQFP

IC MCU 32BIT 512KB FLASH 64LQFP

Supplier's Site Datasheet
Microcontrollers - STM32G0B1RET6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32G0B1RET6
Microcontrollers STM32G0B1RET6
IC MCU 32BIT 512KB FLASH 64LQFP

IC MCU 32BIT 512KB FLASH 64LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32G0B1RET6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32G0B1RET6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32G0B1RET6
IC MCU 32BIT 512KB FLASH 64LQFP

IC MCU 32BIT 512KB FLASH 64LQFP

Supplier's Site
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - STM32G0B1RET6 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
STM32G0B1RET6
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) STM32G0B1RET6
LQFP-64(10x10) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

LQFP-64(10x10) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

Supplier's Site Datasheet
Microcontrollers - STM32G0B1RET6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32G0B1RET6
Microcontrollers STM32G0B1RET6
ARM® Cortex®-M0+ STM32G0 Microcontroller IC 32-Bit Single-Core 64MHz 512KB (512K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M0+ STM32G0 Microcontroller IC 32-Bit Single-Core 64MHz 512KB (512K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 2162718 2162719P 497-STM32G0B1RET6-ND 685-STM32G0B1RET6 1262669-STM32G0B1RET6 STM32G0B1RET6 STM32G0B1RET6 STM32G0B1RET6 STM32G0B1RET6 STM32G0B1RET6
Product Name Microcontrollers Microcontrollers Microcontrollers 32-bit 32BIT 512KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) Microcontrollers
Data Bus 32 Bit; 32bit 32 Bit; 32bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core
ROM Type Flash Flash Flash; FLASH Flash; FLASH Flash; FLASH
Package Type QFP; Other; Lqfp QFP; Other; LQFP LFQP; Other; 64-LQFP Other; Tray QFP; Other; 64-LQFP Other; 64-LQFP QFP QFP; Other; 64-LQFP
Pin Count 64 64 64 64
ROM 512 KB 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC430F6145IRGCT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 2952ADC - Quarktwin Technology Ltd.
Rochester Electronics
Specs
Life Cycle Stage Active
View Details
3 suppliers
Microcontrollers - 1769108P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details
Embedded Microcontroller MCU - 685-CG7153AM - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
View Details
4 suppliers