STMicroelectronics, Inc.
Microcontrollers
STM32G0B1RCT6N
-
DigiKey
-
RS Components, Ltd.
Request a Quote
Email Supplier
Datasheet
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Microcontrollers (MCU) |
Microcontrollers (MCU) |
|
Product Number
|
497-STM32G0B1RCT6N-ND |
330254 |
|
Product Name
|
Microcontrollers |
Microcontrollers |
|
Data Bus
|
32 Bit
|
32 Bit; 32bit
|
|
Clock Speed
|
64 MHz
|
|
|
Bits
|
Other; A/D 17x12b SAR; D/A 2x12b
|
|
|
RAM
|
144 KB
|
|
|
ROM
|
256 KB
|
256 KB
|
Unlock Full Specs
to access all available technical data
Similar Products
Data Bus
32 Bit; 32bit
ROM
256 KB
Package Type
Other; QFN
View Details
Data Bus
16 Bit
Clock Speed
20 MHz
RAM
1 KB
View Details
4 suppliers
Data Bus
32 Bit
Bits
Other; A/D 8x10b
RAM
256 KB
View Details
3 suppliers
Data Bus
8 Bit
Clock Speed
8.38 MHz
RAM
62 KB
View Details
2 suppliers