STMicroelectronics, Inc.
Microcontrollers
STM32G0B1RBT3TR
Description
ARM MICROCONTROLLER
-
RS Components, Ltd.
-
RS Components, Ltd.
-
DigiKey
-
DigiKey
-
DigiKey
Request a Quote
Email Supplier
Datasheet
Description
ARM MICROCONTROLLER
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Microcontrollers (MCU) |
Microcontrollers (MCU) |
|
Product Number
|
214873 |
497-STM32G0B1RBT3TRDKR-ND |
|
Product Name
|
Microcontrollers |
Microcontrollers |
|
Data Bus
|
32 Bit; 32bit
|
32 Bit
|
|
ROM
|
128 KB
|
128 KB
|
|
Package Type
|
QFP; Other; LQFP
|
LFQP; Other; 64-LQFP
|
|
Pin Count
|
64
|
64
|
|
Clock Speed
|
|
64 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Data Bus
16 Bit
Life Cycle Stage
Removed; Obsolete
Clock Speed
20 MHz
View Details
3 suppliers
Data Bus
32 Bit; 32bit
ROM
128 KB
Package Type
Other; QFN
View Details
Data Bus
8 Bit
ROM Type
EEPROM; Flash
View Details
7 suppliers