IC MCU 32BIT 512KB FLASH 32LQFP Product overview: STM32G0B0KET6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32G0B0KET6 can be used for catalog matching and distributor lookup.
IC MCU 32BIT 512KB FLASH 32LQFP
IC MCU 32BIT 512KB FLASH 32LQFP
ARM® Cortex®-M0+ STM32G0 Microcontroller IC 32-Bit Single-Core 64MHz 512KB (512K x 8) FLASH 32-LQFP (7x7)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-STM32G0B0KET6 | 497-STM32G0B0KET6-ND | STM32G0B0KET6 | STM32G0B0KET6 |
| Product Name | 32-bit 32BIT 512KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core |
| Clock Speed | 64 MHz | 64 MHz | 64 MHz | 64 MHz |
| RAM | 144 KB | 144 KB | 144 KB | 144 KB |
| Supply Voltage | 2 to 3.6 volts | 2 to 3.6 volts | 3.6 volts | |
| Serial Interface | I2C/I2S/SPI/USART | SPI; UART; USART |