STMicroelectronics, Inc. Microcontroller Development Tools STM32G081B-EVAL

Description
STM32G081B-EVAL, Proc & Micro Dev Kit
Request a Quote Datasheet
Description
STM32G081B-EVAL, Proc & Micro Dev Kit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontroller Development Tools - 1961916 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontroller Development Tools
1961916
Microcontroller Development Tools 1961916
STM32G081B-EVAL, Proc & Micro Dev Kit

STM32G081B-EVAL, Proc & Micro Dev Kit

Supplier's Site
Embedded MCU, DSP Evaluation Boards - 497-18396-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
497-18396-ND
Embedded MCU, DSP Evaluation Boards 497-18396-ND
STM32G081 STM32G0 ARM® Cortex®-M0+ MCU 32-Bit Embedded Evaluation Board

STM32G081 STM32G0 ARM® Cortex®-M0+ MCU 32-Bit Embedded Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1283969-STM32G081B-EVAL - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1283969-STM32G081B-EVAL
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1283969-STM32G081B-EVAL
Win Source Part Number: 1283969-STM32G081B-E VAL Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: STM32G0 Type: MCU 32-Bit Core Processor: ARM® Cortex®-M0+ Package: Bulk Standard Package: 1 Contents: Board(s) Utilized IC / Part: STM32G081 Board Type: Evaluation Platform Mounting Type: Fixed ECCN: 5A002A4 STM Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.50.0150 Mfr: STMicroelectronics Other Names: 497-18396 Base Product Number: STM32

Win Source Part Number: 1283969-STM32G081B-EVAL
Category: Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Series: STM32G0
Type: MCU 32-Bit
Core Processor: ARM® Cortex®-M0+
Package: Bulk
Standard Package: 1
Contents: Board(s)
Utilized IC / Part: STM32G081
Board Type: Evaluation Platform
Mounting Type: Fixed
ECCN: 5A002A4 STM
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8471.50.0150
Mfr: STMicroelectronics
Other Names: 497-18396
Base Product Number: STM32

Buy Now Datasheet
Sheung Wan, Hong Kong
Development Boards & Kits - ARM
STM32G081B-EVAL
Development Boards & Kits - ARM STM32G081B-EVAL
Development Boards & Kits - ARM Evaluation board with STM32G081RB MCU

Development Boards & Kits - ARM Evaluation board with STM32G081RB MCU

Buy Now Datasheet
Eval Board, 32Bit, Arm Cortex-M0+; Silicon Manufacturer Stmicroelectronics - 99AC0606 - Newark, An Avnet Company
Chicago, IL, United States
Eval Board, 32Bit, Arm Cortex-M0+; Silicon Manufacturer Stmicroelectronics
99AC0606
Eval Board, 32Bit, Arm Cortex-M0+; Silicon Manufacturer Stmicroelectronics 99AC0606
EVAL BOARD, 32BIT, ARM CORTEX-M0+; Silicon Manufacturer:STMicro electronics; No. of Bits:32bit; Silicon Family Name:STM32G0; Core Architecture:ARM; Core Sub-Architecture:Cor tex-M0+; Silicon Core Number:STM32G081RBT6 ; Product Range:- RoHS Compliant: Yes

EVAL BOARD, 32BIT, ARM CORTEX-M0+; Silicon Manufacturer:STMicroelectronics; No. of Bits:32bit; Silicon Family Name:STM32G0; Core Architecture:ARM; Core Sub-Architecture:Cortex-M0+; Silicon Core Number:STM32G081RBT6; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - STM32G081B-EVAL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
STM32G081B-EVAL
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards STM32G081B-EVAL
STM32G081 EVAL BRD

STM32G081 EVAL BRD

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1961916 497-18396-ND 1283969-STM32G081B-EVAL STM32G081B-EVAL 99AC0606 STM32G081B-EVAL
Product Name Microcontroller Development Tools Embedded MCU, DSP Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Development Boards & Kits - ARM Eval Board, 32Bit, Arm Cortex-M0+; Silicon Manufacturer Stmicroelectronics Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
Category Development Suite / Kit Developement Board Developement Board; Development Suite / Kit Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Driver Circuit Board DCB.S3.390 - DCB.S3.390 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
2 suppliers
TB,AD5PS-1 - TB-82 - Mini-Circuits
Mini-Circuits
Specs
Category Developement Board
View Details
Communication & Wireless Development Tools - 2069172 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System RF
Ports Wireless
View Details