STMicroelectronics, Inc. Microcontrollers STM32G071KBU6

Description
ARM® Cortex®-M0+ STM32G0 Microcontroller IC 32-Bit Single-Core 64MHz 128KB (128K x 8) FLASH 32-UFQFPN (5x5)
Request a Quote Datasheet
Description
ARM® Cortex®-M0+ STM32G0 Microcontroller IC 32-Bit Single-Core 64MHz 128KB (128K x 8) FLASH 32-UFQFPN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-18357-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18357-ND
Microcontrollers 497-18357-ND
ARM® Cortex®-M0+ STM32G0 Microcontroller IC 32-Bit Single-Core 64MHz 128KB (128K x 8) FLASH 32-UFQFPN (5x5)

ARM® Cortex®-M0+ STM32G0 Microcontroller IC 32-Bit Single-Core 64MHz 128KB (128K x 8) FLASH 32-UFQFPN (5x5)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - STM32G071KBU6 - 852050-STM32G071KBU6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32G071KBU6
852050-STM32G071KBU6
Embedded - Embedded - Microcontrollers - STM32G071KBU6 852050-STM32G071KBU6
Manufacturer: STMicroelectronics Win Source Part Number: 852050-STM32G071KBU6 Series: STM32G0 Features: series Microcontroller IC Package: Tray Number of I/O: 30 Family Name: STM32G071 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 2940 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 497-18357-6INACTIVE, 497-18357-6, 497-18357, 497-18357-6-ND, 497-18357-2INACTIVE, 497-18357-2, 497-18357-1, STM32G071KBU6-ND, 497-18357-2-ND, 497-18357-1-ND

Manufacturer: STMicroelectronics
Win Source Part Number: 852050-STM32G071KBU6
Series: STM32G0
Features: series Microcontroller IC
Package: Tray
Number of I/O: 30
Family Name: STM32G071
Categories: Integrated Circuits (ICs)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 2940
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 497-18357-6INACTIVE, 497-18357-6, 497-18357, 497-18357-6-ND, 497-18357-2INACTIVE, 497-18357-2, 497-18357-1, STM32G071KBU6-ND, 497-18357-2-ND, 497-18357-1-ND

Buy Now Datasheet
32-bit 32BIT 128KB Embedded Microcontroller MCU - 685-STM32G071KBU6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 128KB Embedded Microcontroller MCU
685-STM32G071KBU6
32-bit 32BIT 128KB Embedded Microcontroller MCU 685-STM32G071KBU6
IC MCU 32BIT 128KB FLSH 32UFQFPN Product overview: STM32G071KBU6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32G071KBU6 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 128KB FLSH 32UFQFPN Product overview: STM32G071KBU6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32G071KBU6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - STM32G071KBU6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32G071KBU6
Embedded - Microcontrollers STM32G071KBU6
IC MCU 32BIT 128KB FLSH 32UFQFPN

IC MCU 32BIT 128KB FLSH 32UFQFPN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32G071KBU6
ARM Microcontrollers - MCU STM32G071KBU6
ARM Microcontrollers - MCU 16/32-BITS MICROS

ARM Microcontrollers - MCU 16/32-BITS MICROS

Buy Now
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - STM32G071KBU6 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
STM32G071KBU6
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) STM32G071KBU6
128KB 1.71V~3.6V CM0 36KB 64MHz FLASH 30 UFQFPN-32(5x5) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

128KB 1.71V~3.6V CM0 36KB 64MHz FLASH 30 UFQFPN-32(5x5) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32G071KBU6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32G071KBU6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32G071KBU6
IC MCU 32BIT 128KB FLSH 32UFQFPN

IC MCU 32BIT 128KB FLSH 32UFQFPN

Supplier's Site
Microcontrollers - STM32G071KBU6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32G071KBU6
Microcontrollers STM32G071KBU6
IC MCU 32BIT 128KB FLSH 32UFQFPN

IC MCU 32BIT 128KB FLSH 32UFQFPN

Supplier's Site Datasheet
Microcontrollers - STM32G071KBU6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32G071KBU6
Microcontrollers STM32G071KBU6
ARM® Cortex®-M0+ STM32G0 Microcontroller IC 32-Bit Single-Core 64MHz 128KB (128K x 8) FLASH 32-UFQFPN (5x5)

ARM® Cortex®-M0+ STM32G0 Microcontroller IC 32-Bit Single-Core 64MHz 128KB (128K x 8) FLASH 32-UFQFPN (5x5)

Buy Now Datasheet
Mcu, 32Bit, 64Mhz, Ufqfpn-32; Product Range Stmicroelectronics - 84AC2903 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 64Mhz, Ufqfpn-32; Product Range Stmicroelectronics
84AC2903
Mcu, 32Bit, 64Mhz, Ufqfpn-32; Product Range Stmicroelectronics 84AC2903
MCU, 32BIT, 64MHZ, UFQFPN-32; Product Range:STM32 Family STM32G0 Series Microcontrollers; Architecture:ARM Cortex-M0+; No. of Bits:32bit; CPU Speed:64MHz; Program Memory Size:128KB; RAM Memory Size:36KB; No. of Pins:32Pins; MCU Case RoHS Compliant: Yes

MCU, 32BIT, 64MHZ, UFQFPN-32; Product Range:STM32 Family STM32G0 Series Microcontrollers; Architecture:ARM Cortex-M0+; No. of Bits:32bit; CPU Speed:64MHz; Program Memory Size:128KB; RAM Memory Size:36KB; No. of Pins:32Pins; MCU Case RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-18357-ND 852050-STM32G071KBU6 685-STM32G071KBU6 STM32G071KBU6 STM32G071KBU6 STM32G071KBU6 STM32G071KBU6 STM32G071KBU6 STM32G071KBU6 84AC2903
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - STM32G071KBU6 32-bit 32BIT 128KB Embedded Microcontroller MCU Embedded - Microcontrollers ARM Microcontrollers - MCU Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers Mcu, 32Bit, 64Mhz, Ufqfpn-32; Product Range Stmicroelectronics
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz
Bits Other; A/D 13x12b; D/A 2x12b Other; 12bit
RAM 36 KB 36 KB 36 KB 36 KB 36 KB 36 KB 36 KB
ROM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - A2C01180200 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Active
View Details
2 suppliers
Embedded - Microcontrollers - ADUC848BCP8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details