Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1097121-STM32G071CBU
Frequency: 64 MHz
RAM Size: 36 kB
Number of A/D Converters: 1
Number of Channels: 14
Number of D/A Converters: 2
Categories: Embedded - Microcontrollers
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 1.7 V
Number of I/Os: 44
Number of UART Channels: 0
Number of Timers/Counters: 1
Number of I2C Channels: 2
Number of SPI Channels: 2
Flash Memory Size: 128 kB
Number of USART Channels: 4
MCU Arm Cortex-M0+ MCU 128 Kbytes
MCU Arm Cortex-M0+ MCU 128 Kbytes
MCU Arm Cortex-M0+ MCU 128 Kbytes
Mainstream Arm Cortex-M0+ MCU with 128 Kbytes of of Flash memory memory, 36 Kbytes RAM, 64 MHz CPU, 4x USART, timers, ADC, DAC, comm. I/F, 1.7-3.6V Product overview: STM32G071CBU6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 64 MHz, 3.6V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 64 MHz, 3.6V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32G071CBU6TR can be used for catalog matching and distributor lookup.
IC MCU 32BIT 128KB FLSH 48UFQFPN
IC MCU 32BIT 128KB FLSH 48UFQFPN
IC MCU 32BIT 128KB FLSH 48UFQFPN
IC MCU 32BIT 128KB FLSH 48UFQFPN
ARM® Cortex®-M0+ STM32G0 Microcontroller IC 32-Bit 64MHz 128KB (128K x 8) FLASH 48-UFQFPN (7x7)
| Win Source Electronics | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1097121-STM32G071CBU6TR | 151405 | 685-STM32G071CBU6TR | 497-STM32G071CBU6TR-ND | STM32G071CBU6TR | STM32G071CBU6TR |
| Product Name | Embedded - Embedded - Microcontrollers - STM32G071CBU6TR | Microcontrollers | ARM Cortex-M 64 MHz 3.6V Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | |
| Number | 1 | |||||
| RAM | 0.0360 KB | 36 KB | 36 KB | 36 KB | ||
| I/O Ports | 44 | 44 | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |