STMicroelectronics Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference STM32G071CBT7TR

Description
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Reference Packaging: Bulk Part Status: Obsolete Core Processor: ARM® Cortex®-A9, ARM® Cortex®-M4 Core Size: 8-Bit Speed: 200MHz Connectivity: CANbus, FIFO, I²C, IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, Crypto - AES, DMA, LVD, POR, PWM, SHA, TRNG, WDT Number of I/O: 112
Request a Quote Datasheet
Description
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Reference Packaging: Bulk Part Status: Obsolete Core Processor: ARM® Cortex®-A9, ARM® Cortex®-M4 Core Size: 8-Bit Speed: 200MHz Connectivity: CANbus, FIFO, I²C, IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, Crypto - AES, DMA, LVD, POR, PWM, SHA, TRNG, WDT Number of I/O: 112
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Reference Packaging: Bulk Part Status: Obsolete Core Processor: ARM® Cortex®-A9, ARM® Cortex®-M4 Core Size: 8-Bit Speed: 200MHz Connectivity: CANbus, FIFO, I²C, IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, Crypto - AES, DMA, LVD, POR, PWM, SHA, TRNG, WDT Number of I/O: 112

Mfr: TE Connectivity Aerospace, Defense and Marine
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Reference
Packaging: Bulk
Part Status: Obsolete
Core Processor: ARM® Cortex®-A9, ARM® Cortex®-M4
Core Size: 8-Bit
Speed: 200MHz
Connectivity: CANbus, FIFO, I²C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, Crypto - AES, DMA, LVD, POR, PWM, SHA, TRNG, WDT
Number of I/O: 112

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Voltage Reference Chips
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Reference - ADR291FR-REEL7 - Lingto Electronic Limited
Specs
Package Type SOIC
IQ 0.0150 mA
View Details
Analog - MTLT1019QH-5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 5 volts
View Details
LM336-2.5-N Voltage Reference Diode - LM336BZ-2.5/LFT1 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.5 volts
View Details
7 suppliers
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details