Manufacturer: STMicroelectronics
Win Source Part Number: 851560-STM32G071CBT6
Series: STM32G0
Features: series Microcontroller IC
Package: Tray
Number of I/O: 44
Family Name: STM32G071
Categories: Integrated Circuits (ICs)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
IC MCU 32BIT 128KB FLASH 48LQFP Product overview: STM32G071CBT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32G071CBT6 can be used for catalog matching and distributor lookup.
ARM® Cortex®-M0+ STM32G0 Microcontroller IC 32-Bit Single-Core 64MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)
IC MCU 32BIT 128KB FLASH 48LQFP
MCU, 32BIT, 64MHZ, LQFP-48; Product Range:STM32 Family STM32G0 Series Microcontrollers; Device Core:ARM Cortex-M0+; Data Bus Width:32bit; Operating Frequency Max:64MHz; Program Memory Size:128KB; No. of Pins:48Pins RoHS Compliant: Yes
IC MCU 32BIT 128KB FLASH 48LQFP
ARM Microcontrollers - MCU 16/32-BITS MICROS
IC MCU 32BIT 128KB FLASH 48LQFP
ARM® Cortex®-M0+ STM32G0 Microcontroller IC 32-Bit Single-Core 64MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 851560-STM32G071CBT6 | 685-STM32G071CBT6 | 497-18342-ND | STM32G071CBT6 | 84AC2899 | STM32G071CBT6 | STM32G071CBT6 | STM32G071CBT6 | STM32G071CBT6 |
| Product Name | Embedded - Embedded - Microcontrollers - STM32G071CBT6 | 32-bit 32BIT 128KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Mcu, 32Bit, 64Mhz, Lqfp-48; Product Range Stmicroelectronics | Embedded - Microcontrollers | ARM Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | |
| I/O Ports | 44 | 44 | 44 | ||||||
| Clock Speed | 64 MHz | 64 MHz | 64 MHz | 64 MHz | 64 MHz | 64 MHz | |||
| RAM | 36 KB | 36 KB | 36 KB | 36 KB | 36 KB | ||||
| Supply Voltage | 1.71 to 3.6 volts | 1.71 to 3.6 volts | 1.71 to 3.6 volts | 3.6 volts |