STMicroelectronics, Inc. Embedded MCU, DSP Evaluation Boards STM32G071B-DISCO

Description
STM32G071 Discovery STM32G0 ARM® Cortex®-M0+ MCU 32-Bit Embedded Evaluation Board
Request a Quote Datasheet
Description
STM32G071 Discovery STM32G0 ARM® Cortex®-M0+ MCU 32-Bit Embedded Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded MCU, DSP Evaluation Boards - 497-18495-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
497-18495-ND
Embedded MCU, DSP Evaluation Boards 497-18495-ND
STM32G071 Discovery STM32G0 ARM® Cortex®-M0+ MCU 32-Bit Embedded Evaluation Board

STM32G071 Discovery STM32G0 ARM® Cortex®-M0+ MCU 32-Bit Embedded Evaluation Board

Buy Now Datasheet
Microcontroller Development Tools - 1962598 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontroller Development Tools
1962598
Microcontroller Development Tools 1962598
STM32G071B-DISCO, Micro Dev Kits

STM32G071B-DISCO, Micro Dev Kits

Supplier's Site
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1097123-STM32G071B-DISCO - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1097123-STM32G071B-DISCO
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1097123-STM32G071B-DISCO
Win Source Part Number: 1097123-STM32G071B-D ISCO Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: STM32G0 Type: MCU 32-Bit Core Processor: ARM® Cortex®-M0+ Package: Bulk Standard Package: 1 Contents: Board(s) Utilized IC / Part: STM32G071 Board Type: Evaluation Platform Platform: Discovery Mounting Type: Fixed ECCN: 3A991A2 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.50.0150 Mfr: STMicroelectronics Other Names: 497-18495 Base Product Number: STM32

Win Source Part Number: 1097123-STM32G071B-DISCO
Category: Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Series: STM32G0
Type: MCU 32-Bit
Core Processor: ARM® Cortex®-M0+
Package: Bulk
Standard Package: 1
Contents: Board(s)
Utilized IC / Part: STM32G071
Board Type: Evaluation Platform
Platform: Discovery
Mounting Type: Fixed
ECCN: 3A991A2
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8471.50.0150
Mfr: STMicroelectronics
Other Names: 497-18495
Base Product Number: STM32

Buy Now Datasheet
Discovery Kit, Usb Type-C Pd Controller; Silicon Manufacturer Stmicroelectronics - 99AC0604 - Newark, An Avnet Company
Chicago, IL, United States
Discovery Kit, Usb Type-C Pd Controller; Silicon Manufacturer Stmicroelectronics
99AC0604
Discovery Kit, Usb Type-C Pd Controller; Silicon Manufacturer Stmicroelectronics 99AC0604
DISCOVERY KIT, USB TYPE-C PD CONTROLLER; Silicon Manufacturer:STMicro electronics; Silicon Core Number:STM32G071RBT6 ; Kit Application Type:Interface; Application Sub Type:USB Type-C Power Delivery (PD) Controller; Core RoHS Compliant: Yes

DISCOVERY KIT, USB TYPE-C PD CONTROLLER; Silicon Manufacturer:STMicroelectronics; Silicon Core Number:STM32G071RBT6; Kit Application Type:Interface; Application Sub Type:USB Type-C Power Delivery (PD) Controller; Core RoHS Compliant: Yes

Supplier's Site Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - STM32G071B-DISCO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
STM32G071B-DISCO
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards STM32G071B-DISCO
DISCOVERY STM32G071 EVAL BRD

DISCOVERY STM32G071 EVAL BRD

Supplier's Site
Sheung Wan, Hong Kong
Development Boards & Kits - ARM
STM32G071B-DISCO
Development Boards & Kits - ARM STM32G071B-DISCO
Development Boards & Kits - ARM Discovery kit with STM32G071RB MCU

Development Boards & Kits - ARM Discovery kit with STM32G071RB MCU

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-18495-ND 1962598 1097123-STM32G071B-DISCO 99AC0604 STM32G071B-DISCO STM32G071B-DISCO
Product Name Embedded MCU, DSP Evaluation Boards Microcontroller Development Tools Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Discovery Kit, Usb Type-C Pd Controller; Silicon Manufacturer Stmicroelectronics Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards Development Boards & Kits - ARM
Manufacturer STMICROELECTRONICS; Other STMicroelectronics; Other Discovery; Other
Unlock Full Specs
to access all available technical data

Similar Products

RF, RFID, Wireless Evaluation Boards - 2312-QPA1027EVB01-ND - DigiKey
Specs
Supported System Amplifier
View Details
2 suppliers
EVAL BOARD FOR BFHK-4951+ - TB-BFHK-4951C+ - Mini-Circuits
Specs
Category Developement Board
View Details
Power, Motor & Robotics Development Tools - 2576797 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details