STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - STM32G070KBT6 STM32G070KBT6

Description
Manufacturer: STMicroelectronics Win Source Part Number: 898187-STM32G070KBT6 Series: STM32G0 Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 64MHz 128KB (128K x 8) FLASH 32-LQFP (7x7) Core Processor: ARM® Cortex®-M0+ Speed: 64MHz Package: Tray Package: 32-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, IrDA, LINbus, SPI, UART/USART Peripherals: DMA, I2S, POR, PWM, WDT Number of I/O: 29 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 13x12b Oscillator Type: Internal Supply Voltage: 2V ~ 3.6V Family Name: STM32 Categories: Integrated Circuits (ICs) Case / Package: 32-LQFP (7x7) ECCN: 3A992A Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 497-STM32G070KBT6, STM32G070KBT6-ND
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 898187-STM32G070KBT6 Series: STM32G0 Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 64MHz 128KB (128K x 8) FLASH 32-LQFP (7x7) Core Processor: ARM® Cortex®-M0+ Speed: 64MHz Package: Tray Package: 32-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, IrDA, LINbus, SPI, UART/USART Peripherals: DMA, I2S, POR, PWM, WDT Number of I/O: 29 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 13x12b Oscillator Type: Internal Supply Voltage: 2V ~ 3.6V Family Name: STM32 Categories: Integrated Circuits (ICs) Case / Package: 32-LQFP (7x7) ECCN: 3A992A Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 497-STM32G070KBT6, STM32G070KBT6-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - STM32G070KBT6 - 898187-STM32G070KBT6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32G070KBT6
898187-STM32G070KBT6
Embedded - Embedded - Microcontrollers - STM32G070KBT6 898187-STM32G070KBT6
Manufacturer: STMicroelectronics Win Source Part Number: 898187-STM32G070KBT6 Series: STM32G0 Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 64MHz 128KB (128K x 8) FLASH 32-LQFP (7x7) Core Processor: ARM® Cortex®-M0+ Speed: 64MHz Package: Tray Package: 32-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, IrDA, LINbus, SPI, UART/USART Peripherals: DMA, I2S, POR, PWM, WDT Number of I/O: 29 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 13x12b Oscillator Type: Internal Supply Voltage: 2V ~ 3.6V Family Name: STM32 Categories: Integrated Circuits (ICs) Case / Package: 32-LQFP (7x7) ECCN: 3A992A Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 497-STM32G070KBT6, STM32G070KBT6-ND

Manufacturer: STMicroelectronics
Win Source Part Number: 898187-STM32G070KBT6
Series: STM32G0
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 64MHz 128KB (128K x 8) FLASH 32-LQFP (7x7)
Core Processor: ARM® Cortex®-M0+
Speed: 64MHz
Package: Tray
Package: 32-LQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: DMA, I2S, POR, PWM, WDT
Number of I/O: 29
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
Data Converters: A/D 13x12b
Oscillator Type: Internal
Supply Voltage: 2V ~ 3.6V
Family Name: STM32
Categories: Integrated Circuits (ICs)
Case / Package: 32-LQFP (7x7)
ECCN: 3A992A
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 497-STM32G070KBT6, STM32G070KBT6-ND

Buy Now Datasheet
Microcontrollers - 497-STM32G070KBT6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-STM32G070KBT6-ND
Microcontrollers 497-STM32G070KBT6-ND
ARM® Cortex®-M0+ STM32G0 Microcontroller IC 32-Bit Single-Core 64MHz 128KB (128K x 8) FLASH 32-LQFP (7x7)

ARM® Cortex®-M0+ STM32G0 Microcontroller IC 32-Bit Single-Core 64MHz 128KB (128K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
ARM Cortex-M 64 MHz 3.6V Embedded Microcontroller MCU - 685-STM32G070KBT6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 64 MHz 3.6V Embedded Microcontroller MCU
685-STM32G070KBT6
ARM Cortex-M 64 MHz 3.6V Embedded Microcontroller MCU 685-STM32G070KBT6
Mainstream Value line, Arm Cortex-M0+ MCU with 128 Kbytes of Flash memory, 36 Kbytes RAM, 64 MHz CPU, 4x USART, timers, ADC, comm. I/F, 2-3.6V Product overview: STM32G070KBT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 64 MHz, 3.6V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 64 MHz, 3.6V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32G070KBT6 can be used for catalog matching and distributor lookup.

Mainstream Value line, Arm Cortex-M0+ MCU with 128 Kbytes of Flash memory, 36 Kbytes RAM, 64 MHz CPU, 4x USART, timers, ADC, comm. I/F, 2-3.6V Product overview: STM32G070KBT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 64 MHz, 3.6V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 64 MHz, 3.6V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32G070KBT6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 2333057 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2333057
Microcontrollers 2333057
ST STM32G070KBT6

ST STM32G070KBT6

Supplier's Site
Microcontrollers - 2333058 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2333058
Microcontrollers 2333058
ST STM32G070KBT6

ST STM32G070KBT6

Supplier's Site
Microcontrollers - 2333058P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2333058P
Microcontrollers 2333058P
ST STM32G070KBT6

ST STM32G070KBT6

Supplier's Site
Microcontrollers - STM32G070KBT6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32G070KBT6
Microcontrollers STM32G070KBT6
ARM® Cortex®-M0+ STM32G0 Microcontroller IC 32-Bit Single-Core 64MHz 128KB (128K x 8) FLASH 32-LQFP (7x7)

ARM® Cortex®-M0+ STM32G0 Microcontroller IC 32-Bit Single-Core 64MHz 128KB (128K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - STM32G070KBT6 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
STM32G070KBT6
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) STM32G070KBT6
128KB 2V~3.6V CM0 36KB 64MHz FLASH 29 LQFP-32(7x7) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

128KB 2V~3.6V CM0 36KB 64MHz FLASH 29 LQFP-32(7x7) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

Supplier's Site Datasheet
Microcontrollers - STM32G070KBT6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32G070KBT6
Microcontrollers STM32G070KBT6
IC MCU 32BIT 128KB FLASH 32LQFP

IC MCU 32BIT 128KB FLASH 32LQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - STM32G070KBT6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32G070KBT6
Embedded - Microcontrollers STM32G070KBT6
IC MCU 32BIT 128KB FLASH 32LQFP

IC MCU 32BIT 128KB FLASH 32LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32G070KBT6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32G070KBT6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32G070KBT6
IC MCU 32BIT 128KB FLASH 32LQFP

IC MCU 32BIT 128KB FLASH 32LQFP

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32G070KBT6
ARM Microcontrollers - MCU STM32G070KBT6
ARM Microcontrollers - MCU Arm Cortex -M0+ 32-bit MCU, 128 KB Flash, 36 KB RAM, 4x USART, timers, ADC, comm. I/Fs, 2.0-3.6V

ARM Microcontrollers - MCU Arm Cortex -M0+ 32-bit MCU, 128 KB Flash, 36 KB RAM, 4x USART, timers, ADC, comm. I/Fs, 2.0-3.6V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Quarktwin Technology Ltd. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 898187-STM32G070KBT6 497-STM32G070KBT6-ND 685-STM32G070KBT6 2333057 STM32G070KBT6 STM32G070KBT6 STM32G070KBT6 STM32G070KBT6 STM32G070KBT6 STM32G070KBT6
Product Name Embedded - Embedded - Microcontrollers - STM32G070KBT6 Microcontrollers ARM Cortex-M 64 MHz 3.6V Embedded Microcontroller MCU Microcontrollers Microcontrollers Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU
Data Bus 32 Bit 32 Bit 32 Bit; 32bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit 32 Bit
Clock Speed 64 MHz 64 MHz 48 MHz 64 MHz 64 MHz 64 MHz
RAM 128 KB 36 KB 36 KB 36 KB 36 KB 36 KB
ROM Type Flash; FLASH Flash Flash Flash; FLASH Flash; FLASH
Supply Voltage 2 to 3.6 volts 2 to 3.6 volts 2 to ? volts 2 to 3.6 volts 2 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial 16-bit Embedded Microcontroller MCU - 879-CC2650F128RGZR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - 7089864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 16 Bit; 32 Bit; 16 bit, 32bit
RAM 4 KB
ROM 32 KB
View Details