STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - STM32G070CBT6TR STM32G070CBT6TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 898186-STM32G070CBT6 TR Series: STM32G0 Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 64MHz 128KB (128K x 8) FLASH 48-LQFP (7x7) Core Processor: ARM® Cortex®-M0+ Speed: 64MHz Package: Reel - TR Package: 48-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, IrDA, LINbus, SPI, UART/USART Peripherals: DMA, I2S, POR, PWM, WDT Number of I/O: 43 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 17x12b Oscillator Type: Internal Supply Voltage: 2V ~ 3.6V Family Name: STM32 Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (7x7) ECCN: 5A992C Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 2400 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 898186-STM32G070CBT6 TR Series: STM32G0 Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 64MHz 128KB (128K x 8) FLASH 48-LQFP (7x7) Core Processor: ARM® Cortex®-M0+ Speed: 64MHz Package: Reel - TR Package: 48-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, IrDA, LINbus, SPI, UART/USART Peripherals: DMA, I2S, POR, PWM, WDT Number of I/O: 43 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 17x12b Oscillator Type: Internal Supply Voltage: 2V ~ 3.6V Family Name: STM32 Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (7x7) ECCN: 5A992C Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 2400 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - STM32G070CBT6TR - 898186-STM32G070CBT6TR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32G070CBT6TR
898186-STM32G070CBT6TR
Embedded - Embedded - Microcontrollers - STM32G070CBT6TR 898186-STM32G070CBT6TR
Manufacturer: STMicroelectronics Win Source Part Number: 898186-STM32G070CBT6 TR Series: STM32G0 Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 64MHz 128KB (128K x 8) FLASH 48-LQFP (7x7) Core Processor: ARM® Cortex®-M0+ Speed: 64MHz Package: Reel - TR Package: 48-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, IrDA, LINbus, SPI, UART/USART Peripherals: DMA, I2S, POR, PWM, WDT Number of I/O: 43 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 17x12b Oscillator Type: Internal Supply Voltage: 2V ~ 3.6V Family Name: STM32 Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (7x7) ECCN: 5A992C Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 2400 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: STMicroelectronics
Win Source Part Number: 898186-STM32G070CBT6TR
Series: STM32G0
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 64MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)
Core Processor: ARM® Cortex®-M0+
Speed: 64MHz
Package: Reel - TR
Package: 48-LQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: DMA, I2S, POR, PWM, WDT
Number of I/O: 43
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
Data Converters: A/D 17x12b
Oscillator Type: Internal
Supply Voltage: 2V ~ 3.6V
Family Name: STM32
Categories: Integrated Circuits (ICs)
Case / Package: 48-LQFP (7x7)
ECCN: 5A992C
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 2400
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
ARM Cortex-M 64 MHz 3.6V Embedded Microcontroller MCU - 685-STM32G070CBT6TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 64 MHz 3.6V Embedded Microcontroller MCU
685-STM32G070CBT6TR
ARM Cortex-M 64 MHz 3.6V Embedded Microcontroller MCU 685-STM32G070CBT6TR
Mainstream Value line, Arm Cortex-M0+ MCU with 128 Kbytes of Flash memory, 36 Kbytes RAM, 64 MHz CPU, 4x USART, timers, ADC, comm. I/F, 2-3.6V Product overview: STM32G070CBT6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 64 MHz, 3.6V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 64 MHz, 3.6V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32G070CBT6TR can be used for catalog matching and distributor lookup.

Mainstream Value line, Arm Cortex-M0+ MCU with 128 Kbytes of Flash memory, 36 Kbytes RAM, 64 MHz CPU, 4x USART, timers, ADC, comm. I/F, 2-3.6V Product overview: STM32G070CBT6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 64 MHz, 3.6V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 64 MHz, 3.6V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32G070CBT6TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 151400 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
151400
Microcontrollers 151400
MCU M0+ MCU with 128 Kbytes of Flash

MCU M0+ MCU with 128 Kbytes of Flash

Supplier's Site
Microcontrollers - 151400P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
151400P
Microcontrollers 151400P
MCU M0+ MCU with 128 Kbytes of Flash

MCU M0+ MCU with 128 Kbytes of Flash

Supplier's Site
Microcontrollers - 151399 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
151399
Microcontrollers 151399
MCU M0+ MCU with 128 Kbytes of Flash

MCU M0+ MCU with 128 Kbytes of Flash

Supplier's Site
Microcontrollers - 497-STM32G070CBT6TR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-STM32G070CBT6TR-ND
Microcontrollers 497-STM32G070CBT6TR-ND
ARM® Cortex®-M0+ STM32G0 Microcontroller IC 32-Bit Single-Core 64MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M0+ STM32G0 Microcontroller IC 32-Bit Single-Core 64MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Microcontrollers - 497-STM32G070CBT6TRDKR-ND - DigiKey
Thief River Falls, MN, United States
IC MCU 32BIT 128KB FLASH 48LQFP

IC MCU 32BIT 128KB FLASH 48LQFP

Buy Now Datasheet
Microcontrollers - 497-STM32G070CBT6TRCT-ND - DigiKey
Thief River Falls, MN, United States
IC MCU 32BIT 128KB FLASH 48LQFP

IC MCU 32BIT 128KB FLASH 48LQFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32G070CBT6TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32G070CBT6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32G070CBT6TR
IC MCU 32BIT 128KB FLASH 48LQFP

IC MCU 32BIT 128KB FLASH 48LQFP

Supplier's Site
Microcontrollers - STM32G070CBT6TR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32G070CBT6TR
Microcontrollers STM32G070CBT6TR
IC MCU 32BIT 128KB FLASH 48LQFP

IC MCU 32BIT 128KB FLASH 48LQFP

Supplier's Site Datasheet
Microcontrollers - STM32G070CBT6TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32G070CBT6TR
Microcontrollers STM32G070CBT6TR
ARM® Cortex®-M0+ STM32G0 Microcontroller IC 32-Bit Single-Core 64MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M0+ STM32G0 Microcontroller IC 32-Bit Single-Core 64MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Embedded - Microcontrollers - STM32G070CBT6TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32G070CBT6TR
Embedded - Microcontrollers STM32G070CBT6TR
IC MCU 32BIT 128KB FLASH 48LQFP

IC MCU 32BIT 128KB FLASH 48LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 898186-STM32G070CBT6TR 685-STM32G070CBT6TR 151400 497-STM32G070CBT6TR-ND STM32G070CBT6TR STM32G070CBT6TR STM32G070CBT6TR STM32G070CBT6TR
Product Name Embedded - Embedded - Microcontrollers - STM32G070CBT6TR ARM Cortex-M 64 MHz 3.6V Embedded Microcontroller MCU Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 64 MHz 48 MHz 64 MHz 64 MHz 64 MHz 64 MHz
RAM 128 KB 36 KB 36 KB 36 KB 36 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Supply Voltage 2 to 3.6 volts 1.8 to ? volts 2 to 3.6 volts 3.6 volts 2 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC847BCPZ62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1769108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
Embedded Microcontroller MCU - 879-BCM20733A3KML1GT - ERSAELECTRONICS PTE. LTD.
Specs
Serial Interface I2C, I2S, SPI, UART
Package Type Other; Reel - TR
Operating Temperature 0 to 70 C (32 to 158 F)
View Details