STMicroelectronics, Inc. Integrated Circuits (ICs) - Embedded - Microcontrollers STM32G041K8U6

Description
Win Source Part Number: 1262635-STM32G041K8U 6 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: STM32G0 Core Processor: ARM® Cortex®-M0+ Speed: 64MHz Package: Tray Standard Package: 490 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: I2C, IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 30 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH RAM Size: 8K x 8 Data Converters: A/D 18x12b Oscillator Type: Internal Package / Case: 32-UFQFN Exposed Pad Supplier Device Package: 32-UFQFPN (5x5) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.7V ~ 3.6V ECCN: 5A992C Fake Threat In the Open Market: 69 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: 497-STM32G041K8U6 Base Product Number: STM32
Request a Quote Datasheet
Description
Win Source Part Number: 1262635-STM32G041K8U 6 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: STM32G0 Core Processor: ARM® Cortex®-M0+ Speed: 64MHz Package: Tray Standard Package: 490 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: I2C, IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 30 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH RAM Size: 8K x 8 Data Converters: A/D 18x12b Oscillator Type: Internal Package / Case: 32-UFQFN Exposed Pad Supplier Device Package: 32-UFQFPN (5x5) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.7V ~ 3.6V ECCN: 5A992C Fake Threat In the Open Market: 69 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: 497-STM32G041K8U6 Base Product Number: STM32
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1262635-STM32G041K8U6 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1262635-STM32G041K8U6
Integrated Circuits (ICs) - Embedded - Microcontrollers 1262635-STM32G041K8U6
Win Source Part Number: 1262635-STM32G041K8U 6 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: STM32G0 Core Processor: ARM® Cortex®-M0+ Speed: 64MHz Package: Tray Standard Package: 490 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: I2C, IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 30 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH RAM Size: 8K x 8 Data Converters: A/D 18x12b Oscillator Type: Internal Package / Case: 32-UFQFN Exposed Pad Supplier Device Package: 32-UFQFPN (5x5) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.7V ~ 3.6V ECCN: 5A992C Fake Threat In the Open Market: 69 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: 497-STM32G041K8U6 Base Product Number: STM32

Win Source Part Number: 1262635-STM32G041K8U6
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: STM32G0
Core Processor: ARM® Cortex®-M0+
Speed: 64MHz
Package: Tray
Standard Package: 490
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 30
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
RAM Size: 8K x 8
Data Converters: A/D 18x12b
Oscillator Type: Internal
Package / Case: 32-UFQFN Exposed Pad
Supplier Device Package: 32-UFQFPN (5x5)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.7V ~ 3.6V
ECCN: 5A992C
Fake Threat In the Open Market: 69 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Other Names: 497-STM32G041K8U6
Base Product Number: STM32

Buy Now Datasheet
32-bit 32BIT 64KB Embedded Microcontroller MCU - 685-STM32G041K8U6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 64KB Embedded Microcontroller MCU
685-STM32G041K8U6
32-bit 32BIT 64KB Embedded Microcontroller MCU 685-STM32G041K8U6
IC MCU 32BIT 64KB FLASH 32UFQFPN Product overview: STM32G041K8U6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32G041K8U6 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 64KB FLASH 32UFQFPN Product overview: STM32G041K8U6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32G041K8U6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 497-STM32G041K8U6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-STM32G041K8U6-ND
Microcontrollers 497-STM32G041K8U6-ND
ARM® Cortex®-M0+ STM32G0 Microcontroller IC 32-Bit Single-Core 64MHz 64KB (64K x 8) FLASH 32-UFQFPN (5x5)

ARM® Cortex®-M0+ STM32G0 Microcontroller IC 32-Bit Single-Core 64MHz 64KB (64K x 8) FLASH 32-UFQFPN (5x5)

Buy Now Datasheet
Embedded - Microcontrollers - STM32G041K8U6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32G041K8U6
Embedded - Microcontrollers STM32G041K8U6
IC MCU 32BIT 64KB FLASH 32UFQFPN

IC MCU 32BIT 64KB FLASH 32UFQFPN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32G041K8U6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32G041K8U6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32G041K8U6
IC MCU 32BIT 64KB FLASH 32UFQFPN

IC MCU 32BIT 64KB FLASH 32UFQFPN

Supplier's Site
Microcontrollers - STM32G041K8U6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32G041K8U6
Microcontrollers STM32G041K8U6
ARM® Cortex®-M0+ STM32G0 Microcontroller IC 32-Bit Single-Core 64MHz 64KB (64K x 8) FLASH 32-UFQFPN (5x5)

ARM® Cortex®-M0+ STM32G0 Microcontroller IC 32-Bit Single-Core 64MHz 64KB (64K x 8) FLASH 32-UFQFPN (5x5)

Buy Now Datasheet
Microcontrollers - STM32G041K8U6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32G041K8U6
Microcontrollers STM32G041K8U6
IC MCU 32BIT 64KB FLASH 32UFQFPN

IC MCU 32BIT 64KB FLASH 32UFQFPN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1262635-STM32G041K8U6 685-STM32G041K8U6 497-STM32G041K8U6-ND STM32G041K8U6 STM32G041K8U6 STM32G041K8U6 STM32G041K8U6
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit 32BIT 64KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz
RAM 64 KB 8 KB 8 KB 8 KB 8 KB 8 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Supply Voltage 1.7 to 3.6 volts 1.7 to 3.6 volts 1.7 to 3.6 volts 3.6 volts 1.7 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC832BCPZ - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CL8RMCAKXQMA3 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers