STMicroelectronics, Inc.
Microcontrollers
STM32G031K8U3TR
Description
ARM Microcontrollers
-
RS Components, Ltd.
-
DigiKey
Request a Quote
Email Supplier
Datasheet
Description
ARM Microcontrollers
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Microcontrollers (MCU) |
Microcontrollers (MCU) |
|
Product Number
|
330251 |
497-STM32G031K8U3TR-ND |
|
Product Name
|
Microcontrollers |
Microcontrollers |
|
Data Bus
|
32 Bit; 32bit
|
32 Bit
|
|
ROM
|
64 KB
|
64 KB
|
|
Package Type
|
QFP; Other; UFQFPN
|
Other; 32-UFQFN Exposed Pad
|
|
Pin Count
|
32
|
32
|
|
Clock Speed
|
|
64 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Data Bus
32 Bit; 32bit
Package Type
Other; QFN
Pin Count
100
View Details
Data Bus
8 Bit
ROM Type
EEPROM; Flash
View Details
8 suppliers
Data Bus
16 Bit
Life Cycle Stage
Removed; Obsolete
Clock Speed
20 MHz
View Details
3 suppliers