STMicroelectronics, Inc. Integrated Circuits (ICs) - Embedded - Microcontrollers STM32G031K6U6

Description
Win Source Part Number: 979150-STM32G031K6U6 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: STM32G0 Core Processor: ARM® Cortex®-M0+ Speed: 64MHz Package: Tray Standard Package: 490 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: I2C, IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 30 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH RAM Size: 8K x 8 Data Converters: A/D 18x12b Oscillator Type: Internal Package / Case: 32-UFQFN Exposed Pad Supplier Device Package: 32-UFQFPN (5x5) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.7V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 51 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: 497-19557 Base Product Number: STM32
Request a Quote Datasheet
Description
Win Source Part Number: 979150-STM32G031K6U6 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: STM32G0 Core Processor: ARM® Cortex®-M0+ Speed: 64MHz Package: Tray Standard Package: 490 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: I2C, IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 30 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH RAM Size: 8K x 8 Data Converters: A/D 18x12b Oscillator Type: Internal Package / Case: 32-UFQFN Exposed Pad Supplier Device Package: 32-UFQFPN (5x5) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.7V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 51 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: 497-19557 Base Product Number: STM32
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 979150-STM32G031K6U6 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
979150-STM32G031K6U6
Integrated Circuits (ICs) - Embedded - Microcontrollers 979150-STM32G031K6U6
Win Source Part Number: 979150-STM32G031K6U6 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: STM32G0 Core Processor: ARM® Cortex®-M0+ Speed: 64MHz Package: Tray Standard Package: 490 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: I2C, IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 30 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH RAM Size: 8K x 8 Data Converters: A/D 18x12b Oscillator Type: Internal Package / Case: 32-UFQFN Exposed Pad Supplier Device Package: 32-UFQFPN (5x5) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.7V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 51 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: 497-19557 Base Product Number: STM32

Win Source Part Number: 979150-STM32G031K6U6
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: STM32G0
Core Processor: ARM® Cortex®-M0+
Speed: 64MHz
Package: Tray
Standard Package: 490
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 30
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
RAM Size: 8K x 8
Data Converters: A/D 18x12b
Oscillator Type: Internal
Package / Case: 32-UFQFN Exposed Pad
Supplier Device Package: 32-UFQFPN (5x5)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.7V ~ 3.6V
ECCN: 3A991A2
Fake Threat In the Open Market: 51 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Other Names: 497-19557
Base Product Number: STM32

Buy Now Datasheet
Microcontrollers - 497-19557-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-19557-ND
Microcontrollers 497-19557-ND
ARM® Cortex®-M0+ STM32G0 Microcontroller IC 32-Bit Single-Core 64MHz 32KB (32K x 8) FLASH 32-UFQFPN (5x5)

ARM® Cortex®-M0+ STM32G0 Microcontroller IC 32-Bit Single-Core 64MHz 32KB (32K x 8) FLASH 32-UFQFPN (5x5)

Buy Now Datasheet
ARM Cortex-M 64 MHz 3.6V Embedded Microcontroller MCU - 685-STM32G031K6U6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 64 MHz 3.6V Embedded Microcontroller MCU
685-STM32G031K6U6
ARM Cortex-M 64 MHz 3.6V Embedded Microcontroller MCU 685-STM32G031K6U6
Mainstream Arm Cortex-M0+ MCU with 32 Kbytes of of Flash memory memory, 8 Kbytes RAM, 64 MHz CPU, 2x USART, timers, ADC, comm. I/F, 1.7-3.6V Product overview: STM32G031K6U6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 64 MHz, 3.6V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 64 MHz, 3.6V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32G031K6U6 can be used for catalog matching and distributor lookup.

Mainstream Arm Cortex-M0+ MCU with 32 Kbytes of of Flash memory memory, 8 Kbytes RAM, 64 MHz CPU, 2x USART, timers, ADC, comm. I/F, 1.7-3.6V Product overview: STM32G031K6U6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 64 MHz, 3.6V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 64 MHz, 3.6V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32G031K6U6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - STM32G031K6U6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32G031K6U6
Microcontrollers STM32G031K6U6
ARM® Cortex®-M0+ STM32G0 Microcontroller IC 32-Bit Single-Core 64MHz 32KB (32K x 8) FLASH 32-UFQFPN (5x5)

ARM® Cortex®-M0+ STM32G0 Microcontroller IC 32-Bit Single-Core 64MHz 32KB (32K x 8) FLASH 32-UFQFPN (5x5)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32G031K6U6
ARM Microcontrollers - MCU STM32G031K6U6
ARM Microcontrollers - MCU

ARM Microcontrollers - MCU

Buy Now Datasheet
Microcontrollers - STM32G031K6U6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32G031K6U6
Microcontrollers STM32G031K6U6
IC MCU 32BIT 32KB FLASH 32UFQFPN

IC MCU 32BIT 32KB FLASH 32UFQFPN

Supplier's Site Datasheet
Embedded - Microcontrollers - STM32G031K6U6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32G031K6U6
Embedded - Microcontrollers STM32G031K6U6
IC MCU 32BIT 32KB FLASH 32UFQFPN

IC MCU 32BIT 32KB FLASH 32UFQFPN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32G031K6U6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32G031K6U6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32G031K6U6
IC MCU 32BIT 32KB FLASH 32UFQFPN

IC MCU 32BIT 32KB FLASH 32UFQFPN

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 979150-STM32G031K6U6 497-19557-ND 685-STM32G031K6U6 STM32G031K6U6 STM32G031K6U6 STM32G031K6U6 STM32G031K6U6 STM32G031K6U6
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers ARM Cortex-M 64 MHz 3.6V Embedded Microcontroller MCU Microcontrollers ARM Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit 32 Bit
Clock Speed 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz
RAM 32 KB 8 KB 8 KB 8 KB 8 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Supply Voltage 1.7 to 3.6 volts 1.7 to 3.6 volts 1.7 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

1GHz 4KB 928MHz QFN Embedded Microcontroller MCU - 879-CC1111F32RSP - ERSAELECTRONICS PTE. LTD.
Specs
RAM 4 KB
Supply Voltage 3.3 volts
Serial Interface USB, USART, I2S
View Details
2 suppliers
Embedded - Microcontrollers - ADUC848BCP8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Embedded Microcontroller MCU - 685-A2C02234900 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
View Details
3 suppliers