Win Source Part Number: 1262647-STM32G031J6M
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: STM32G0
Core Processor: ARM® Cortex®-M0+
Speed: 64MHz
Package: Tray
Standard Package: 2,000
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 6
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
RAM Size: 8K x 8
Data Converters: A/D 8x12b
Oscillator Type: Internal
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.7V ~ 3.6V
Fake Threat In the Open Market: 80 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: STMicroelectronics
Base Product Number: STM32
IC MCU 32BIT 32KB FLASH 8SOIC Product overview: STM32G031J6M6U from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32G031J6M6U can be used for catalog matching and distributor lookup.
ARM® Cortex®-M0+ STM32G0 Microcontroller IC 32-Bit Single-Core 64MHz 32KB (32K x 8) FLASH 8-SOIC
IC MCU 32BIT 32KB FLASH 8SOIC
ARM Microcontrollers - MCU
IC MCU 32BIT 32KB FLASH 8SO
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1262647-STM32G031J6M6U | 685-STM32G031J6M6U | STM32G031J6M6U | STM32G031J6M6U | STM32G031J6M6U | STM32G031J6M6U |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit 32BIT 32KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | ARM Microcontrollers - MCU | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit | |
| Clock Speed | 64 MHz | 64 MHz | 64 MHz | |||
| RAM | 32 KB | 8 KB | 8 KB | 8 KB | ||
| ROM Type | Flash; FLASH | Flash; FLASH | ||||
| Supply Voltage | 1.7 to 3.6 volts | 1.7 to 3.6 volts | 3.6 volts |