STMicroelectronics, Inc. Microcontrollers STM32G031J6M6

Description
ARM® Cortex®-M0+ STM32G0 Microcontroller IC 32-Bit Single-Core 64MHz 32KB (32K x 8) FLASH 8-SOIC
Request a Quote
Description
ARM® Cortex®-M0+ STM32G0 Microcontroller IC 32-Bit Single-Core 64MHz 32KB (32K x 8) FLASH 8-SOIC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The STM32G031J6M6 is a 32-bit microcontroller based on the Arm® Cortex®-M0+ core, operating at frequencies up to 64 MHz. It features up to 64 KB of Flash memory and 8 KB of SRAM with hardware parity check, making it suitable for applications requiring reliable data storage. The device operates within a voltage range of 1.7 V to 3.6 V and supports a wide temperature range from -40°C to 125°C. This microcontroller includes a variety of peripherals, such as two USARTs, multiple timers, and a 12-bit ADC capable of handling up to 16 external channels. It also offers advanced power management features, including programmable brownout reset and low-power modes like Sleep and Standby. The STM32G031J6M6 supports multiple communication interfaces, including I2C, SPI, and UART, enhancing its versatility for different applications. With a compact package size and compliance with ECOPACK 2 standards, this microcontroller is designed for energy-efficient applications, making it a suitable choice for engineers looking for a reliable and flexible solution in their projects.

Datasheet Summary
Powered by GS/AI

The STM32G031J6M6 is a 32-bit microcontroller based on the Arm® Cortex®-M0+ core, operating at frequencies up to 64 MHz. It features up to 64 KB of Flash memory and 8 KB of SRAM with hardware parity check, making it suitable for applications requiring reliable data storage. The device operates within a voltage range of 1.7 V to 3.6 V and supports a wide temperature range from -40°C to 125°C. This microcontroller includes a variety of peripherals, such as two USARTs, multiple timers, and a 12-bit ADC capable of handling up to 16 external channels. It also offers advanced power management features, including programmable brownout reset and low-power modes like Sleep and Standby. The STM32G031J6M6 supports multiple communication interfaces, including I2C, SPI, and UART, enhancing its versatility for different applications. With a compact package size and compliance with ECOPACK 2 standards, this microcontroller is designed for energy-efficient applications, making it a suitable choice for engineers looking for a reliable and flexible solution in their projects.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-19552-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-19552-ND
Microcontrollers 497-19552-ND
ARM® Cortex®-M0+ STM32G0 Microcontroller IC 32-Bit Single-Core 64MHz 32KB (32K x 8) FLASH 8-SOIC

ARM® Cortex®-M0+ STM32G0 Microcontroller IC 32-Bit Single-Core 64MHz 32KB (32K x 8) FLASH 8-SOIC

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - STM32G031J6M6 - 935483-STM32G031J6M6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32G031J6M6
935483-STM32G031J6M6
Embedded - Embedded - Microcontrollers - STM32G031J6M6 935483-STM32G031J6M6
Manufacturer: STMicroelectronics Win Source Part Number: 935483-STM32G031J6M6 Series: STM32G0 Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 64MHz 32KB (32K x 8) FLASH 8-SOIC Core Processor: ARM® Cortex®-M0+ Speed: 64MHz Package: Tray Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 6 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 8x12b Oscillator Type: Internal Supply Voltage: 1.7V ~ 3.6V Family Name: STM32 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: STMicroelectronics
Win Source Part Number: 935483-STM32G031J6M6
Series: STM32G0
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 64MHz 32KB (32K x 8) FLASH 8-SOIC
Core Processor: ARM® Cortex®-M0+
Speed: 64MHz
Package: Tray
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 6
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x12b
Oscillator Type: Internal
Supply Voltage: 1.7V ~ 3.6V
Family Name: STM32
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Singapore, Singapore
ARM Cortex-M 64 MHz 3.6V Embedded Microcontroller MCU
685-STM32G031J6M6
ARM Cortex-M 64 MHz 3.6V Embedded Microcontroller MCU 685-STM32G031J6M6
Mainstream Arm Cortex-M0+ MCU with 32 Kbytes of of Flash memory memory, 8 Kbytes RAM, 64 MHz CPU, 2x USART, timers, ADC, comm. I/F, 1.7-3.6V Product overview: STM32G031J6M6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 64 MHz, 3.6V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 64 MHz, 3.6V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32G031J6M6 can be used for catalog matching and distributor lookup.

Mainstream Arm Cortex-M0+ MCU with 32 Kbytes of of Flash memory memory, 8 Kbytes RAM, 64 MHz CPU, 2x USART, timers, ADC, comm. I/F, 1.7-3.6V Product overview: STM32G031J6M6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 64 MHz, 3.6V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 64 MHz, 3.6V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32G031J6M6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 1939843 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1939843
Microcontrollers 1939843
STM32G031J6M6, 32Bit Microcontrollers

STM32G031J6M6, 32Bit Microcontrollers

Supplier's Site
Microcontrollers - 1939844P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1939844P
Microcontrollers 1939844P
STM32G031J6M6, 32Bit Microcontrollers

STM32G031J6M6, 32Bit Microcontrollers

Supplier's Site
Microcontrollers - 1939844 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1939844
Microcontrollers 1939844
STM32G031J6M6, 32Bit Microcontrollers

STM32G031J6M6, 32Bit Microcontrollers

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32G031J6M6
ARM Microcontrollers - MCU STM32G031J6M6
ARM Microcontrollers - MCU

ARM Microcontrollers - MCU

Buy Now Datasheet
Microcontrollers - STM32G031J6M6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32G031J6M6
Microcontrollers STM32G031J6M6
IC MCU 32BIT 32KB FLASH 8SO

IC MCU 32BIT 32KB FLASH 8SO

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32G031J6M6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32G031J6M6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32G031J6M6
IC MCU 32BIT 32KB FLASH 8SOIC

IC MCU 32BIT 32KB FLASH 8SOIC

Supplier's Site
Microcontrollers - STM32G031J6M6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32G031J6M6
Microcontrollers STM32G031J6M6
ARM® Cortex®-M0+ STM32G0 Microcontroller IC 32-Bit Single-Core 64MHz 32KB (32K x 8) FLASH 8-SOIC

ARM® Cortex®-M0+ STM32G0 Microcontroller IC 32-Bit Single-Core 64MHz 32KB (32K x 8) FLASH 8-SOIC

Buy Now Datasheet
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - STM32G031J6M6 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
STM32G031J6M6
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) STM32G031J6M6
32KB 1.7V~3.6V ARM-MSeries 8KB 64MHz FLASH 6 SOIC-8-150mil Microcontroller Units (MCUs/MPUs/SOCs) ROHS

32KB 1.7V~3.6V ARM-MSeries 8KB 64MHz FLASH 6 SOIC-8-150mil Microcontroller Units (MCUs/MPUs/SOCs) ROHS

Supplier's Site Datasheet
Embedded - Microcontrollers - STM32G031J6M6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32G031J6M6
Embedded - Microcontrollers STM32G031J6M6
IC MCU 32BIT 32KB FLASH 8SO

IC MCU 32BIT 32KB FLASH 8SO

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. LCSC Electronics Technology (HK) Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-19552-ND 935483-STM32G031J6M6 685-STM32G031J6M6 1939843 1939844P STM32G031J6M6 STM32G031J6M6 STM32G031J6M6 STM32G031J6M6 STM32G031J6M6 STM32G031J6M6
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - STM32G031J6M6 ARM Cortex-M 64 MHz 3.6V Embedded Microcontroller MCU Microcontrollers Microcontrollers ARM Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32bit 32 Bit; 32bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz
Bits Other; A/D 8x12b SAR Other; 12bit
RAM 8 KB 32 KB 8 KB 8 KB 8 KB 8 KB 8 KB
ROM 32 KB 32 KB 32 KB
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5123 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5123IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
4 suppliers
Integrated Circuits (ICs) - Embedded - Microcontrollers - 2910ADM - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
View Details
3 suppliers
Microcontrollers - 428463 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Embedded - Microcontrollers - C164CL8RMCAKXQMB1 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
3 suppliers