STMicroelectronics, Inc. Microcontrollers STM32G031G6U6TR

Description
ARM® Cortex®-M0+ STM32G0 Microcontroller IC 32-Bit Single-Core 64MHz 32KB (32K x 8) FLASH 28-UFQFPN (4x4)
Request a Quote
Description
ARM® Cortex®-M0+ STM32G0 Microcontroller IC 32-Bit Single-Core 64MHz 32KB (32K x 8) FLASH 28-UFQFPN (4x4)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The STM32G031G6U6TR is a 32-bit microcontroller based on the Arm® Cortex®-M0+ core, operating at frequencies up to 64 MHz. It features up to 64 KB of Flash memory and 8 KB of SRAM, with hardware parity checking. The device supports a wide operating voltage range of 1.7 V to 3.6 V and is rated for operating temperatures from -40°C to 125°C. It includes multiple communication interfaces, such as two USARTs, two I2C interfaces, and two SPI interfaces, making it suitable for various applications. The microcontroller also has a 12-bit ADC capable of handling up to 16 external channels, along with 11 timers for advanced control and general-purpose tasks. Power management features include programmable brownout reset, low-power modes, and a VBAT supply for real-time clock and backup registers. The STM32G031G6U6TR is available in compact packages, including UFQFPN32, making it suitable for space-constrained designs. This microcontroller is designed for applications requiring efficient processing and low power consumption.

Datasheet Summary
Powered by GS/AI

The STM32G031G6U6TR is a 32-bit microcontroller based on the Arm® Cortex®-M0+ core, operating at frequencies up to 64 MHz. It features up to 64 KB of Flash memory and 8 KB of SRAM, with hardware parity checking. The device supports a wide operating voltage range of 1.7 V to 3.6 V and is rated for operating temperatures from -40°C to 125°C. It includes multiple communication interfaces, such as two USARTs, two I2C interfaces, and two SPI interfaces, making it suitable for various applications. The microcontroller also has a 12-bit ADC capable of handling up to 16 external channels, along with 11 timers for advanced control and general-purpose tasks. Power management features include programmable brownout reset, low-power modes, and a VBAT supply for real-time clock and backup registers. The STM32G031G6U6TR is available in compact packages, including UFQFPN32, making it suitable for space-constrained designs. This microcontroller is designed for applications requiring efficient processing and low power consumption.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-STM32G031G6U6TR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-STM32G031G6U6TR-ND
Microcontrollers 497-STM32G031G6U6TR-ND
ARM® Cortex®-M0+ STM32G0 Microcontroller IC 32-Bit Single-Core 64MHz 32KB (32K x 8) FLASH 28-UFQFPN (4x4)

ARM® Cortex®-M0+ STM32G0 Microcontroller IC 32-Bit Single-Core 64MHz 32KB (32K x 8) FLASH 28-UFQFPN (4x4)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1262671-STM32G031G6U6TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1262671-STM32G031G6U6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers 1262671-STM32G031G6U6TR
Win Source Part Number: 1262671-STM32G031G6U 6TR Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: STM32G0 Core Processor: ARM® Cortex®-M0+ Speed: 64MHz Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: I2C, IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 26 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH RAM Size: 8K x 8 Data Converters: A/D 17x12b Oscillator Type: Internal Package / Case: 28-UFQFN Supplier Device Package: 28-UFQFPN (4x4) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.7V ~ 3.6V ECCN: 5A992C Fake Threat In the Open Market: 55 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: 497-STM32G031G6U6TR Base Product Number: STM32

Win Source Part Number: 1262671-STM32G031G6U6TR
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: STM32G0
Core Processor: ARM® Cortex®-M0+
Speed: 64MHz
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 26
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
RAM Size: 8K x 8
Data Converters: A/D 17x12b
Oscillator Type: Internal
Package / Case: 28-UFQFN
Supplier Device Package: 28-UFQFPN (4x4)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.7V ~ 3.6V
ECCN: 5A992C
Fake Threat In the Open Market: 55 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Other Names: 497-STM32G031G6U6TR
Base Product Number: STM32

Buy Now Datasheet
Microcontrollers - 151894 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
151894
Microcontrollers 151894
MCU Arm Cortex-M0+ MCU 32Kbytes Flash

MCU Arm Cortex-M0+ MCU 32Kbytes Flash

Supplier's Site
Microcontrollers - 151895 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
151895
Microcontrollers 151895
MCU Arm Cortex-M0+ MCU 32Kbytes Flash

MCU Arm Cortex-M0+ MCU 32Kbytes Flash

Supplier's Site
ARM Cortex-M 64 MHz 3.6V Embedded Microcontroller MCU - 685-STM32G031G6U6TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 64 MHz 3.6V Embedded Microcontroller MCU
685-STM32G031G6U6TR
ARM Cortex-M 64 MHz 3.6V Embedded Microcontroller MCU 685-STM32G031G6U6TR
Mainstream Arm Cortex-M0+ MCU with 32 Kbytes of of Flash memory memory, 8 Kbytes RAM, 64 MHz CPU, 2x USART, timers, ADC, comm. I/F, 1.7-3.6V Product overview: STM32G031G6U6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 64 MHz, 3.6V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 64 MHz, 3.6V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32G031G6U6TR can be used for catalog matching and distributor lookup.

Mainstream Arm Cortex-M0+ MCU with 32 Kbytes of of Flash memory memory, 8 Kbytes RAM, 64 MHz CPU, 2x USART, timers, ADC, comm. I/F, 1.7-3.6V Product overview: STM32G031G6U6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 64 MHz, 3.6V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 64 MHz, 3.6V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32G031G6U6TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - STM32G031G6U6TR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
STM32G031G6U6TR
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) STM32G031G6U6TR
32KB 1.7V~3.6V ARM-MSeries 8KB 64MHz FLASH 26 UFQFPN-28(4x4) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

32KB 1.7V~3.6V ARM-MSeries 8KB 64MHz FLASH 26 UFQFPN-28(4x4) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

Supplier's Site Datasheet
Embedded - Microcontrollers - STM32G031G6U6TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32G031G6U6TR
Embedded - Microcontrollers STM32G031G6U6TR
IC MCU 32BIT 32KB FLASH 28UFQFPN

IC MCU 32BIT 32KB FLASH 28UFQFPN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32G031G6U6TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32G031G6U6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32G031G6U6TR
IC MCU 32BIT 32KB FLASH 28UFQFPN

IC MCU 32BIT 32KB FLASH 28UFQFPN

Supplier's Site
Microcontrollers - STM32G031G6U6TR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32G031G6U6TR
Microcontrollers STM32G031G6U6TR
IC MCU 32BIT 32KB FLASH 28UFQFPN

IC MCU 32BIT 32KB FLASH 28UFQFPN

Supplier's Site Datasheet
Microcontrollers - STM32G031G6U6TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32G031G6U6TR
Microcontrollers STM32G031G6U6TR
ARM® Cortex®-M0+ STM32G0 Microcontroller IC 32-Bit Single-Core 64MHz 32KB (32K x 8) FLASH 28-UFQFPN (4x4)

ARM® Cortex®-M0+ STM32G0 Microcontroller IC 32-Bit Single-Core 64MHz 32KB (32K x 8) FLASH 28-UFQFPN (4x4)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-STM32G031G6U6TR-ND 1262671-STM32G031G6U6TR 151894 685-STM32G031G6U6TR STM32G031G6U6TR STM32G031G6U6TR STM32G031G6U6TR STM32G031G6U6TR STM32G031G6U6TR
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers ARM Cortex-M 64 MHz 3.6V Embedded Microcontroller MCU Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32bit 32 Bit; 32-Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core
Clock Speed 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz
Bits Other; A/D 17x12b SAR Other; 12bit
RAM 8 KB 32 KB 8 KB 8 KB 8 KB 8 KB
ROM 32 KB 32 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - COP8SAA720M9B - 050420-COP8SAA720M9B - Win Source Electronics
Specs
Data Bus 8 Bit
Life Cycle Stage Obsolete(EOL)
Clock Speed 10 MHz
View Details
2 suppliers
Embedded - Microcontrollers - ADUC848BS62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details