STMicroelectronics, Inc. ARM Cortex-M 64 MHz 3.6V Embedded Microcontroller MCU STM32G031G6U6

Description
Mainstream Arm Cortex-M0+ MCU with 32 Kbytes of of Flash memory memory, 8 Kbytes RAM, 64 MHz CPU, 2x USART, timers, ADC, comm. I/F, 1.7-3.6V Product overview: STM32G031G6U6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 64 MHz, 3.6V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 64 MHz, 3.6V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32G031G6U6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Mainstream Arm Cortex-M0+ MCU with 32 Kbytes of of Flash memory memory, 8 Kbytes RAM, 64 MHz CPU, 2x USART, timers, ADC, comm. I/F, 1.7-3.6V Product overview: STM32G031G6U6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 64 MHz, 3.6V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 64 MHz, 3.6V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32G031G6U6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ARM Cortex-M 64 MHz 3.6V Embedded Microcontroller MCU - 685-STM32G031G6U6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 64 MHz 3.6V Embedded Microcontroller MCU
685-STM32G031G6U6
ARM Cortex-M 64 MHz 3.6V Embedded Microcontroller MCU 685-STM32G031G6U6
Mainstream Arm Cortex-M0+ MCU with 32 Kbytes of of Flash memory memory, 8 Kbytes RAM, 64 MHz CPU, 2x USART, timers, ADC, comm. I/F, 1.7-3.6V Product overview: STM32G031G6U6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 64 MHz, 3.6V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 64 MHz, 3.6V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32G031G6U6 can be used for catalog matching and distributor lookup.

Mainstream Arm Cortex-M0+ MCU with 32 Kbytes of of Flash memory memory, 8 Kbytes RAM, 64 MHz CPU, 2x USART, timers, ADC, comm. I/F, 1.7-3.6V Product overview: STM32G031G6U6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 64 MHz, 3.6V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 64 MHz, 3.6V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32G031G6U6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 497-19561-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-19561-ND
Microcontrollers 497-19561-ND
ARM® Cortex®-M0+ STM32G0 Microcontroller IC 32-Bit Single-Core 64MHz 32KB (32K x 8) FLASH 28-UFQFPN (4x4)

ARM® Cortex®-M0+ STM32G0 Microcontroller IC 32-Bit Single-Core 64MHz 32KB (32K x 8) FLASH 28-UFQFPN (4x4)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - STM32G031G6U6 - 852681-STM32G031G6U6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32G031G6U6
852681-STM32G031G6U6
Embedded - Embedded - Microcontrollers - STM32G031G6U6 852681-STM32G031G6U6
Manufacturer: STMicroelectronics Win Source Part Number: 852681-STM32G031G6U6 Series: STM32G0 Features: series Microcontroller IC Package: Tray Number of I/O: 26 Family Name: STM32 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 490 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: STMicroelectronics
Win Source Part Number: 852681-STM32G031G6U6
Series: STM32G0
Features: series Microcontroller IC
Package: Tray
Number of I/O: 26
Family Name: STM32
Categories: Integrated Circuits (ICs)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 490
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - Microcontrollers - STM32G031G6U6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32G031G6U6
Embedded - Microcontrollers STM32G031G6U6
IC MCU 32BIT 32KB FLASH 28UFQFPN

IC MCU 32BIT 32KB FLASH 28UFQFPN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32G031G6U6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32G031G6U6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32G031G6U6
IC MCU 32BIT 32KB FLASH 28UFQFPN

IC MCU 32BIT 32KB FLASH 28UFQFPN

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32G031G6U6
ARM Microcontrollers - MCU STM32G031G6U6
ARM Microcontrollers - MCU

ARM Microcontrollers - MCU

Buy Now Datasheet
Microcontrollers - STM32G031G6U6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32G031G6U6
Microcontrollers STM32G031G6U6
IC MCU 32BIT 32KB FLASH 28UFQFPN

IC MCU 32BIT 32KB FLASH 28UFQFPN

Supplier's Site Datasheet
Microcontrollers - STM32G031G6U6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32G031G6U6
Microcontrollers STM32G031G6U6
ARM® Cortex®-M0+ STM32G0 Microcontroller IC 32-Bit Single-Core 64MHz 32KB (32K x 8) FLASH 28-UFQFPN (4x4)

ARM® Cortex®-M0+ STM32G0 Microcontroller IC 32-Bit Single-Core 64MHz 32KB (32K x 8) FLASH 28-UFQFPN (4x4)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM32G031G6U6 497-19561-ND 852681-STM32G031G6U6 STM32G031G6U6 STM32G031G6U6 STM32G031G6U6 STM32G031G6U6 STM32G031G6U6
Product Name ARM Cortex-M 64 MHz 3.6V Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - STM32G031G6U6 Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core
Clock Speed 64 MHz 64 MHz 64 MHz 64 MHz
Bits Other; A/D 17x12b SAR
RAM 8 KB 8 KB 8 KB 8 KB
ROM 32 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428454 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Embedded - Microcontrollers - ADUC847BSZ32-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
CC430F5147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5147IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Microcontrollers - C164CI8EMCBKXQMA1-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
5 suppliers