STMicroelectronics Embedded - Embedded - Microcontrollers - STM32G031F8P6TR STM32G031F8P6TR

Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 967514-STM32G031F8P6 TR Frequency: 64 MHz RAM Size: 8 kB Number of A/D Converters: 1 Number of Channels: 16 Number of D/A Converters: 0 Categories: Embedded - Microcontrollers Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 1.7 V Number of I/Os: 26 Number of UART Channels: 0 Number of Timers/Counters: 1 Number of SPI Channels: 2 Flash Memory Size: 64 kB Number of USART Channels: 2
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 967514-STM32G031F8P6 TR Frequency: 64 MHz RAM Size: 8 kB Number of A/D Converters: 1 Number of Channels: 16 Number of D/A Converters: 0 Categories: Embedded - Microcontrollers Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 1.7 V Number of I/Os: 26 Number of UART Channels: 0 Number of Timers/Counters: 1 Number of SPI Channels: 2 Flash Memory Size: 64 kB Number of USART Channels: 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - STM32G031F8P6TR - 967514-STM32G031F8P6TR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32G031F8P6TR
967514-STM32G031F8P6TR
Embedded - Embedded - Microcontrollers - STM32G031F8P6TR 967514-STM32G031F8P6TR
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 967514-STM32G031F8P6 TR Frequency: 64 MHz RAM Size: 8 kB Number of A/D Converters: 1 Number of Channels: 16 Number of D/A Converters: 0 Categories: Embedded - Microcontrollers Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 1.7 V Number of I/Os: 26 Number of UART Channels: 0 Number of Timers/Counters: 1 Number of SPI Channels: 2 Flash Memory Size: 64 kB Number of USART Channels: 2

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 967514-STM32G031F8P6TR
Frequency: 64 MHz
RAM Size: 8 kB
Number of A/D Converters: 1
Number of Channels: 16
Number of D/A Converters: 0
Categories: Embedded - Microcontrollers
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 1.7 V
Number of I/Os: 26
Number of UART Channels: 0
Number of Timers/Counters: 1
Number of SPI Channels: 2
Flash Memory Size: 64 kB
Number of USART Channels: 2

Buy Now
ARM Cortex-M 64 MHz 3.6V Embedded Microcontroller MCU - 685-STM32G031F8P6TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 64 MHz 3.6V Embedded Microcontroller MCU
685-STM32G031F8P6TR
ARM Cortex-M 64 MHz 3.6V Embedded Microcontroller MCU 685-STM32G031F8P6TR
Mainstream Arm Cortex-M0+ MCU with 64 Kbytes of of Flash memory memory, 8 Kbytes RAM, 64 MHz CPU, 2x USART, timers, ADC, comm. I/F, 1.7-3.6V Product overview: STM32G031F8P6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 64 MHz, 3.6V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 64 MHz, 3.6V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32G031F8P6TR can be used for catalog matching and distributor lookup.

Mainstream Arm Cortex-M0+ MCU with 64 Kbytes of of Flash memory memory, 8 Kbytes RAM, 64 MHz CPU, 2x USART, timers, ADC, comm. I/F, 1.7-3.6V Product overview: STM32G031F8P6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 64 MHz, 3.6V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 64 MHz, 3.6V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32G031F8P6TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 497-STM32G031F8P6TR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-STM32G031F8P6TR-ND
Microcontrollers 497-STM32G031F8P6TR-ND
IC MCU 32BIT 64KB FLASH 20TSSOP

IC MCU 32BIT 64KB FLASH 20TSSOP

Buy Now Datasheet
Microcontrollers - 497-STM32G031F8P6TRDKR-ND - DigiKey
Thief River Falls, MN, United States
IC MCU 32BIT 64KB FLASH 20TSSOP

IC MCU 32BIT 64KB FLASH 20TSSOP

Buy Now Datasheet
Microcontrollers - 497-STM32G031F8P6TRCT-ND - DigiKey
Thief River Falls, MN, United States
IC MCU 32BIT 64KB FLASH 20TSSOP

IC MCU 32BIT 64KB FLASH 20TSSOP

Buy Now Datasheet
Microcontrollers - STM32G031F8P6TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32G031F8P6TR
Microcontrollers STM32G031F8P6TR
ARM® Cortex®-M0+ STM32G0 Microcontroller IC 32-Bit Single-Core 64MHz 64KB (64K x 8) FLASH 20-TSSOP

ARM® Cortex®-M0+ STM32G0 Microcontroller IC 32-Bit Single-Core 64MHz 64KB (64K x 8) FLASH 20-TSSOP

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32G031F8P6TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32G031F8P6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32G031F8P6TR
IC MCU 32BIT 64KB FLASH 20TSSOP

IC MCU 32BIT 64KB FLASH 20TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 967514-STM32G031F8P6TR 685-STM32G031F8P6TR 497-STM32G031F8P6TR-ND STM32G031F8P6TR STM32G031F8P6TR
Product Name Embedded - Embedded - Microcontrollers - STM32G031F8P6TR ARM Cortex-M 64 MHz 3.6V Embedded Microcontroller MCU Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit
Number 1
RAM 0.0080 KB 8 KB 8 KB 8 KB
I/O Ports 26 18
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5123 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5123IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Microcontrollers - 428481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - B000074233 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers