STMicroelectronics, Inc. Microcontroller Development Tools STM32G0316-DISCO

Description
STM32G0316-DISCO, uP & uC Dev Kit
Request a Quote Datasheet
Description
STM32G0316-DISCO, uP & uC Dev Kit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontroller Development Tools - 1939798 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontroller Development Tools
1939798
Microcontroller Development Tools 1939798
STM32G0316-DISCO, uP & uC Dev Kit

STM32G0316-DISCO, uP & uC Dev Kit

Supplier's Site
Embedded MCU, DSP Evaluation Boards - 497-19570-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
497-19570-ND
Embedded MCU, DSP Evaluation Boards 497-19570-ND
STM32G031 Discovery STM32G0 ARM® Cortex®-M0+ MCU 32-Bit Embedded Evaluation Board

STM32G031 Discovery STM32G0 ARM® Cortex®-M0+ MCU 32-Bit Embedded Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1283968-STM32G0316-DISCO - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1283968-STM32G0316-DISCO
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1283968-STM32G0316-DISCO
Win Source Part Number: 1283968-STM32G0316-D ISCO Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: STM32G0 Type: MCU 32-Bit Core Processor: ARM® Cortex®-M0+ Package: Bulk Standard Package: 1 Contents: Board(s) Utilized IC / Part: STM32G031 Board Type: Evaluation Platform Platform: Discovery Mounting Type: Fixed ECCN: 3A991A2 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.41.0150 Mfr: STMicroelectronics Other Names: 497-19570 Base Product Number: STM32 Suggested Programming Environment: GNU GCC, IAR EW, Keil MDK

Win Source Part Number: 1283968-STM32G0316-DISCO
Category: Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Series: STM32G0
Type: MCU 32-Bit
Core Processor: ARM® Cortex®-M0+
Package: Bulk
Standard Package: 1
Contents: Board(s)
Utilized IC / Part: STM32G031
Board Type: Evaluation Platform
Platform: Discovery
Mounting Type: Fixed
ECCN: 3A991A2
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8471.41.0150
Mfr: STMicroelectronics
Other Names: 497-19570
Base Product Number: STM32
Suggested Programming Environment: GNU GCC, IAR EW, Keil MDK

Buy Now Datasheet
Sheung Wan, Hong Kong
Development Boards & Kits - ARM
STM32G0316-DISCO
Development Boards & Kits - ARM STM32G0316-DISCO
Development Boards & Kits - ARM

Development Boards & Kits - ARM

Buy Now Datasheet
Discovery Kit, 32Bit, Arm Cortex-M0+; Silicon Manufacturer Stmicroelectronics - 39AH5652 - Newark, An Avnet Company
Chicago, IL, United States
Discovery Kit, 32Bit, Arm Cortex-M0+; Silicon Manufacturer Stmicroelectronics
39AH5652
Discovery Kit, 32Bit, Arm Cortex-M0+; Silicon Manufacturer Stmicroelectronics 39AH5652
DISCOVERY KIT, 32BIT, ARM CORTEX-M0+; Silicon Manufacturer:STMicro electronics; No. of Bits:32bit; Silicon Family Name:STM32; Core Architecture:ARM; Core Sub-Architecture:Cor tex-M0+; Silicon Core Number:STM32G031J6M6 U; Product Range:

DISCOVERY KIT, 32BIT, ARM CORTEX-M0+; Silicon Manufacturer:STMicroelectronics; No. of Bits:32bit; Silicon Family Name:STM32; Core Architecture:ARM; Core Sub-Architecture:Cortex-M0+; Silicon Core Number:STM32G031J6M6U; Product Range:

Supplier's Site Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - STM32G0316-DISCO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
STM32G0316-DISCO
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards STM32G0316-DISCO
DISCOVERY KIT WITH STM32G031J6 M

DISCOVERY KIT WITH STM32G031J6 M

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1939798 497-19570-ND 1283968-STM32G0316-DISCO STM32G0316-DISCO 39AH5652 STM32G0316-DISCO
Product Name Microcontroller Development Tools Embedded MCU, DSP Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Development Boards & Kits - ARM Discovery Kit, 32Bit, Arm Cortex-M0+; Silicon Manufacturer Stmicroelectronics Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
Category Development Suite / Kit Developement Board Developement Board; Development Suite / Kit Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,ADTL,CD542,KN,75 OHM - TB-22 - Mini-Circuits
Specs
Category Developement Board
View Details
ZED-X20P - simpleRTK 4 Optimum - AS-RTK4-X20P-L1256-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Matrix Boards - 1102517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Developement Board
View Details