STMicroelectronics, Inc. ARM Cortex-M 64 MHz 3.6V Embedded Microcontroller MCU STM32G030K8T6

Description
Mainstream Value-Line Arm Cortex-M0+ MCU with 64 Kbytes of of Flash memory memory, 8 Kbytes RAM, 64 MHz CPU, 2x USART, timers, ADC, comm. I/F, 2-3.6V Product overview: STM32G030K8T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 64 MHz, 3.6V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 64 MHz, 3.6V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32G030K8T6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Mainstream Value-Line Arm Cortex-M0+ MCU with 64 Kbytes of of Flash memory memory, 8 Kbytes RAM, 64 MHz CPU, 2x USART, timers, ADC, comm. I/F, 2-3.6V Product overview: STM32G030K8T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 64 MHz, 3.6V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 64 MHz, 3.6V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32G030K8T6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ARM Cortex-M 64 MHz 3.6V Embedded Microcontroller MCU - 685-STM32G030K8T6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 64 MHz 3.6V Embedded Microcontroller MCU
685-STM32G030K8T6
ARM Cortex-M 64 MHz 3.6V Embedded Microcontroller MCU 685-STM32G030K8T6
Mainstream Value-Line Arm Cortex-M0+ MCU with 64 Kbytes of of Flash memory memory, 8 Kbytes RAM, 64 MHz CPU, 2x USART, timers, ADC, comm. I/F, 2-3.6V Product overview: STM32G030K8T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 64 MHz, 3.6V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 64 MHz, 3.6V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32G030K8T6 can be used for catalog matching and distributor lookup.

Mainstream Value-Line Arm Cortex-M0+ MCU with 64 Kbytes of of Flash memory memory, 8 Kbytes RAM, 64 MHz CPU, 2x USART, timers, ADC, comm. I/F, 2-3.6V Product overview: STM32G030K8T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 64 MHz, 3.6V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 64 MHz, 3.6V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32G030K8T6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - STM32G030K8T6 - 845130-STM32G030K8T6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32G030K8T6
845130-STM32G030K8T6
Embedded - Embedded - Microcontrollers - STM32G030K8T6 845130-STM32G030K8T6
Manufacturer: STMicroelectronics Win Source Part Number: 845130-STM32G030K8T6 Series: STM32G0 Features: series Microcontroller IC Package: Tray Number of I/O: 30 Family Name: STM32 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 497-19770, STM32G030K8T6-ND

Manufacturer: STMicroelectronics
Win Source Part Number: 845130-STM32G030K8T6
Series: STM32G0
Features: series Microcontroller IC
Package: Tray
Number of I/O: 30
Family Name: STM32
Categories: Integrated Circuits (ICs)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 497-19770, STM32G030K8T6-ND

Buy Now Datasheet
Microcontrollers - 1939822P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1939822P
Microcontrollers 1939822P
STM32G030K8T6, 32Bit Microcontrollers

STM32G030K8T6, 32Bit Microcontrollers

Supplier's Site
Microcontrollers - 1939821 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1939821
Microcontrollers 1939821
STM32G030K8T6, 32Bit Microcontrollers

STM32G030K8T6, 32Bit Microcontrollers

Supplier's Site
Microcontrollers - 1939822 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1939822
Microcontrollers 1939822
STM32G030K8T6, 32Bit Microcontrollers

STM32G030K8T6, 32Bit Microcontrollers

Supplier's Site
Microcontrollers - 497-19770-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-19770-ND
Microcontrollers 497-19770-ND
ARM® Cortex®-M0+ STM32G0 Microcontroller IC 32-Bit Single-Core 64MHz 64KB (64K x 8) FLASH 32-LQFP (7x7)

ARM® Cortex®-M0+ STM32G0 Microcontroller IC 32-Bit Single-Core 64MHz 64KB (64K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
Microcontrollers - STM32G030K8T6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32G030K8T6
Microcontrollers STM32G030K8T6
ARM® Cortex®-M0+ STM32G0 Microcontroller IC 32-Bit Single-Core 64MHz 64KB (64K x 8) FLASH 32-LQFP (7x7)

ARM® Cortex®-M0+ STM32G0 Microcontroller IC 32-Bit Single-Core 64MHz 64KB (64K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32G030K8T6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32G030K8T6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32G030K8T6
IC MCU 32BIT 64KB FLASH 32LQFP

IC MCU 32BIT 64KB FLASH 32LQFP

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32G030K8T6
ARM Microcontrollers - MCU STM32G030K8T6
ARM Microcontrollers - MCU

ARM Microcontrollers - MCU

Buy Now Datasheet
Embedded - Microcontrollers - STM32G030K8T6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32G030K8T6
Embedded - Microcontrollers STM32G030K8T6
IC MCU 32BIT 64KB FLASH 32LQFP

IC MCU 32BIT 64KB FLASH 32LQFP

Supplier's Site Datasheet
Microcontrollers - STM32G030K8T6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32G030K8T6
Microcontrollers STM32G030K8T6
IC MCU 32BIT 64KB FLASH 32LQFP

IC MCU 32BIT 64KB FLASH 32LQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM32G030K8T6 845130-STM32G030K8T6 1939822P 1939821 497-19770-ND STM32G030K8T6 STM32G030K8T6 STM32G030K8T6 STM32G030K8T6 STM32G030K8T6
Product Name ARM Cortex-M 64 MHz 3.6V Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - STM32G030K8T6 Microcontrollers Microcontrollers Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit; 32bit 32 Bit; 32bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit 32 Bit
I/O Ports 30 30 30
ROM 64 KB 64 KB 64 KB
Package Type QFP; Other; LQFP QFP; Other; Lqfp LFQP; Other; 32-LQFP QFP; Other; 32-LQFP Other; 32-LQFP QFP; Other; 32-LQFP
Pin Count 32 32 32
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC7033BSTZ-8L-RL - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - CG7830AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details