STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - STM32G030J6M6 STM32G030J6M6

Description
Manufacturer: STMicroelectronics Win Source Part Number: 851864-STM32G030J6M6 Series: STM32G0 Features: series Microcontroller IC Package: Tube Number of I/O: 6 Family Name: STM32 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 497-STM32G030J6M6, STM32G030J6M6-ND
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 851864-STM32G030J6M6 Series: STM32G0 Features: series Microcontroller IC Package: Tube Number of I/O: 6 Family Name: STM32 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 497-STM32G030J6M6, STM32G030J6M6-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - STM32G030J6M6 - 851864-STM32G030J6M6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32G030J6M6
851864-STM32G030J6M6
Embedded - Embedded - Microcontrollers - STM32G030J6M6 851864-STM32G030J6M6
Manufacturer: STMicroelectronics Win Source Part Number: 851864-STM32G030J6M6 Series: STM32G0 Features: series Microcontroller IC Package: Tube Number of I/O: 6 Family Name: STM32 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 497-STM32G030J6M6, STM32G030J6M6-ND

Manufacturer: STMicroelectronics
Win Source Part Number: 851864-STM32G030J6M6
Series: STM32G0
Features: series Microcontroller IC
Package: Tube
Number of I/O: 6
Family Name: STM32
Categories: Integrated Circuits (ICs)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 497-STM32G030J6M6, STM32G030J6M6-ND

Buy Now Datasheet
Microcontrollers - 497-STM32G030J6M6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-STM32G030J6M6-ND
Microcontrollers 497-STM32G030J6M6-ND
ARM® Cortex®-M0+ STM32G0 Microcontroller IC 32-Bit Single-Core 64MHz 32KB (32K x 8) FLASH 8-SOIC

ARM® Cortex®-M0+ STM32G0 Microcontroller IC 32-Bit Single-Core 64MHz 32KB (32K x 8) FLASH 8-SOIC

Buy Now Datasheet
Microcontrollers - 1947643P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1947643P
Microcontrollers 1947643P
STM32G030J6M6, 32-bit Micro

STM32G030J6M6, 32-bit Micro

Supplier's Site
Microcontrollers - 1947642 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1947642
Microcontrollers 1947642
STM32G030J6M6, 32-bit Micro

STM32G030J6M6, 32-bit Micro

Supplier's Site
Singapore, Singapore
ARM Cortex-M 64 MHz 3.6V Embedded Microcontroller MCU
685-STM32G030J6M6
ARM Cortex-M 64 MHz 3.6V Embedded Microcontroller MCU 685-STM32G030J6M6
Mainstream Value Line Arm Cortex-M0+ MCU with 32 Kbytes of of Flash memory memory, 8 Kbytes RAM, 64 MHz CPU, 2x USART, timers, ADC, comm. I/F, 2-3.6V Product overview: STM32G030J6M6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 64 MHz, 3.6V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 64 MHz, 3.6V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32G030J6M6 can be used for catalog matching and distributor lookup.

Mainstream Value Line Arm Cortex-M0+ MCU with 32 Kbytes of of Flash memory memory, 8 Kbytes RAM, 64 MHz CPU, 2x USART, timers, ADC, comm. I/F, 2-3.6V Product overview: STM32G030J6M6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 64 MHz, 3.6V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 64 MHz, 3.6V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32G030J6M6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - STM32G030J6M6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32G030J6M6
Microcontrollers STM32G030J6M6
ARM® Cortex®-M0+ STM32G0 Microcontroller IC 32-Bit Single-Core 64MHz 32KB (32K x 8) FLASH 8-SOIC

ARM® Cortex®-M0+ STM32G0 Microcontroller IC 32-Bit Single-Core 64MHz 32KB (32K x 8) FLASH 8-SOIC

Buy Now Datasheet
Mcu, 64Mhz, 32Bit, Cortex-M0+, Nsoic-8; Product Range Stmicroelectronics - 51AH8005 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 64Mhz, 32Bit, Cortex-M0+, Nsoic-8; Product Range Stmicroelectronics
51AH8005
Mcu, 64Mhz, 32Bit, Cortex-M0+, Nsoic-8; Product Range Stmicroelectronics 51AH8005
MCU, 64MHZ, 32BIT, CORTEX-M0+, NSOIC-8; Product Range:STM32 Family STM32G0 Series Microcontrollers; Architecture:ARM Cortex-M0+; No. of Bits:32bit; CPU Speed:64MHz; Program Memory Size:32KB; RAM Memory Size:8KB; No. of Pins:8Pins RoHS Compliant: Yes

MCU, 64MHZ, 32BIT, CORTEX-M0+, NSOIC-8; Product Range:STM32 Family STM32G0 Series Microcontrollers; Architecture:ARM Cortex-M0+; No. of Bits:32bit; CPU Speed:64MHz; Program Memory Size:32KB; RAM Memory Size:8KB; No. of Pins:8Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32G030J6M6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32G030J6M6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32G030J6M6
IC MCU 32BIT 32KB FLASH 8SOIC

IC MCU 32BIT 32KB FLASH 8SOIC

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32G030J6M6
ARM Microcontrollers - MCU STM32G030J6M6
ARM Microcontrollers - MCU

ARM Microcontrollers - MCU

Buy Now Datasheet
Microcontrollers - STM32G030J6M6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32G030J6M6
Microcontrollers STM32G030J6M6
IC MCU 32BIT 32KB FLASH 8SO

IC MCU 32BIT 32KB FLASH 8SO

Supplier's Site Datasheet
Embedded - Microcontrollers - STM32G030J6M6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32G030J6M6
Embedded - Microcontrollers STM32G030J6M6
IC MCU 32BIT 32KB FLASH 8SO

IC MCU 32BIT 32KB FLASH 8SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 851864-STM32G030J6M6 497-STM32G030J6M6-ND 1947643P 1947642 685-STM32G030J6M6 STM32G030J6M6 51AH8005 STM32G030J6M6 STM32G030J6M6 STM32G030J6M6 STM32G030J6M6
Product Name Embedded - Embedded - Microcontrollers - STM32G030J6M6 Microcontrollers Microcontrollers Microcontrollers ARM Cortex-M 64 MHz 3.6V Embedded Microcontroller MCU Microcontrollers Mcu, 64Mhz, 32Bit, Cortex-M0+, Nsoic-8; Product Range Stmicroelectronics Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32bit 32 Bit; 32bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit
I/O Ports 6 6 6
Clock Speed 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz
Bits Other; A/D 8x12b
RAM 8 KB 8 KB 8 KB 8 KB 8 KB 8 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - CC2650F128RHBR - 1159461-CC2650F128RHBR - Win Source Electronics
Specs
Supply Voltage 1.8 to 3.8 volts
Serial Interface I²C; SPI; UART; I2C, I2S, JTAG, SPI, UART
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Embedded - Microcontrollers - ADUC845BSZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
 - A2C03240700 - Rochester Electronics
Infineon Technologies AG
Specs
Data Bus 32 Bit
Life Cycle Stage Active
Package Type QFP; Other; PG-LQFP-144-801
View Details