STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - STM32G030F6P6TR STM32G030F6P6TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 844845-STM32G030F6P6 TR Series: STM32G0 Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 64MHz 32KB (32K x 8) FLASH 20-TSSOP Core Processor: ARM® Cortex®-M0+ Speed: 64MHz Package: Reel - TR Package: 20-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 17 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 16x12b Oscillator Type: Internal Supply Voltage: 2V ~ 3.6V Family Name: STM32 Categories: Integrated Circuits (ICs) Case / Package: 20-TSSOP ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 844845-STM32G030F6P6 TR Series: STM32G0 Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 64MHz 32KB (32K x 8) FLASH 20-TSSOP Core Processor: ARM® Cortex®-M0+ Speed: 64MHz Package: Reel - TR Package: 20-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 17 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 16x12b Oscillator Type: Internal Supply Voltage: 2V ~ 3.6V Family Name: STM32 Categories: Integrated Circuits (ICs) Case / Package: 20-TSSOP ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - STM32G030F6P6TR - 844845-STM32G030F6P6TR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32G030F6P6TR
844845-STM32G030F6P6TR
Embedded - Embedded - Microcontrollers - STM32G030F6P6TR 844845-STM32G030F6P6TR
Manufacturer: STMicroelectronics Win Source Part Number: 844845-STM32G030F6P6 TR Series: STM32G0 Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 64MHz 32KB (32K x 8) FLASH 20-TSSOP Core Processor: ARM® Cortex®-M0+ Speed: 64MHz Package: Reel - TR Package: 20-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 17 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 16x12b Oscillator Type: Internal Supply Voltage: 2V ~ 3.6V Family Name: STM32 Categories: Integrated Circuits (ICs) Case / Package: 20-TSSOP ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: STMicroelectronics
Win Source Part Number: 844845-STM32G030F6P6TR
Series: STM32G0
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 64MHz 32KB (32K x 8) FLASH 20-TSSOP
Core Processor: ARM® Cortex®-M0+
Speed: 64MHz
Package: Reel - TR
Package: 20-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 17
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x12b
Oscillator Type: Internal
Supply Voltage: 2V ~ 3.6V
Family Name: STM32
Categories: Integrated Circuits (ICs)
Case / Package: 20-TSSOP
ECCN: 5A992C
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Microcontrollers - 497-STM32G030F6P6TR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-STM32G030F6P6TR-ND
Microcontrollers 497-STM32G030F6P6TR-ND
ARM® Cortex®-M0+ STM32G0 Microcontroller IC 32-Bit Single-Core 64MHz 32KB (32K x 8) FLASH 20-TSSOP

ARM® Cortex®-M0+ STM32G0 Microcontroller IC 32-Bit Single-Core 64MHz 32KB (32K x 8) FLASH 20-TSSOP

Buy Now Datasheet
Microcontrollers - 497-STM32G030F6P6TRCT-ND - DigiKey
Thief River Falls, MN, United States
ARM® Cortex®-M0+ STM32G0 Microcontroller IC 32-Bit Single-Core 64MHz 32KB (32K x 8) FLASH 20-TSSOP

ARM® Cortex®-M0+ STM32G0 Microcontroller IC 32-Bit Single-Core 64MHz 32KB (32K x 8) FLASH 20-TSSOP

Buy Now Datasheet
Microcontrollers - 497-STM32G030F6P6TRDKR-ND - DigiKey
Thief River Falls, MN, United States
ARM® Cortex®-M0+ STM32G0 Microcontroller IC 32-Bit Single-Core 64MHz 32KB (32K x 8) FLASH 20-TSSOP

ARM® Cortex®-M0+ STM32G0 Microcontroller IC 32-Bit Single-Core 64MHz 32KB (32K x 8) FLASH 20-TSSOP

Buy Now Datasheet
ARM Cortex-M 64 MHz 3.6V Embedded Microcontroller MCU - 685-STM32G030F6P6TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 64 MHz 3.6V Embedded Microcontroller MCU
685-STM32G030F6P6TR
ARM Cortex-M 64 MHz 3.6V Embedded Microcontroller MCU 685-STM32G030F6P6TR
Mainstream Value-Line Arm Cortex-M0+ MCU with 32 Kbytes of of Flash memory memory, 8 Kbytes RAM, 64 MHz CPU, 2x USART, timers, ADC, comm. I/F, 2-3.6V Product overview: STM32G030F6P6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 64 MHz, 3.6V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 64 MHz, 3.6V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32G030F6P6TR can be used for catalog matching and distributor lookup.

Mainstream Value-Line Arm Cortex-M0+ MCU with 32 Kbytes of of Flash memory memory, 8 Kbytes RAM, 64 MHz CPU, 2x USART, timers, ADC, comm. I/F, 2-3.6V Product overview: STM32G030F6P6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 64 MHz, 3.6V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 64 MHz, 3.6V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32G030F6P6TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 2396335 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2396335
Microcontrollers 2396335
ST STM32G030F6P6TR

ST STM32G030F6P6TR

Supplier's Site
Microcontrollers - 2396335P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2396335P
Microcontrollers 2396335P
ST STM32G030F6P6TR

ST STM32G030F6P6TR

Supplier's Site
Microcontrollers - 2396334 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2396334
Microcontrollers 2396334
ST STM32G030F6P6TR

ST STM32G030F6P6TR

Supplier's Site
Embedded - Microcontrollers - STM32G030F6P6TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32G030F6P6TR
Embedded - Microcontrollers STM32G030F6P6TR
IC MCU 32BIT 32KB FLASH 20TSSOP

IC MCU 32BIT 32KB FLASH 20TSSOP

Supplier's Site Datasheet
Microcontrollers - STM32G030F6P6TR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32G030F6P6TR
Microcontrollers STM32G030F6P6TR
IC MCU 32BIT 32KB FLASH 20TSSOP

IC MCU 32BIT 32KB FLASH 20TSSOP

Supplier's Site Datasheet
Microcontrollers - STM32G030F6P6TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32G030F6P6TR
Microcontrollers STM32G030F6P6TR
ARM® Cortex®-M0+ STM32G0 Microcontroller IC 32-Bit Single-Core 64MHz 32KB (32K x 8) FLASH 20-TSSOP

ARM® Cortex®-M0+ STM32G0 Microcontroller IC 32-Bit Single-Core 64MHz 32KB (32K x 8) FLASH 20-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32G030F6P6TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32G030F6P6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32G030F6P6TR
IC MCU 32BIT 32KB FLASH 20TSSOP

IC MCU 32BIT 32KB FLASH 20TSSOP

Supplier's Site
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - STM32G030F6P6TR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
STM32G030F6P6TR
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) STM32G030F6P6TR
32KB 2V~3.6V ARM-MSeries 8KB 64MHz FLASH 17 TSSOP-20 Microcontroller Units (MCUs/MPUs/SOCs) ROHS

32KB 2V~3.6V ARM-MSeries 8KB 64MHz FLASH 17 TSSOP-20 Microcontroller Units (MCUs/MPUs/SOCs) ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 844845-STM32G030F6P6TR 497-STM32G030F6P6TR-ND 685-STM32G030F6P6TR 2396335 STM32G030F6P6TR STM32G030F6P6TR STM32G030F6P6TR STM32G030F6P6TR STM32G030F6P6TR
Product Name Embedded - Embedded - Microcontrollers - STM32G030F6P6TR Microcontrollers ARM Cortex-M 64 MHz 3.6V Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
Data Bus 32 Bit 32 Bit 32 Bit; 32bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz
RAM 32 KB 8 KB 8 KB 8 KB 8 KB 8 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH Flash
Supply Voltage 2 to 3.6 volts 2 to 3.6 volts 2 to 3.6 volts 3.6 volts 2 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F32RSMR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
Embedded - Microcontrollers - C164CI8RMCAFXUMA1 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
2 suppliers
Microcontrollers - 428459 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details