STMicroelectronics, Inc. Microcontrollers STM32G030F6P6

Description
ARM® Cortex®-M0+ STM32G0 Microcontroller IC 32-Bit Single-Core 64MHz 32KB (32K x 8) FLASH 20-TSSOP
Request a Quote Datasheet
Description
ARM® Cortex®-M0+ STM32G0 Microcontroller IC 32-Bit Single-Core 64MHz 32KB (32K x 8) FLASH 20-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-STM32G030F6P6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-STM32G030F6P6-ND
Microcontrollers 497-STM32G030F6P6-ND
ARM® Cortex®-M0+ STM32G0 Microcontroller IC 32-Bit Single-Core 64MHz 32KB (32K x 8) FLASH 20-TSSOP

ARM® Cortex®-M0+ STM32G0 Microcontroller IC 32-Bit Single-Core 64MHz 32KB (32K x 8) FLASH 20-TSSOP

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - STM32G030F6P6 - 844768-STM32G030F6P6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32G030F6P6
844768-STM32G030F6P6
Embedded - Embedded - Microcontrollers - STM32G030F6P6 844768-STM32G030F6P6
Manufacturer: STMicroelectronics Win Source Part Number: 844768-STM32G030F6P6 Series: STM32G0 Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 64MHz 32KB (32K x 8) FLASH 20-TSSOP Core Processor: ARM® Cortex®-M0+ Speed: 64MHz Package: Tube Package: 20-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, IrDA, LINbus, SPI, UART/USART Peripherals: DMA, I2S, POR, PWM, WDT Number of I/O: 18 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 13x12b Oscillator Type: Internal Supply Voltage: 2V ~ 3.6V Family Name: STM32 Categories: Integrated Circuits (ICs) Case / Package: 20-TSSOP ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 1480 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 497-STM32G030F6P6, STM32G030F6P6-ND

Manufacturer: STMicroelectronics
Win Source Part Number: 844768-STM32G030F6P6
Series: STM32G0
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 64MHz 32KB (32K x 8) FLASH 20-TSSOP
Core Processor: ARM® Cortex®-M0+
Speed: 64MHz
Package: Tube
Package: 20-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: DMA, I2S, POR, PWM, WDT
Number of I/O: 18
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
Data Converters: A/D 13x12b
Oscillator Type: Internal
Supply Voltage: 2V ~ 3.6V
Family Name: STM32
Categories: Integrated Circuits (ICs)
Case / Package: 20-TSSOP
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 1480
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 497-STM32G030F6P6, STM32G030F6P6-ND

Buy Now Datasheet
Microcontrollers - 2396332 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2396332
Microcontrollers 2396332
ST STM32G030F6P6

ST STM32G030F6P6

Supplier's Site
Microcontrollers - 2396333P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2396333P
Microcontrollers 2396333P
ST STM32G030F6P6

ST STM32G030F6P6

Supplier's Site
Microcontrollers - 2396333 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2396333
Microcontrollers 2396333
ST STM32G030F6P6

ST STM32G030F6P6

Supplier's Site
ARM Cortex-M 32KB 8KB 64MHz Embedded Microcontroller MCU - 685-STM32G030F6P6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32KB 8KB 64MHz Embedded Microcontroller MCU
685-STM32G030F6P6
ARM Cortex-M 32KB 8KB 64MHz Embedded Microcontroller MCU 685-STM32G030F6P6
Arm Cortex-M0+ MCU | 32KB Flash | 8KB RAM | 64MHz | 2xUSART | ADC Product overview: STM32G030F6P6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32KB, 8KB, 64MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32KB, 8KB, 64MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32G030F6P6 can be used for catalog matching and distributor lookup.

Arm Cortex-M0+ MCU | 32KB Flash | 8KB RAM | 64MHz | 2xUSART | ADC Product overview: STM32G030F6P6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32KB, 8KB, 64MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32KB, 8KB, 64MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32G030F6P6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - STM32G030F6P6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32G030F6P6
Microcontrollers STM32G030F6P6
IC MCU 32BIT 32KB FLASH 20TSSOP

IC MCU 32BIT 32KB FLASH 20TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32G030F6P6
ARM Microcontrollers - MCU STM32G030F6P6
ARM Microcontrollers - MCU

ARM Microcontrollers - MCU

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32G030F6P6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32G030F6P6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32G030F6P6
IC MCU 32BIT 32KB FLASH 20TSSOP

IC MCU 32BIT 32KB FLASH 20TSSOP

Supplier's Site
Embedded - Microcontrollers - STM32G030F6P6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32G030F6P6
Embedded - Microcontrollers STM32G030F6P6
IC MCU 32BIT 32KB FLASH 20TSSOP

IC MCU 32BIT 32KB FLASH 20TSSOP

Supplier's Site Datasheet
Microcontrollers - STM32G030F6P6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32G030F6P6
Microcontrollers STM32G030F6P6
ARM® Cortex®-M0+ STM32G0 Microcontroller IC 32-Bit Single-Core 64MHz 32KB (32K x 8) FLASH 20-TSSOP

ARM® Cortex®-M0+ STM32G0 Microcontroller IC 32-Bit Single-Core 64MHz 32KB (32K x 8) FLASH 20-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-STM32G030F6P6-ND 844768-STM32G030F6P6 2396332 685-STM32G030F6P6 STM32G030F6P6 STM32G030F6P6 STM32G030F6P6 STM32G030F6P6 STM32G030F6P6
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - STM32G030F6P6 Microcontrollers ARM Cortex-M 32KB 8KB 64MHz Embedded Microcontroller MCU Microcontrollers ARM Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz
Bits Other; A/D 13x12b
RAM 8 KB 32 KB 8 KB 8 KB 8 KB
ROM 32 KB
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5123 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5123IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Embedded - Embedded - Microcontrollers - ADUC816BCPZ - 911041-ADUC816BCPZ - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
RAM 8 KB
View Details
2 suppliers
Microcontrollers - 7089864P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 32 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - 7GA830291F0 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Last Time Buy
View Details