STMicroelectronics, Inc. Microcontrollers STM32F779NIH6

Description
ARM® Cortex®-M7 STM32F7 Microcontroller IC 32-Bit Single-Core 216MHz 2MB (2M x 8) FLASH 216-TFBGA (13x13)
Request a Quote
Description
ARM® Cortex®-M7 STM32F7 Microcontroller IC 32-Bit Single-Core 216MHz 2MB (2M x 8) FLASH 216-TFBGA (13x13)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The STM32F779NIH6 is a 32-bit microcontroller based on the ARM Cortex-M7 core, capable of operating at speeds up to 216 MHz. It features 2 MB of Flash memory and 512 KB of SRAM, along with additional TCM RAM for real-time data processing. The device supports a wide range of peripherals, including up to 28 communication interfaces such as USB, Ethernet, and multiple I2C, USART, and SPI interfaces. It also includes advanced features like a 12-bit ADC with up to 24 channels, dual 12-bit DACs, and a comprehensive set of timers and watchdogs. The STM32F779NIH6 is designed for low-power applications, offering various sleep modes and a backup SRAM for real-time clock functionality. It incorporates a graphics accelerator for enhanced user interfaces and supports high-resolution displays through its LCD-TFT controller and MIPI DSI host controller. The microcontroller also includes cryptographic acceleration for secure applications, making it suitable for a variety of embedded systems requiring high performance and connectivity.

Datasheet Summary
Powered by GS/AI

The STM32F779NIH6 is a 32-bit microcontroller based on the ARM Cortex-M7 core, capable of operating at speeds up to 216 MHz. It features 2 MB of Flash memory and 512 KB of SRAM, along with additional TCM RAM for real-time data processing. The device supports a wide range of peripherals, including up to 28 communication interfaces such as USB, Ethernet, and multiple I2C, USART, and SPI interfaces. It also includes advanced features like a 12-bit ADC with up to 24 channels, dual 12-bit DACs, and a comprehensive set of timers and watchdogs. The STM32F779NIH6 is designed for low-power applications, offering various sleep modes and a backup SRAM for real-time clock functionality. It incorporates a graphics accelerator for enhanced user interfaces and supports high-resolution displays through its LCD-TFT controller and MIPI DSI host controller. The microcontroller also includes cryptographic acceleration for secure applications, making it suitable for a variety of embedded systems requiring high performance and connectivity.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-16660-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-16660-ND
Microcontrollers 497-16660-ND
ARM® Cortex®-M7 STM32F7 Microcontroller IC 32-Bit Single-Core 216MHz 2MB (2M x 8) FLASH 216-TFBGA (13x13)

ARM® Cortex®-M7 STM32F7 Microcontroller IC 32-Bit Single-Core 216MHz 2MB (2M x 8) FLASH 216-TFBGA (13x13)

Buy Now Datasheet
High-Performance ARM Cortex-M 216 MHz Embedded Microcontroller MCU - 685-STM32F779NIH6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
High-Performance ARM Cortex-M 216 MHz Embedded Microcontroller MCU
685-STM32F779NIH6
High-Performance ARM Cortex-M 216 MHz Embedded Microcontroller MCU 685-STM32F779NIH6
High-performance and DSP with FPU, Arm Cortex-M7 MCU with 2 Mbytes of Flash memory, 216 MHz CPU, Art Accelerator, L1 cache, HW crypto, SDRAM, TFT, MIPI-DSI, JPEG codec, DFSDM Product overview: STM32F779NIH6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, ARM Cortex-M, 216 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, High-Performance, ARM Cortex-M, 216 MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F779NIH6 can be used for catalog matching and distributor lookup.

High-performance and DSP with FPU, Arm Cortex-M7 MCU with 2 Mbytes of Flash memory, 216 MHz CPU, Art Accelerator, L1 cache, HW crypto, SDRAM, TFT, MIPI-DSI, JPEG codec, DFSDM Product overview: STM32F779NIH6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, ARM Cortex-M, 216 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, High-Performance, ARM Cortex-M, 216 MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F779NIH6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - STM32F779NIH6 - 851710-STM32F779NIH6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F779NIH6
851710-STM32F779NIH6
Embedded - Embedded - Microcontrollers - STM32F779NIH6 851710-STM32F779NIH6
Manufacturer: STMicroelectronics Win Source Part Number: 851710-STM32F779NIH6 Series: STM32F7 Features: series Microcontroller IC Package: Tray Number of I/O: 159 Family Name: STM32F779 Categories: Integrated Circuits (ICs) ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 160 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: STMicroelectronics
Win Source Part Number: 851710-STM32F779NIH6
Series: STM32F7
Features: series Microcontroller IC
Package: Tray
Number of I/O: 159
Family Name: STM32F779
Categories: Integrated Circuits (ICs)
ECCN: 5A992C
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 160
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Microcontrollers - STM32F779NIH6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F779NIH6
Microcontrollers STM32F779NIH6
IC MCU 32BIT 2MB FLASH 216TFBGA

IC MCU 32BIT 2MB FLASH 216TFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F779NIH6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F779NIH6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F779NIH6
IC MCU 32BIT 2MB FLASH 216TFBGA

IC MCU 32BIT 2MB FLASH 216TFBGA

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F779NIH6
ARM Microcontrollers - MCU STM32F779NIH6
ARM Microcontrollers - MCU 16/32-BITS MICROS

ARM Microcontrollers - MCU 16/32-BITS MICROS

Buy Now Datasheet
Microcontrollers - STM32F779NIH6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F779NIH6
Microcontrollers STM32F779NIH6
ARM® Cortex®-M7 STM32F7 Microcontroller IC 32-Bit Single-Core 216MHz 2MB (2M x 8) FLASH 216-TFBGA (13x13)

ARM® Cortex®-M7 STM32F7 Microcontroller IC 32-Bit Single-Core 216MHz 2MB (2M x 8) FLASH 216-TFBGA (13x13)

Buy Now Datasheet
Embedded - Microcontrollers - STM32F779NIH6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F779NIH6
Embedded - Microcontrollers STM32F779NIH6
IC MCU 32BIT 2MB FLASH 216TFBGA

IC MCU 32BIT 2MB FLASH 216TFBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-16660-ND 685-STM32F779NIH6 851710-STM32F779NIH6 STM32F779NIH6 STM32F779NIH6 STM32F779NIH6 STM32F779NIH6 STM32F779NIH6
Product Name Microcontrollers High-Performance ARM Cortex-M 216 MHz Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - STM32F779NIH6 Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 216 MHz 26 MHz 216 MHz 216 MHz 216 MHz
Bits Other; A/D 24x12b; D/A 2x12b
RAM 512 KB 512 KB 512 KB 512 KB
ROM 2000 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1897513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
RAM 64 KB
ROM 64 KB
View Details
Microcontrollers - CG7680AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
RF Transceiver ICs - CC2650F128RGZR - 1159460-CC2650F128RGZR - Win Source Electronics
Specs
Supply Voltage 1.8 to 3.8 volts
Serial Interface I²C; SPI; UART; I2C, I2S, JTAG, SPI, UART
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers