STMicroelectronics, Inc. Embedded MCU, DSP Evaluation Boards STM32F779I-EVAL

Description
STM32F779 STM32F7 ARM® Cortex®-M7 MCU 32-Bit Embedded Evaluation Board
Request a Quote Datasheet
Description
STM32F779 STM32F7 ARM® Cortex®-M7 MCU 32-Bit Embedded Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded MCU, DSP Evaluation Boards - 497-16523-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
497-16523-ND
Embedded MCU, DSP Evaluation Boards 497-16523-ND
STM32F779 STM32F7 ARM® Cortex®-M7 MCU 32-Bit Embedded Evaluation Board

STM32F779 STM32F7 ARM® Cortex®-M7 MCU 32-Bit Embedded Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1283971-STM32F779I-EVAL - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1283971-STM32F779I-EVAL
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1283971-STM32F779I-EVAL
Win Source Part Number: 1283971-STM32F779I-E VAL Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: STM32F7 Type: MCU 32-Bit Core Processor: ARM® Cortex®-M7 Package: Bulk Standard Package: 1 Contents: Board(s) Utilized IC / Part: STM32F779 Board Type: Evaluation Platform Mounting Type: Fixed ECCN: 5A992C Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.50.0150 Mfr: STMicroelectronics Other Names: 497-16523 Base Product Number: STM32F779 Product Status: Obsolete

Win Source Part Number: 1283971-STM32F779I-EVAL
Category: Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Series: STM32F7
Type: MCU 32-Bit
Core Processor: ARM® Cortex®-M7
Package: Bulk
Standard Package: 1
Contents: Board(s)
Utilized IC / Part: STM32F779
Board Type: Evaluation Platform
Mounting Type: Fixed
ECCN: 5A992C
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8471.50.0150
Mfr: STMicroelectronics
Other Names: 497-16523
Base Product Number: STM32F779
Product Status: Obsolete

Buy Now Datasheet
Sheung Wan, Hong Kong
Development Boards & Kits - ARM
STM32F779I-EVAL
Development Boards & Kits - ARM STM32F779I-EVAL
Development Boards & Kits - ARM Evaluation board with STM32F779NI MCU

Development Boards & Kits - ARM Evaluation board with STM32F779NI MCU

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - STM32F779I-EVAL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
STM32F779I-EVAL
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards STM32F779I-EVAL
STM32F779 EVAL BRD

STM32F779 EVAL BRD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-16523-ND 1283971-STM32F779I-EVAL STM32F779I-EVAL STM32F779I-EVAL
Product Name Embedded MCU, DSP Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Development Boards & Kits - ARM Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
Manufacturer STMICROELECTRONICS; Other
Unlock Full Specs
to access all available technical data

Similar Products

TB,JSW2-33HDR-75+,MT1818,F - TB-723H-F+ - Mini-Circuits
Specs
Category Developement Board
View Details
Power, Motor & Robotics Development Tools - 1887095 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Driver Circuit Board DCB.39.700 - DCB.39.700 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
2 suppliers
RF, RFID, Wireless Evaluation Boards - AEK-2.4-USP-ND - DigiKey
Specs
Supported System Antenna
View Details
2 suppliers