STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - STM32F777ZIT6 STM32F777ZIT6

Description
Manufacturer: STMicroelectronics Win Source Part Number: 851495-STM32F777ZIT6 Series: STM32F7 Features: series Microcontroller IC Package: Tray Number of I/O: 114 Family Name: STM32F777 Categories: Integrated Circuits (ICs) ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 60 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 851495-STM32F777ZIT6 Series: STM32F7 Features: series Microcontroller IC Package: Tray Number of I/O: 114 Family Name: STM32F777 Categories: Integrated Circuits (ICs) ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 60 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - STM32F777ZIT6 - 851495-STM32F777ZIT6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F777ZIT6
851495-STM32F777ZIT6
Embedded - Embedded - Microcontrollers - STM32F777ZIT6 851495-STM32F777ZIT6
Manufacturer: STMicroelectronics Win Source Part Number: 851495-STM32F777ZIT6 Series: STM32F7 Features: series Microcontroller IC Package: Tray Number of I/O: 114 Family Name: STM32F777 Categories: Integrated Circuits (ICs) ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 60 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: STMicroelectronics
Win Source Part Number: 851495-STM32F777ZIT6
Series: STM32F7
Features: series Microcontroller IC
Package: Tray
Number of I/O: 114
Family Name: STM32F777
Categories: Integrated Circuits (ICs)
ECCN: 5A992C
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 60
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Microcontrollers - 497-16657-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-16657-ND
Microcontrollers 497-16657-ND
ARM® Cortex®-M7 STM32F7 Microcontroller IC 32-Bit Single-Core 216MHz 2MB (2M x 8) FLASH 144-LQFP (20x20)

ARM® Cortex®-M7 STM32F7 Microcontroller IC 32-Bit Single-Core 216MHz 2MB (2M x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
High-Performance ARM Cortex-M 216 MHz Embedded Microcontroller MCU - 685-STM32F777ZIT6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
High-Performance ARM Cortex-M 216 MHz Embedded Microcontroller MCU
685-STM32F777ZIT6
High-Performance ARM Cortex-M 216 MHz Embedded Microcontroller MCU 685-STM32F777ZIT6
High-performance and DSP with FPU, Arm Cortex-M7 MCU with 2 Mbytes of Flash memory, 216 MHz CPU, Art Accelerator, L1 cache, HW crypto, SDRAM, TFT, JPEG codec, DFSDM Product overview: STM32F777ZIT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, ARM Cortex-M, 216 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, High-Performance, ARM Cortex-M, 216 MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F777ZIT6 can be used for catalog matching and distributor lookup.

High-performance and DSP with FPU, Arm Cortex-M7 MCU with 2 Mbytes of Flash memory, 216 MHz CPU, Art Accelerator, L1 cache, HW crypto, SDRAM, TFT, JPEG codec, DFSDM Product overview: STM32F777ZIT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, ARM Cortex-M, 216 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, High-Performance, ARM Cortex-M, 216 MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F777ZIT6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F777ZIT6
ARM Microcontrollers - MCU STM32F777ZIT6
ARM Microcontrollers - MCU 16/32-BITS MICROS

ARM Microcontrollers - MCU 16/32-BITS MICROS

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F777ZIT6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F777ZIT6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F777ZIT6
IC MCU 32BIT 2MB FLASH 144LQFP

IC MCU 32BIT 2MB FLASH 144LQFP

Supplier's Site
Microcontrollers - STM32F777ZIT6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F777ZIT6
Microcontrollers STM32F777ZIT6
IC MCU 32BIT 2MB FLASH 144LQFP

IC MCU 32BIT 2MB FLASH 144LQFP

Supplier's Site Datasheet
Microcontrollers - STM32F777ZIT6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F777ZIT6
Microcontrollers STM32F777ZIT6
ARM® Cortex®-M7 STM32F7 Microcontroller IC 32-Bit Single-Core 216MHz 2MB (2M x 8) FLASH 144-LQFP (20x20)

ARM® Cortex®-M7 STM32F7 Microcontroller IC 32-Bit Single-Core 216MHz 2MB (2M x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Mcu, 32Bit, 216Mhz, Lqfp-144; Product Range Stmicroelectronics - 07AH7041 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 216Mhz, Lqfp-144; Product Range Stmicroelectronics
07AH7041
Mcu, 32Bit, 216Mhz, Lqfp-144; Product Range Stmicroelectronics 07AH7041
MCU, 32BIT, 216MHZ, LQFP-144; Product Range:STM32 Family STM32F7 Series Microcontrollers; Architecture:ARM Cortex-M7; No. of Bits:32bit; CPU Speed:216MHz; Program Memory Size:2MB; RAM Memory Size:512KB; No. of Pins:144Pins; MCU Case RoHS Compliant: Yes

MCU, 32BIT, 216MHZ, LQFP-144; Product Range:STM32 Family STM32F7 Series Microcontrollers; Architecture:ARM Cortex-M7; No. of Bits:32bit; CPU Speed:216MHz; Program Memory Size:2MB; RAM Memory Size:512KB; No. of Pins:144Pins; MCU Case RoHS Compliant: Yes

Supplier's Site Datasheet
Embedded - Microcontrollers - STM32F777ZIT6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F777ZIT6
Embedded - Microcontrollers STM32F777ZIT6
IC MCU 32BIT 2MB FLASH 144LQFP

IC MCU 32BIT 2MB FLASH 144LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 851495-STM32F777ZIT6 497-16657-ND 685-STM32F777ZIT6 STM32F777ZIT6 STM32F777ZIT6 STM32F777ZIT6 STM32F777ZIT6 07AH7041 STM32F777ZIT6
Product Name Embedded - Embedded - Microcontrollers - STM32F777ZIT6 Microcontrollers High-Performance ARM Cortex-M 216 MHz Embedded Microcontroller MCU ARM Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers Mcu, 32Bit, 216Mhz, Lqfp-144; Product Range Stmicroelectronics Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit
I/O Ports 114 114 114
Clock Speed 216 MHz 26 MHz 216 MHz 216 MHz 216 MHz 216 MHz
Bits Other; A/D 24x12b; D/A 2x12b
RAM 512 KB 512 KB 512 KB 512 KB 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 296-AM2434BSFFHIALXRCT-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers
Embedded - Microcontrollers - ADUC843BCPZ62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 7089864P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 32 KB
Package Type QFP; Other; LQFP
View Details
8-bit 8BIT 32KB Embedded Microcontroller MCU - 685-C505CA4EMCAKXUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 1.25 KB
Supply Voltage 4.25 to 5.5 volts
View Details
5 suppliers