STMicroelectronics, Inc. Industrial 32-bit 2MB 216MHz Embedded Microcontroller MCU STM32F777NIH6

Description
32-bit Cortex-M7 MCU, 2MB Flash, 216MHz, Industrial, PBGA-B216 Product overview: STM32F777NIH6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 32-bit, 2MB, 216MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 32-bit, 2MB, 216MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F777NIH6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
32-bit Cortex-M7 MCU, 2MB Flash, 216MHz, Industrial, PBGA-B216 Product overview: STM32F777NIH6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 32-bit, 2MB, 216MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 32-bit, 2MB, 216MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F777NIH6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial 32-bit 2MB 216MHz Embedded Microcontroller MCU - 685-STM32F777NIH6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Industrial 32-bit 2MB 216MHz Embedded Microcontroller MCU
685-STM32F777NIH6
Industrial 32-bit 2MB 216MHz Embedded Microcontroller MCU 685-STM32F777NIH6
32-bit Cortex-M7 MCU, 2MB Flash, 216MHz, Industrial, PBGA-B216 Product overview: STM32F777NIH6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 32-bit, 2MB, 216MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 32-bit, 2MB, 216MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F777NIH6 can be used for catalog matching and distributor lookup.

32-bit Cortex-M7 MCU, 2MB Flash, 216MHz, Industrial, PBGA-B216 Product overview: STM32F777NIH6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 32-bit, 2MB, 216MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 32-bit, 2MB, 216MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F777NIH6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - STM32F777NIH6 - 852323-STM32F777NIH6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F777NIH6
852323-STM32F777NIH6
Embedded - Embedded - Microcontrollers - STM32F777NIH6 852323-STM32F777NIH6
Manufacturer: STMicroelectronics Win Source Part Number: 852323-STM32F777NIH6 Series: STM32F7 Features: series Microcontroller IC Package: Tray Number of I/O: 159 Family Name: STM32F777 Categories: Integrated Circuits (ICs) ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 160 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: STMicroelectronics
Win Source Part Number: 852323-STM32F777NIH6
Series: STM32F7
Features: series Microcontroller IC
Package: Tray
Number of I/O: 159
Family Name: STM32F777
Categories: Integrated Circuits (ICs)
ECCN: 5A992C
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 160
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Microcontrollers - 497-16655-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-16655-ND
Microcontrollers 497-16655-ND
ARM® Cortex®-M7 STM32F7 Microcontroller IC 32-Bit Single-Core 216MHz 2MB (2M x 8) FLASH 216-TFBGA (13x13)

ARM® Cortex®-M7 STM32F7 Microcontroller IC 32-Bit Single-Core 216MHz 2MB (2M x 8) FLASH 216-TFBGA (13x13)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F777NIH6
ARM Microcontrollers - MCU STM32F777NIH6
ARM Microcontrollers - MCU 16/32-BITS MICROS

ARM Microcontrollers - MCU 16/32-BITS MICROS

Buy Now Datasheet
Microcontrollers - STM32F777NIH6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F777NIH6
Microcontrollers STM32F777NIH6
IC MCU 32BIT 2MB FLASH 216TFBGA

IC MCU 32BIT 2MB FLASH 216TFBGA

Supplier's Site Datasheet
Microcontrollers - STM32F777NIH6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F777NIH6
Microcontrollers STM32F777NIH6
ARM® Cortex®-M7 STM32F7 Microcontroller IC 32-Bit Single-Core 216MHz 2MB (2M x 8) FLASH 216-TFBGA (13x13)

ARM® Cortex®-M7 STM32F7 Microcontroller IC 32-Bit Single-Core 216MHz 2MB (2M x 8) FLASH 216-TFBGA (13x13)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F777NIH6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F777NIH6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F777NIH6
IC MCU 32BIT 2MB FLASH 216TFBGA

IC MCU 32BIT 2MB FLASH 216TFBGA

Supplier's Site
Embedded - Microcontrollers - STM32F777NIH6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F777NIH6
Embedded - Microcontrollers STM32F777NIH6
IC MCU 32BIT 2MB FLASH 216TFBGA

IC MCU 32BIT 2MB FLASH 216TFBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM32F777NIH6 852323-STM32F777NIH6 497-16655-ND STM32F777NIH6 STM32F777NIH6 STM32F777NIH6 STM32F777NIH6 STM32F777NIH6
Product Name Industrial 32-bit 2MB 216MHz Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - STM32F777NIH6 Microcontrollers ARM Microcontrollers - MCU Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit
Clock Speed 50 MHz 216 MHz 216 MHz 216 MHz 216 MHz
Supply Voltage 1.7 to ? volts 1.7 to 3.6 volts 1.7 to 3.6 volts 3.6 volts
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
I/O Ports 159 159 159
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1111F16RSP - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
Embedded - Microcontrollers - C164CL8RMCAKXQMB3 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
3 suppliers
Embedded - Microcontrollers - ADUC848BS62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2306893 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details