IC MCU 32BIT 2MB FLASH 216TFBGA
Manufacturer: STMicroelectronics
Category: Integrated Circuits (ICs) Embedded Microcontrollers
Series: STM32F7
Package: Tape & Reel (TR)
Product Status: Active
Core Processor: ARM® Cortex®-M7
Core Size: 32-Bit
Peripherals: Brown-out Detect/Reset, DMA, I²S, LCD, POR, PWM, WDT
Number of I/O: 168
Data Converters: A/D 24x12b; D/A 2x12b
IC MCU 32BIT 2MB FLASH 216TFBGA Product overview: STM32F769NIH6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 2MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 2MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F769NIH6TR can be used for catalog matching and distributor lookup.
IC MCU 32BIT 2MB FLASH 216TFBGA
ARM® Cortex®-M7 STM32F7 Microcontroller IC 32-Bit 216MHz 2MB (2M x 8) FLASH 216-TFBGA (13x13)
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 497-STM32F769NIH6TR-ND | 685-STM32F769NIH6TR | STM32F769NIH6TR | STM32F769NIH6TR | |
| Product Name | Microcontrollers | Integrated Circuits (ICs) Embedded Microcontrollers | 32-bit 32BIT 2MB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit |
| Clock Speed | 216 MHz | 216 MHz | 216 MHz | 216 MHz | |
| Bits | Other; A/D 24x12b; D/A 2x12b | ||||
| RAM | 512 KB | 512 KB | 512 KB | 512 KB | |
| ROM | 2000 KB |