STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - STM32F769NIH6 STM32F769NIH6

Description
Manufacturer: STMicroelectronics Win Source Part Number: 847095-STM32F769NIH6 Series: STM32F7 Features: series Microcontroller IC Package: Tray Number of I/O: 168 Family Name: STM32F769 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 160 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 497-16651-ND, 497-16651, 497-16520, 497-16651INACTIVE
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 847095-STM32F769NIH6 Series: STM32F7 Features: series Microcontroller IC Package: Tray Number of I/O: 168 Family Name: STM32F769 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 160 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 497-16651-ND, 497-16651, 497-16520, 497-16651INACTIVE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - STM32F769NIH6 - 847095-STM32F769NIH6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F769NIH6
847095-STM32F769NIH6
Embedded - Embedded - Microcontrollers - STM32F769NIH6 847095-STM32F769NIH6
Manufacturer: STMicroelectronics Win Source Part Number: 847095-STM32F769NIH6 Series: STM32F7 Features: series Microcontroller IC Package: Tray Number of I/O: 168 Family Name: STM32F769 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 160 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 497-16651-ND, 497-16651, 497-16520, 497-16651INACTIVE

Manufacturer: STMicroelectronics
Win Source Part Number: 847095-STM32F769NIH6
Series: STM32F7
Features: series Microcontroller IC
Package: Tray
Number of I/O: 168
Family Name: STM32F769
Categories: Integrated Circuits (ICs)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 160
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 497-16651-ND, 497-16651, 497-16520, 497-16651INACTIVE

Buy Now Datasheet
Microcontrollers - 497-16520-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-16520-ND
Microcontrollers 497-16520-ND
ARM® Cortex®-M7 STM32F7 Microcontroller IC 32-Bit Single-Core 216MHz 2MB (2M x 8) FLASH 216-TFBGA (13x13)

ARM® Cortex®-M7 STM32F7 Microcontroller IC 32-Bit Single-Core 216MHz 2MB (2M x 8) FLASH 216-TFBGA (13x13)

Buy Now Datasheet
Microcontrollers - 1116472P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1116472P
Microcontrollers 1116472P
MCU DSP+FPU Cortex-M7 2M Flash TFBGA216

MCU DSP+FPU Cortex-M7 2M Flash TFBGA216

Supplier's Site
Microcontrollers - 1116472 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1116472
Microcontrollers 1116472
MCU DSP+FPU Cortex-M7 2M Flash TFBGA216

MCU DSP+FPU Cortex-M7 2M Flash TFBGA216

Supplier's Site
Microcontrollers - 1660937 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1660937
Microcontrollers 1660937
MCU DSP+FPU Cortex-M7 2M Flash TFBGA216

MCU DSP+FPU Cortex-M7 2M Flash TFBGA216

Supplier's Site
Industrial ARM Cortex-M 32-bit 216MHz Embedded Microcontroller MCU - 685-STM32F769NIH6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Industrial ARM Cortex-M 32-bit 216MHz Embedded Microcontroller MCU
685-STM32F769NIH6
Industrial ARM Cortex-M 32-bit 216MHz Embedded Microcontroller MCU 685-STM32F769NIH6
32-bit ARM Cortex-M7 MCU, 216MHz, 2MB Flash, 544KB RAM, Industrial Product overview: STM32F769NIH6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, ARM Cortex-M, 32-bit, 216MHz, 2MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, ARM Cortex-M, 32-bit, 216MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F769NIH6 can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M7 MCU, 216MHz, 2MB Flash, 544KB RAM, Industrial Product overview: STM32F769NIH6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, ARM Cortex-M, 32-bit, 216MHz, 2MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, ARM Cortex-M, 32-bit, 216MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F769NIH6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F769NIH6
ARM Microcontrollers - MCU STM32F769NIH6
ARM Microcontrollers - MCU 16/32-BITS MICROS

ARM Microcontrollers - MCU 16/32-BITS MICROS

Buy Now Datasheet
Microcontrollers - STM32F769NIH6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F769NIH6
Microcontrollers STM32F769NIH6
IC MCU 32BIT 2MB FLASH 216TFBGA

IC MCU 32BIT 2MB FLASH 216TFBGA

Supplier's Site Datasheet
Microcontrollers - STM32F769NIH6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F769NIH6
Microcontrollers STM32F769NIH6
ARM® Cortex®-M7 STM32F7 Microcontroller IC 32-Bit Single-Core 216MHz 2MB (2M x 8) FLASH 216-TFBGA (13x13)

ARM® Cortex®-M7 STM32F7 Microcontroller IC 32-Bit Single-Core 216MHz 2MB (2M x 8) FLASH 216-TFBGA (13x13)

Buy Now Datasheet
Embedded - Microcontrollers - STM32F769NIH6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F769NIH6
Embedded - Microcontrollers STM32F769NIH6
IC MCU 32BIT 2MB FLASH 216TFBGA

IC MCU 32BIT 2MB FLASH 216TFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F769NIH6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F769NIH6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F769NIH6
IC MCU 32BIT 2MB FLASH 216TFBGA

IC MCU 32BIT 2MB FLASH 216TFBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 847095-STM32F769NIH6 497-16520-ND 1116472P 1116472 685-STM32F769NIH6 STM32F769NIH6 STM32F769NIH6 STM32F769NIH6 STM32F769NIH6 STM32F769NIH6
Product Name Embedded - Embedded - Microcontrollers - STM32F769NIH6 Microcontrollers Microcontrollers Microcontrollers Industrial ARM Cortex-M 32-bit 216MHz Embedded Microcontroller MCU ARM Microcontrollers - MCU Microcontrollers Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32bit 32 Bit; 32bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit
I/O Ports 168 168 168
Clock Speed 216 MHz 26 MHz 216 MHz 216 MHz 216 MHz
Bits Other; A/D 24x12b; D/A 2x12b
RAM 512 KB 512 KB 512 KB 512 KB 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

2.4GHz 128KB 8KB VQFN Embedded Microcontroller MCU - 879-CC2530F128RHAT - ERSAELECTRONICS PTE. LTD.
Specs
RAM 8 KB
Supply Voltage 2 to 3.6 volts
Serial Interface SPI, USART, UART, 2-Wire
View Details
2 suppliers
Microcontrollers - C164CI8E25MDBKXQMA1-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 8x10b
View Details
4 suppliers
Embedded - Microcontrollers - ADUC848BS32-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details