Win Source Part Number: 1262710-STM32F769IIT
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: STM32F7
Core Processor: ARM® Cortex®-M7
Speed: 216MHz
Package: Tray
Standard Package: 40
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, MMC/SD/SDIO, QSPI, SAI, SPDIF, SPI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O: 140
Program Memory Size: 2MB (2M x 8)
Program Memory Type: FLASH
RAM Size: 512K x 8
Data Converters: A/D 24x12b; D/A 2x12b
Oscillator Type: Internal
Package / Case: 176-LQFP
Supplier Device Package: 176-LQFP (24x24)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.7V ~ 3.6V
ECCN: 3A991A2
Fake Threat In the Open Market: 71 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Other Names: 497-16649
Base Product Number: STM32F769
High-performance and DSP with FPU, Arm Cortex-M7 MCU with 2 Mbytes of Flash memory, 216 MHz CPU, Art Accelerator, L1 cache, SDRAM, TFT, MIPI-DSI, JPEG codec, DFSDM Product overview: STM32F769IIT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, ARM Cortex-M, 216 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, High-Performance, ARM Cortex-M, 216 MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F769IIT6 can be used for catalog matching and distributor lookup.
ARM® Cortex®-M7 STM32F7 Microcontroller IC 32-Bit Single-Core 216MHz 2MB (2M x 8) FLASH 176-LQFP (24x24)
IC MCU 32BIT 2MB FLASH 176LQFP
ARM® Cortex®-M7 STM32F7 Microcontroller IC 32-Bit Single-Core 216MHz 2MB (2M x 8) FLASH 176-LQFP (24x24)
IC MCU 32BIT 2MB FLASH 176LQFP
MCU, ARM CORTEX-M7, 216MHZ, LQFP-176; Product Range:ARM Cortex-M7 Microcontrollers; Architecture:ARM Cortex-M7; No. of Bits:32bit; CPU Speed:216MHz; Program Memory Size:2MB; RAM Memory Size:512KB; No. of Pins:176Pins; MCU Case RoHS Compliant: Yes
ARM Microcontrollers - MCU 16/32-BITS MICROS
IC MCU 32BIT 2MB FLASH 176LQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1262710-STM32F769IIT6 | 685-STM32F769IIT6 | 497-16649-ND | STM32F769IIT6 | STM32F769IIT6 | STM32F769IIT6 | 51AC9573 | STM32F769IIT6 | STM32F769IIT6 |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | High-Performance ARM Cortex-M 216 MHz Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Mcu, Arm Cortex-M7, 216Mhz, Lqfp-176; Product Range Stmicroelectronics | ARM Microcontrollers - MCU | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit | |||
| Clock Speed | 216 MHz | 26 MHz | 216 MHz | 216 MHz | 216 MHz | 216 MHz | 216 MHz | ||
| RAM | 2000 KB | 512 KB | 512 KB | 512 KB | 512 KB | 512 KB | |||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | Flash; FLASH | |||||
| Supply Voltage | 1.7 to 3.6 volts | 1.8 to ? volts | 1.7 to 3.6 volts | 1.7 to 3.6 volts | 3.6 volts |