STMicroelectronics, Inc. Embedded MCU, DSP Evaluation Boards STM32F769I-EVAL

Description
STM32F769 STM32F7 ARM® Cortex®-M7 MCU 32-Bit Embedded Evaluation Board
Request a Quote Datasheet
Description
STM32F769 STM32F7 ARM® Cortex®-M7 MCU 32-Bit Embedded Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded MCU, DSP Evaluation Boards - 497-16522-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
497-16522-ND
Embedded MCU, DSP Evaluation Boards 497-16522-ND
STM32F769 STM32F7 ARM® Cortex®-M7 MCU 32-Bit Embedded Evaluation Board

STM32F769 STM32F7 ARM® Cortex®-M7 MCU 32-Bit Embedded Evaluation Board

Buy Now Datasheet
Microcontroller Development Tools - 1231057 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontroller Development Tools
1231057
Microcontroller Development Tools 1231057
Evaluation Board with STM32F769NI MCU

Evaluation Board with STM32F769NI MCU

Supplier's Site
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1283973-STM32F769I-EVAL - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1283973-STM32F769I-EVAL
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1283973-STM32F769I-EVAL
Win Source Part Number: 1283973-STM32F769I-E VAL Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: STM32F7 Type: MCU 32-Bit Core Processor: ARM® Cortex®-M7 Package: Bulk Standard Package: 1 Contents: Board(s) Utilized IC / Part: STM32F769 Board Type: Evaluation Platform Mounting Type: Fixed ECCN: 3A991A2 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.90.6800 Mfr: STMicroelectronics Other Names: 497-16522 Base Product Number: STM32

Win Source Part Number: 1283973-STM32F769I-EVAL
Category: Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Series: STM32F7
Type: MCU 32-Bit
Core Processor: ARM® Cortex®-M7
Package: Bulk
Standard Package: 1
Contents: Board(s)
Utilized IC / Part: STM32F769
Board Type: Evaluation Platform
Mounting Type: Fixed
ECCN: 3A991A2
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8543.90.6800
Mfr: STMicroelectronics
Other Names: 497-16522
Base Product Number: STM32

Buy Now Datasheet
Sheung Wan, Hong Kong
Development Boards & Kits - ARM
STM32F769I-EVAL
Development Boards & Kits - ARM STM32F769I-EVAL
Development Boards & Kits - ARM Evaluation board with STM32F769NI MCU

Development Boards & Kits - ARM Evaluation board with STM32F769NI MCU

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - STM32F769I-EVAL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
STM32F769I-EVAL
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards STM32F769I-EVAL
STM32F769 EVAL BRD

STM32F769 EVAL BRD

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-16522-ND 1231057 1283973-STM32F769I-EVAL STM32F769I-EVAL STM32F769I-EVAL
Product Name Embedded MCU, DSP Evaluation Boards Microcontroller Development Tools Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Development Boards & Kits - ARM Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
Manufacturer STMICROELECTRONICS; Other Stm; Other
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Evaluation Boards - 2952-158803-ND - DigiKey
Innovative Sensor Technology IST USA Division
View Details
TB BFCV-4085-1+ JV1210C 50OHM - TB-946+ - Mini-Circuits
Specs
Category Developement Board
View Details
Sensor Evaluation Boards - 223-1296-ND - DigiKey
Specs
Signal Type Analog
Manufacturer TE CONNECTIVITY MEASUREMENT SPECIALTIES; Other
View Details
Processor Development Tools - 200006 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Manufacturer Synaptics Astra; Other
View Details