STMicroelectronics, Inc. Embedded MCU, DSP Evaluation Boards STM32F769I-DISCO

Description
STM32F769 Discovery STM32F7 ARM® Cortex®-M7 MCU 32-Bit Embedded Evaluation Board
Request a Quote
Description
STM32F769 Discovery STM32F7 ARM® Cortex®-M7 MCU 32-Bit Embedded Evaluation Board
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The STM32F769I Discovery Board features the STM32F769NIH6 microcontroller, which includes 2 Mbytes of Flash memory and 512+16+4 Kbytes of RAM in a BGA216 package. It supports a variety of applications with its ARM Cortex-M7 core, making it suitable for projects requiring audio, multi-sensor support, graphics, and high-speed connectivity. The board includes an on-board ST-LINK/V2-1 for USB connectivity, a 4" capacitive touch LCD display (on the STM32F769I-DISCO variant), and a comprehensive set of audio features including an SAI audio codec, stereo speaker outputs, and multiple audio jacks. Connectivity options include USB OTG HS, Ethernet compliant with IEEE-802.3-2002, and a microSD card slot. The board also supports Power Over Ethernet and has multiple power supply options. It is compatible with various development environments and comes with free software examples as part of the STM32Cube package, facilitating ease of use for engineers looking to develop applications with the STM32F7 series microcontrollers.

Datasheet Summary
Powered by GS/AI

The STM32F769I Discovery Board features the STM32F769NIH6 microcontroller, which includes 2 Mbytes of Flash memory and 512+16+4 Kbytes of RAM in a BGA216 package. It supports a variety of applications with its ARM Cortex-M7 core, making it suitable for projects requiring audio, multi-sensor support, graphics, and high-speed connectivity. The board includes an on-board ST-LINK/V2-1 for USB connectivity, a 4" capacitive touch LCD display (on the STM32F769I-DISCO variant), and a comprehensive set of audio features including an SAI audio codec, stereo speaker outputs, and multiple audio jacks. Connectivity options include USB OTG HS, Ethernet compliant with IEEE-802.3-2002, and a microSD card slot. The board also supports Power Over Ethernet and has multiple power supply options. It is compatible with various development environments and comes with free software examples as part of the STM32Cube package, facilitating ease of use for engineers looking to develop applications with the STM32F7 series microcontrollers.

Suppliers

Company
Product
Description
Supplier Links
Embedded MCU, DSP Evaluation Boards - 497-16524-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
497-16524-ND
Embedded MCU, DSP Evaluation Boards 497-16524-ND
STM32F769 Discovery STM32F7 ARM® Cortex®-M7 MCU 32-Bit Embedded Evaluation Board

STM32F769 Discovery STM32F7 ARM® Cortex®-M7 MCU 32-Bit Embedded Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1097114-STM32F769I-DISCO - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1097114-STM32F769I-DISCO
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1097114-STM32F769I-DISCO
Win Source Part Number: 1097114-STM32F769I-D ISCO Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: STM32F7 Type: MCU 32-Bit Core Processor: ARM® Cortex®-M7 Package: Bulk Standard Package: 1 Contents: Board(s), LCD Utilized IC / Part: STM32F769 Board Type: Evaluation Platform Platform: Discovery Mounting Type: Fixed ECCN: 3A991A2 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.90.6800 Mfr: STMicroelectronics Other Names: 497-16524 Base Product Number: STM32

Win Source Part Number: 1097114-STM32F769I-DISCO
Category: Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Series: STM32F7
Type: MCU 32-Bit
Core Processor: ARM® Cortex®-M7
Package: Bulk
Standard Package: 1
Contents: Board(s), LCD
Utilized IC / Part: STM32F769
Board Type: Evaluation Platform
Platform: Discovery
Mounting Type: Fixed
ECCN: 3A991A2
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8543.90.6800
Mfr: STMicroelectronics
Other Names: 497-16524
Base Product Number: STM32

Buy Now Datasheet
Sheung Wan, Hong Kong
Development Boards & Kits - ARM
STM32F769I-DISCO
Development Boards & Kits - ARM STM32F769I-DISCO
Development Boards & Kits - ARM 32F769IDISCOVERY Discovery Kit

Development Boards & Kits - ARM 32F769IDISCOVERY Discovery Kit

Buy Now Datasheet
Discovery Board, Mcu; Silicon Manufacturer Stmicroelectronics - 82Y7286 - Newark, An Avnet Company
Chicago, IL, United States
Discovery Board, Mcu; Silicon Manufacturer Stmicroelectronics
82Y7286
Discovery Board, Mcu; Silicon Manufacturer Stmicroelectronics 82Y7286
DISCOVERY BOARD, MCU; Silicon Manufacturer:STMicro electronics; No. of Bits:32bit; Silicon Family Name:STM32F7; Core Architecture:ARM; Core Sub-Architecture:Cor tex-M7; Silicon Core Number:STM32F769NI; Kit Contents:Discovery Board RoHS Compliant: Yes

DISCOVERY BOARD, MCU; Silicon Manufacturer:STMicroelectronics; No. of Bits:32bit; Silicon Family Name:STM32F7; Core Architecture:ARM; Core Sub-Architecture:Cortex-M7; Silicon Core Number:STM32F769NI; Kit Contents:Discovery Board RoHS Compliant: Yes

Supplier's Site Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - STM32F769I-DISCO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
STM32F769I-DISCO
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards STM32F769I-DISCO
DISCOVERY STM32F769 EVAL BRD

DISCOVERY STM32F769 EVAL BRD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-16524-ND 1097114-STM32F769I-DISCO STM32F769I-DISCO 82Y7286 STM32F769I-DISCO
Product Name Embedded MCU, DSP Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Development Boards & Kits - ARM Discovery Board, Mcu; Silicon Manufacturer Stmicroelectronics Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
Manufacturer STMICROELECTRONICS; Other STMicroelectronics; Other Discovery; Other
Unlock Full Specs
to access all available technical data

Similar Products

TB for BAT-15+ (WITH CONN) - TB-BAT-15C+ - Mini-Circuits
Specs
Category Developement Board
View Details
Communication & Wireless Development Tools - 286171 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Bus Width 14 Bit ADC; Other
Supported System RF; 14 Bit ADC
View Details