STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP STM32F769I-DISC1

Description
Win Source Part Number: 1283970-STM32F769I-D ISC1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: STM32F7 Type: MCU 32-Bit Core Processor: ARM® Cortex®-M7 Package: Bulk Standard Package: 1 Contents: Board(s) Utilized IC / Part: STM32F769 Board Type: Evaluation Platform Platform: Discovery Mounting Type: Fixed ECCN: 3A991A2 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-16712 Product Status: Obsolete RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1283970-STM32F769I-D ISC1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: STM32F7 Type: MCU 32-Bit Core Processor: ARM® Cortex®-M7 Package: Bulk Standard Package: 1 Contents: Board(s) Utilized IC / Part: STM32F769 Board Type: Evaluation Platform Platform: Discovery Mounting Type: Fixed ECCN: 3A991A2 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-16712 Product Status: Obsolete RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1283970-STM32F769I-DISC1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1283970-STM32F769I-DISC1
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1283970-STM32F769I-DISC1
Win Source Part Number: 1283970-STM32F769I-D ISC1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: STM32F7 Type: MCU 32-Bit Core Processor: ARM® Cortex®-M7 Package: Bulk Standard Package: 1 Contents: Board(s) Utilized IC / Part: STM32F769 Board Type: Evaluation Platform Platform: Discovery Mounting Type: Fixed ECCN: 3A991A2 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-16712 Product Status: Obsolete RoHS Status: Not applicable

Win Source Part Number: 1283970-STM32F769I-DISC1
Category: Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Series: STM32F7
Type: MCU 32-Bit
Core Processor: ARM® Cortex®-M7
Package: Bulk
Standard Package: 1
Contents: Board(s)
Utilized IC / Part: STM32F769
Board Type: Evaluation Platform
Platform: Discovery
Mounting Type: Fixed
ECCN: 3A991A2
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-16712
Product Status: Obsolete
RoHS Status: Not applicable

Buy Now Datasheet
Embedded MCU, DSP Evaluation Boards - 497-16712-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
497-16712-ND
Embedded MCU, DSP Evaluation Boards 497-16712-ND
STM32F769 Discovery STM32F7 ARM® Cortex®-M7 MCU 32-Bit Embedded Evaluation Board

STM32F769 Discovery STM32F7 ARM® Cortex®-M7 MCU 32-Bit Embedded Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - STM32F769I-DISC1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
STM32F769I-DISC1
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards STM32F769I-DISC1
DISCOVERY STM32F769 EVAL BRD

DISCOVERY STM32F769 EVAL BRD

Supplier's Site
Sheung Wan, Hong Kong
Development Boards & Kits - ARM
STM32F769I-DISC1
Development Boards & Kits - ARM STM32F769I-DISC1
Development Boards & Kits - ARM Discovery kit with STM32F769NI MCU

Development Boards & Kits - ARM Discovery kit with STM32F769NI MCU

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1283970-STM32F769I-DISC1 497-16712-ND STM32F769I-DISC1 STM32F769I-DISC1
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Embedded MCU, DSP Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards Development Boards & Kits - ARM
Category Developement Board Developement Board Developement Board; Development Suite / Kit
Unlock Full Specs
to access all available technical data

Similar Products

TB,ERA-6,VV105,50 OHM / RoHS - TB-431-6+ - Mini-Circuits
Specs
Category Developement Board
View Details
Development Tool Accessories - 1311336 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details