STMicroelectronics, Inc. Microcontrollers STM32F769AIY6TR

Description
ARM® Cortex®-M7 STM32F7 Microcontroller IC 32-Bit Single-Core 216MHz 2MB (2M x 8) FLASH 180-WLCSP (5.5x6)
Request a Quote Datasheet
Description
ARM® Cortex®-M7 STM32F7 Microcontroller IC 32-Bit Single-Core 216MHz 2MB (2M x 8) FLASH 180-WLCSP (5.5x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - STM32F769AIY6TR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
STM32F769AIY6TR-ND
Microcontrollers STM32F769AIY6TR-ND
ARM® Cortex®-M7 STM32F7 Microcontroller IC 32-Bit Single-Core 216MHz 2MB (2M x 8) FLASH 180-WLCSP (5.5x6)

ARM® Cortex®-M7 STM32F7 Microcontroller IC 32-Bit Single-Core 216MHz 2MB (2M x 8) FLASH 180-WLCSP (5.5x6)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - STM32F769AIY6TR - 803979-STM32F769AIY6TR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F769AIY6TR
803979-STM32F769AIY6TR
Embedded - Embedded - Microcontrollers - STM32F769AIY6TR 803979-STM32F769AIY6TR
Manufacturer: STMicroelectronics Win Source Part Number: 803979-STM32F769AIY6 TR Packaging: Reel Mounting Style: SMD Core Processor: ARM Cortex -M7 Speed: 216MHz Core Size: 32-Bit Connectivity: CANbus, EBI/EMI, I2C, IrDA, LINbus, MMC/SD/SDIO, QSPI, SAI, SPDIF, SPI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT Number of I/O: 129 Program Memory Size: 2MB (2M x 8) Program Memory Type: FLASH RAM Size: 512K x 8 Data Converters: A/D 24x12b; D/A 2x12b Oscillator Type: Internal Supplier Device Package: 180-WLCSP (5.5x6) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 180-UFBGA, WLCSP Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Part Number Series: STM32F769 Voltage - Supply (Vcc/Vdd): 1.7V ~ 3.6V

Manufacturer: STMicroelectronics
Win Source Part Number: 803979-STM32F769AIY6TR
Packaging: Reel
Mounting Style: SMD
Core Processor: ARM Cortex -M7
Speed: 216MHz
Core Size: 32-Bit
Connectivity: CANbus, EBI/EMI, I2C, IrDA, LINbus, MMC/SD/SDIO, QSPI, SAI, SPDIF, SPI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O: 129
Program Memory Size: 2MB (2M x 8)
Program Memory Type: FLASH
RAM Size: 512K x 8
Data Converters: A/D 24x12b; D/A 2x12b
Oscillator Type: Internal
Supplier Device Package: 180-WLCSP (5.5x6)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 180-UFBGA, WLCSP
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Part Number Series: STM32F769
Voltage - Supply (Vcc/Vdd): 1.7V ~ 3.6V

Buy Now
ARM Cortex-M 32-bit 2MB 216MHz Embedded Microcontroller MCU - 685-STM32F769AIY6TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 2MB 216MHz Embedded Microcontroller MCU
685-STM32F769AIY6TR
ARM Cortex-M 32-bit 2MB 216MHz Embedded Microcontroller MCU 685-STM32F769AIY6TR
32-bit ARM Cortex-M7 MCU, 2MB Flash, 216MHz, 129 I/O, PBGA-180 Product overview: STM32F769AIY6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 2MB, 216MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 2MB, 216MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F769AIY6TR can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M7 MCU, 2MB Flash, 216MHz, 129 I/O, PBGA-180 Product overview: STM32F769AIY6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 2MB, 216MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 2MB, 216MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F769AIY6TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - STM32F769AIY6TR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F769AIY6TR
Microcontrollers STM32F769AIY6TR
IC MCU 32BIT 2MB FLASH 180WLCSP

IC MCU 32BIT 2MB FLASH 180WLCSP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F769AIY6TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F769AIY6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F769AIY6TR
IC MCU 32BIT 2MB FLASH 180WLCSP

IC MCU 32BIT 2MB FLASH 180WLCSP

Supplier's Site
Microcontrollers - STM32F769AIY6TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F769AIY6TR
Microcontrollers STM32F769AIY6TR
ARM® Cortex®-M7 STM32F7 Microcontroller IC 32-Bit Single-Core 216MHz 2MB (2M x 8) FLASH 180-WLCSP (5.5x6)

ARM® Cortex®-M7 STM32F7 Microcontroller IC 32-Bit Single-Core 216MHz 2MB (2M x 8) FLASH 180-WLCSP (5.5x6)

Buy Now Datasheet
Embedded - Microcontrollers - STM32F769AIY6TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F769AIY6TR
Embedded - Microcontrollers STM32F769AIY6TR
IC MCU 32BIT 2MB FLASH 180WLCSP

IC MCU 32BIT 2MB FLASH 180WLCSP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F769AIY6TR
ARM Microcontrollers - MCU STM32F769AIY6TR
ARM Microcontrollers - MCU High-performance and DSP with FPU, ARM Cortex-M7 MCU with 2 Mbytes Flash, 216 MHz CPU, Art Accelerator, L1 cache, SDRAM, TFT, MIPI-DSI, JPEG codec, DFSDM

ARM Microcontrollers - MCU High-performance and DSP with FPU, ARM Cortex-M7 MCU with 2 Mbytes Flash, 216 MHz CPU, Art Accelerator, L1 cache, SDRAM, TFT, MIPI-DSI, JPEG codec, DFSDM

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number STM32F769AIY6TR-ND 803979-STM32F769AIY6TR 685-STM32F769AIY6TR STM32F769AIY6TR STM32F769AIY6TR STM32F769AIY6TR STM32F769AIY6TR STM32F769AIY6TR
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - STM32F769AIY6TR ARM Cortex-M 32-bit 2MB 216MHz Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers ARM Microcontrollers - MCU
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 216 MHz 216 MHz 26 MHz 216 MHz 216 MHz 216 MHz
Bits Other; A/D 24x12b; D/A 2x12b
RAM 512 KB 2000 KB 512 KB 512 KB 512 KB
ROM 2000 KB
Unlock Full Specs
to access all available technical data

Similar Products

1 GHz 3.3V Embedded Microcontroller MCU - 879-CC1310F128RHBR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Embedded - Microcontrollers - ADUC842BCP62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - C167SRLMHABXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 16x10b
View Details
4 suppliers