STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - STM32F767VIT6 STM32F767VIT6

Description
Manufacturer: STMicroelectronics Win Source Part Number: 845773-STM32F767VIT6 Series: STM32F7 Features: series Microcontroller IC Package: Tray Number of I/O: 82 Family Name: STM32F767 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 540 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 845773-STM32F767VIT6 Series: STM32F7 Features: series Microcontroller IC Package: Tray Number of I/O: 82 Family Name: STM32F767 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 540 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - STM32F767VIT6 - 845773-STM32F767VIT6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F767VIT6
845773-STM32F767VIT6
Embedded - Embedded - Microcontrollers - STM32F767VIT6 845773-STM32F767VIT6
Manufacturer: STMicroelectronics Win Source Part Number: 845773-STM32F767VIT6 Series: STM32F7 Features: series Microcontroller IC Package: Tray Number of I/O: 82 Family Name: STM32F767 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 540 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: STMicroelectronics
Win Source Part Number: 845773-STM32F767VIT6
Series: STM32F7
Features: series Microcontroller IC
Package: Tray
Number of I/O: 82
Family Name: STM32F767
Categories: Integrated Circuits (ICs)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 540
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Microcontrollers - 497-16643-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-16643-ND
Microcontrollers 497-16643-ND
ARM® Cortex®-M7 STM32F7 Microcontroller IC 32-Bit Single-Core 216MHz 2MB (2M x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M7 STM32F7 Microcontroller IC 32-Bit Single-Core 216MHz 2MB (2M x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
High-Performance ARM Cortex-M 216 MHz Embedded Microcontroller MCU - 685-STM32F767VIT6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
High-Performance ARM Cortex-M 216 MHz Embedded Microcontroller MCU
685-STM32F767VIT6
High-Performance ARM Cortex-M 216 MHz Embedded Microcontroller MCU 685-STM32F767VIT6
High-performance and DSP with FPU, Arm Cortex-M7 MCU with 2 Mbytes of Flash memory, 216 MHz CPU, Art Accelerator, L1 cache, SDRAM, TFT, JPEG codec, DFSDM Product overview: STM32F767VIT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, ARM Cortex-M, 216 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, High-Performance, ARM Cortex-M, 216 MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F767VIT6 can be used for catalog matching and distributor lookup.

High-performance and DSP with FPU, Arm Cortex-M7 MCU with 2 Mbytes of Flash memory, 216 MHz CPU, Art Accelerator, L1 cache, SDRAM, TFT, JPEG codec, DFSDM Product overview: STM32F767VIT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, ARM Cortex-M, 216 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, High-Performance, ARM Cortex-M, 216 MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F767VIT6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 1116469 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1116469
Microcontrollers 1116469
MCU DSP+FPU Cortex-M7 2M Flash LQFP100

MCU DSP+FPU Cortex-M7 2M Flash LQFP100

Supplier's Site
Microcontrollers - 1116469P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1116469P
Microcontrollers 1116469P
MCU DSP+FPU Cortex-M7 2M Flash LQFP100

MCU DSP+FPU Cortex-M7 2M Flash LQFP100

Supplier's Site
Microcontrollers - 1660993 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1660993
Microcontrollers 1660993
MCU DSP+FPU Cortex-M7 2M Flash LQFP100

MCU DSP+FPU Cortex-M7 2M Flash LQFP100

Supplier's Site
Microcontrollers - STM32F767VIT6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F767VIT6
Microcontrollers STM32F767VIT6
IC MCU 32BIT 2MB FLASH 100LQFP

IC MCU 32BIT 2MB FLASH 100LQFP

Supplier's Site Datasheet
Microcontrollers - STM32F767VIT6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F767VIT6
Microcontrollers STM32F767VIT6
ARM® Cortex®-M7 STM32F7 Microcontroller IC 32-Bit Single-Core 216MHz 2MB (2M x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M7 STM32F7 Microcontroller IC 32-Bit Single-Core 216MHz 2MB (2M x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Embedded - Microcontrollers - STM32F767VIT6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F767VIT6
Embedded - Microcontrollers STM32F767VIT6
IC MCU 32BIT 2MB FLASH 100LQFP

IC MCU 32BIT 2MB FLASH 100LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F767VIT6
ARM Microcontrollers - MCU STM32F767VIT6
ARM Microcontrollers - MCU 16/32-BITS MICROS

ARM Microcontrollers - MCU 16/32-BITS MICROS

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F767VIT6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F767VIT6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F767VIT6
IC MCU 32BIT 2MB FLASH 100LQFP

IC MCU 32BIT 2MB FLASH 100LQFP

Supplier's Site
Mcu, 32Bit, Cortex-M7, 216Mhz, Lqfp-100; Product Range Stmicroelectronics - 81Y7331 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, Cortex-M7, 216Mhz, Lqfp-100; Product Range Stmicroelectronics
81Y7331
Mcu, 32Bit, Cortex-M7, 216Mhz, Lqfp-100; Product Range Stmicroelectronics 81Y7331
MCU, 32BIT, CORTEX-M7, 216MHZ, LQFP-100; Product Range:STM32 Family STM32F7 Series Microcontrollers; Architecture:ARM Cortex-M7; No. of Bits:32bit; CPU Speed:216MHz; Program Memory Size:2MB; RAM Memory Size:512KB; No. of RoHS Compliant: Yes

MCU, 32BIT, CORTEX-M7, 216MHZ, LQFP-100; Product Range:STM32 Family STM32F7 Series Microcontrollers; Architecture:ARM Cortex-M7; No. of Bits:32bit; CPU Speed:216MHz; Program Memory Size:2MB; RAM Memory Size:512KB; No. of RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 845773-STM32F767VIT6 497-16643-ND 685-STM32F767VIT6 1116469 1116469P STM32F767VIT6 STM32F767VIT6 STM32F767VIT6 STM32F767VIT6 STM32F767VIT6 81Y7331
Product Name Embedded - Embedded - Microcontrollers - STM32F767VIT6 Microcontrollers High-Performance ARM Cortex-M 216 MHz Embedded Microcontroller MCU Microcontrollers Microcontrollers Microcontrollers Microcontrollers Embedded - Microcontrollers ARM Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Mcu, 32Bit, Cortex-M7, 216Mhz, Lqfp-100; Product Range Stmicroelectronics
Data Bus 32 Bit 32 Bit 32 Bit; 32bit 32 Bit; 32bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit 32 Bit
I/O Ports 82 82 82
Clock Speed 216 MHz 50 MHz 216 MHz 216 MHz 216 MHz 216 MHz
Bits Other; A/D 16x12b; D/A 2x12b
RAM 512 KB 512 KB 512 KB 512 KB 512 KB 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

ARM Cortex-M 32-bit 128kB 275kB Embedded Microcontroller MCU - 879-CC2640R2FRGZR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
Embedded - Microcontrollers - ADUC847BS8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1806978 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1339907-C167CRLMHABXUMA2 - Win Source Electronics
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
RAM 4 KB
View Details
7 suppliers