IC MCU 32BIT 2MB FLASH 216TFBGA
IC MCU 32BIT 2MB FLASH 216TFBGA
ARM® Cortex®-M7 STM32F7 Microcontroller IC 32-Bit 216MHz 2MB (2M x 8) FLASH 216-TFBGA (13x13)
IC MCU 32BIT 2MB FLASH 216TFBGA
MCU, STM32, 32BIT, 216MHZ, TFBGA-216; Product Range:STM32 Family STM32F7 Series Microcontrollers; Device Core:ARM Cortex-M7F; Data Bus Width:32bit; Operating Frequency Max:216MHz; Program Memory Size:2MB; No. of Pins:216Pins RoHS Compliant: Yes
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 497-STM32F767NIH6TR-ND | STM32F767NIH6TR | STM32F767NIH6TR | 61AK2529 |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Mcu, Stm32, 32Bit, 216Mhz, Tfbga-216; Product Range Stmicroelectronics |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit |
| Clock Speed | 216 MHz | 216 MHz | 216 MHz | 216 MHz |
| Bits | Other; A/D 24x12b; D/A 2x12b | |||
| RAM | 512 KB | 512 KB | 512 KB | |
| ROM | 2000 KB |