STMicroelectronics, Inc. Microcontrollers STM32F767BGT6

Description
ARM® Cortex®-M7 STM32F7 Microcontroller IC 32-Bit Single-Core 216MHz 1MB (1M x 8) FLASH 208-LQFP (28x28)
Request a Quote Datasheet
Description
ARM® Cortex®-M7 STM32F7 Microcontroller IC 32-Bit Single-Core 216MHz 1MB (1M x 8) FLASH 208-LQFP (28x28)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-16634-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-16634-ND
Microcontrollers 497-16634-ND
ARM® Cortex®-M7 STM32F7 Microcontroller IC 32-Bit Single-Core 216MHz 1MB (1M x 8) FLASH 208-LQFP (28x28)

ARM® Cortex®-M7 STM32F7 Microcontroller IC 32-Bit Single-Core 216MHz 1MB (1M x 8) FLASH 208-LQFP (28x28)

Buy Now Datasheet
High-Performance ARM Cortex-M 216 MHz Embedded Microcontroller MCU - 685-STM32F767BGT6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
High-Performance ARM Cortex-M 216 MHz Embedded Microcontroller MCU
685-STM32F767BGT6
High-Performance ARM Cortex-M 216 MHz Embedded Microcontroller MCU 685-STM32F767BGT6
High-performance and DSP with FPU, Arm Cortex-M7 MCU with 1 Mbyte of Flash memory, 216 MHz CPU, Art Accelerator, L1 cache, SDRAM, TFT, JPEG codec, DFSDM Product overview: STM32F767BGT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, ARM Cortex-M, 216 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, High-Performance, ARM Cortex-M, 216 MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F767BGT6 can be used for catalog matching and distributor lookup.

High-performance and DSP with FPU, Arm Cortex-M7 MCU with 1 Mbyte of Flash memory, 216 MHz CPU, Art Accelerator, L1 cache, SDRAM, TFT, JPEG codec, DFSDM Product overview: STM32F767BGT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, ARM Cortex-M, 216 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, High-Performance, ARM Cortex-M, 216 MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F767BGT6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - STM32F767BGT6 - 847157-STM32F767BGT6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F767BGT6
847157-STM32F767BGT6
Embedded - Embedded - Microcontrollers - STM32F767BGT6 847157-STM32F767BGT6
Manufacturer: STMicroelectronics Win Source Part Number: 847157-STM32F767BGT6 Series: STM32F7 Features: series Microcontroller IC Package: Tray Number of I/O: 159 Family Name: STM32F767 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 36 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: STMicroelectronics
Win Source Part Number: 847157-STM32F767BGT6
Series: STM32F7
Features: series Microcontroller IC
Package: Tray
Number of I/O: 159
Family Name: STM32F767
Categories: Integrated Circuits (ICs)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 36
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Mcu, 32Bit, 216Mhz, Lqfp-208; Product Range Stmicroelectronics - 26AH0218 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 216Mhz, Lqfp-208; Product Range Stmicroelectronics
26AH0218
Mcu, 32Bit, 216Mhz, Lqfp-208; Product Range Stmicroelectronics 26AH0218
MCU, 32BIT, 216MHZ, LQFP-208; Product Range:STM32 Family STM32F7 Series Microcontrollers; Architecture:ARM Cortex-M7F; No. of Bits:32bit; CPU Speed:216MHz; Program Memory Size:1MB; RAM Memory Size:512KB; No. of Pins:208Pins; MCU CaseRoHS Compliant: Yes

MCU, 32BIT, 216MHZ, LQFP-208; Product Range:STM32 Family STM32F7 Series Microcontrollers; Architecture:ARM Cortex-M7F; No. of Bits:32bit; CPU Speed:216MHz; Program Memory Size:1MB; RAM Memory Size:512KB; No. of Pins:208Pins; MCU CaseRoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F767BGT6
ARM Microcontrollers - MCU STM32F767BGT6
ARM Microcontrollers - MCU 16/32-BITS MICROS

ARM Microcontrollers - MCU 16/32-BITS MICROS

Buy Now Datasheet
Microcontrollers - STM32F767BGT6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F767BGT6
Microcontrollers STM32F767BGT6
ARM® Cortex®-M7 STM32F7 Microcontroller IC 32-Bit Single-Core 216MHz 1MB (1M x 8) FLASH 208-LQFP (28x28)

ARM® Cortex®-M7 STM32F7 Microcontroller IC 32-Bit Single-Core 216MHz 1MB (1M x 8) FLASH 208-LQFP (28x28)

Buy Now Datasheet
Microcontrollers - STM32F767BGT6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F767BGT6
Microcontrollers STM32F767BGT6
IC MCU 32BIT 1MB FLASH 208LQFP

IC MCU 32BIT 1MB FLASH 208LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F767BGT6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F767BGT6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F767BGT6
IC MCU 32BIT 1MB FLASH 208LQFP

IC MCU 32BIT 1MB FLASH 208LQFP

Supplier's Site
Embedded - Microcontrollers - STM32F767BGT6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F767BGT6
Embedded - Microcontrollers STM32F767BGT6
IC MCU 32BIT 1MB FLASH 208LQFP

IC MCU 32BIT 1MB FLASH 208LQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-16634-ND 685-STM32F767BGT6 847157-STM32F767BGT6 26AH0218 STM32F767BGT6 STM32F767BGT6 STM32F767BGT6 STM32F767BGT6 STM32F767BGT6
Product Name Microcontrollers High-Performance ARM Cortex-M 216 MHz Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - STM32F767BGT6 Mcu, 32Bit, 216Mhz, Lqfp-208; Product Range Stmicroelectronics ARM Microcontrollers - MCU Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit 32 Bit; 32-Bit
Clock Speed 216 MHz 26 MHz 216 MHz 216 MHz 216 MHz 216 MHz
Bits Other; A/D 24x12b; D/A 2x12b
RAM 512 KB 512 KB 512 KB 512 KB 512 KB
ROM 1000 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded Microcontroller MCU - 769-CP3CN37VVAWQ/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tube
Pin Count 144
View Details
5 suppliers
Integrated Circuits (ICs) - Embedded - Microcontrollers - C161KLMHABXQ - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Active
Clock Speed 20 MHz
View Details
2 suppliers
Embedded - Microcontrollers - ADUC7027BSTZ62I - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details