The STM32F765ZGT6 is a high-performance microcontroller from Quarktwin Technology Ltd., featuring an ARM Cortex-M7 core that operates at a frequency of up to 216 MHz. It delivers a processing capability of 462 DMIPS and includes a floating-point unit (FPU) for enhanced computational performance. The device is equipped with 2 MB of Flash memory and 512 KB of SRAM, along with additional TCM RAM for critical real-time data processing. This microcontroller supports a wide range of peripherals, including up to 28 communication interfaces such as I2C, USART, SPI, and CAN, making it suitable for various applications. It also features advanced connectivity options, including USB OTG and Ethernet MAC, which support IEEE 1588v2 hardware. The STM32F765ZGT6 includes multiple ADCs, DACs, and timers, providing extensive functionality for complex control tasks. Low-power modes are available, allowing for energy-efficient operation in battery-powered applications. The device is packaged in a compact LQFP144 form factor, making it suitable for space-constrained designs. Overall, the STM32F765ZGT6 is a versatile microcontroller ideal for applications requiring high processing power, extensive connectivity, and low power consumption.
High-performance and DSP with FPU, Arm Cortex-M7 MCU with 1 Mbyte of Flash memory, 216 MHz CPU, Art Accelerator, L1 cache, SDRAM, DFSDM Product overview: STM32F765ZGT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, ARM Cortex-M, 216 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, High-Performance, ARM Cortex-M, 216 MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F765ZGT6 can be used for catalog matching and distributor lookup.
ARM® Cortex®-M7 STM32F7 Microcontroller IC 32-Bit Single-Core 216MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)
Manufacturer: STMicroelectronics
Win Source Part Number: 851463-STM32F765ZGT6
Series: STM32F7
Features: series Microcontroller IC
Package: Tray
Number of I/O: 114
Family Name: STM32F765
Categories: Integrated Circuits (ICs)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 60
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
ARM® Cortex®-M7 STM32F7 Microcontroller IC 32-Bit Single-Core 216MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)
MCU, ARM CORTEX-M7, 216MHZ, LQFP-144; Product Range:ARM Cortex-M7 Microcontrollers; Architecture:ARM Cortex-M7; No. of Bits:32bit; CPU Speed:216MHz; Program Memory Size:1MB; RAM Memory Size:512KB; No. of Pins:144Pins RoHS Compliant: Yes
IC MCU 32BIT 1MB FLASH 144LQFP
IC MCU 32BIT 1MB FLASH 144LQFP
ARM Microcontrollers - MCU 16/32-BITS MICROS
IC MCU 32BIT 1MB FLASH 144LQFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-STM32F765ZGT6 | 497-16632-ND | 851463-STM32F765ZGT6 | STM32F765ZGT6 | 51AC9569 | STM32F765ZGT6 | STM32F765ZGT6 | STM32F765ZGT6 | STM32F765ZGT6 |
| Product Name | High-Performance ARM Cortex-M 216 MHz Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - STM32F765ZGT6 | Microcontrollers | Mcu, Arm Cortex-M7, 216Mhz, Lqfp-144; Product Range Stmicroelectronics | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | ARM Microcontrollers - MCU | Embedded - Microcontrollers |
| Clock Speed | 26 MHz | 216 MHz | 216 MHz | 216 MHz | 216 MHz | 216 MHz | |||
| Supply Voltage | 1.8 to ? volts | 1.7 to 3.6 volts | 3.6 volts | 1.7 to 3.6 volts | |||||
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit | 32 Bit; 32-Bit | |||
| Bits | Other; A/D 24x12b; D/A 2x12b | ||||||||
| RAM | 512 KB | 512 KB | 512 KB | 512 KB | 512 KB |