STMicroelectronics, Inc. Microcontrollers STM32F765VIH6

Description
ARM® Cortex®-M7 STM32F7 Microcontroller IC 32-Bit Single-Core 216MHz 2MB (2M x 8) FLASH 100-TFBGA (8x8)
Request a Quote Datasheet
Description
ARM® Cortex®-M7 STM32F7 Microcontroller IC 32-Bit Single-Core 216MHz 2MB (2M x 8) FLASH 100-TFBGA (8x8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-STM32F765VIH6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-STM32F765VIH6-ND
Microcontrollers 497-STM32F765VIH6-ND
ARM® Cortex®-M7 STM32F7 Microcontroller IC 32-Bit Single-Core 216MHz 2MB (2M x 8) FLASH 100-TFBGA (8x8)

ARM® Cortex®-M7 STM32F7 Microcontroller IC 32-Bit Single-Core 216MHz 2MB (2M x 8) FLASH 100-TFBGA (8x8)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1262712-STM32F765VIH6 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1262712-STM32F765VIH6
Integrated Circuits (ICs) - Embedded - Microcontrollers 1262712-STM32F765VIH6
Win Source Part Number: 1262712-STM32F765VIH 6 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: STM32F7 Core Processor: ARM® Cortex®-M7 Speed: 216MHz Package: Tray Standard Package: 2,088 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, MMC/SD/SDIO, QSPI, SAI, SPDIF, SPI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 82 Program Memory Size: 2MB (2M x 8) Program Memory Type: FLASH RAM Size: 512K x 8 Data Converters: A/D 16x12b; D/A 2x12b Oscillator Type: Internal Package / Case: 100-TFBGA Supplier Device Package: 100-TFBGA (8x8) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.7V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: STM32F765VIH6,497-ST M32F765VIH6 Base Product Number: STM32F765

Win Source Part Number: 1262712-STM32F765VIH6
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: STM32F7
Core Processor: ARM® Cortex®-M7
Speed: 216MHz
Package: Tray
Standard Package: 2,088
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, MMC/SD/SDIO, QSPI, SAI, SPDIF, SPI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 82
Program Memory Size: 2MB (2M x 8)
Program Memory Type: FLASH
RAM Size: 512K x 8
Data Converters: A/D 16x12b; D/A 2x12b
Oscillator Type: Internal
Package / Case: 100-TFBGA
Supplier Device Package: 100-TFBGA (8x8)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.7V ~ 3.6V
ECCN: 3A991A2
Fake Threat In the Open Market: 57 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Other Names: STM32F765VIH6,497-STM32F765VIH6
Base Product Number: STM32F765

Buy Now Datasheet
High-Performance ARM Cortex-M 216 MHz Embedded Microcontroller MCU - 685-STM32F765VIH6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
High-Performance ARM Cortex-M 216 MHz Embedded Microcontroller MCU
685-STM32F765VIH6
High-Performance ARM Cortex-M 216 MHz Embedded Microcontroller MCU 685-STM32F765VIH6
High-performance and DSP with FPU, Arm Cortex-M7 MCU with 2 Mbytes of Flash memory, 216 MHz CPU, Art Accelerator, L1 cache, SDRAM, DFSDM Product overview: STM32F765VIH6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, ARM Cortex-M, 216 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, High-Performance, ARM Cortex-M, 216 MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F765VIH6 can be used for catalog matching and distributor lookup.

High-performance and DSP with FPU, Arm Cortex-M7 MCU with 2 Mbytes of Flash memory, 216 MHz CPU, Art Accelerator, L1 cache, SDRAM, DFSDM Product overview: STM32F765VIH6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, ARM Cortex-M, 216 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, High-Performance, ARM Cortex-M, 216 MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F765VIH6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F765VIH6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F765VIH6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F765VIH6
IC MCU 32BIT 2MB FLASH 100TFBGA

IC MCU 32BIT 2MB FLASH 100TFBGA

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F765VIH6
ARM Microcontrollers - MCU STM32F765VIH6
ARM Microcontrollers - MCU High-performance and DSP with FPU, ARM Cortex-M7 MCU with 2 Mbytes Flash, 216 MHz CPU, Art Accelerator, L1 cache, SDRAM, DFSDM

ARM Microcontrollers - MCU High-performance and DSP with FPU, ARM Cortex-M7 MCU with 2 Mbytes Flash, 216 MHz CPU, Art Accelerator, L1 cache, SDRAM, DFSDM

Buy Now Datasheet
Embedded - Microcontrollers - STM32F765VIH6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F765VIH6
Embedded - Microcontrollers STM32F765VIH6
IC MCU 32BIT 2MB FLASH 100TFBGA

IC MCU 32BIT 2MB FLASH 100TFBGA

Supplier's Site Datasheet
Microcontrollers - STM32F765VIH6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F765VIH6
Microcontrollers STM32F765VIH6
IC MCU 32BIT 2MB FLASH 100TFBGA

IC MCU 32BIT 2MB FLASH 100TFBGA

Supplier's Site Datasheet
Mcu, Arm Cortex-M7, 216Mhz, Tfbga-100; Product Range Stmicroelectronics - 52AC7525 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, Arm Cortex-M7, 216Mhz, Tfbga-100; Product Range Stmicroelectronics
52AC7525
Mcu, Arm Cortex-M7, 216Mhz, Tfbga-100; Product Range Stmicroelectronics 52AC7525
MCU, ARM CORTEX-M7, 216MHZ, TFBGA-100; Product Range:ARM Cortex-M7 Microcontrollers; Architecture:ARM Cortex-M7; No. of Bits:32bit; CPU Speed:216MHz; Program Memory Size:2MB; RAM Memory Size:512KB; No. of Pins:100Pins; MCU Case RoHS Compliant: Yes

MCU, ARM CORTEX-M7, 216MHZ, TFBGA-100; Product Range:ARM Cortex-M7 Microcontrollers; Architecture:ARM Cortex-M7; No. of Bits:32bit; CPU Speed:216MHz; Program Memory Size:2MB; RAM Memory Size:512KB; No. of Pins:100Pins; MCU Case RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - STM32F765VIH6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F765VIH6
Microcontrollers STM32F765VIH6
ARM® Cortex®-M7 STM32F7 Microcontroller IC 32-Bit Single-Core 216MHz 2MB (2M x 8) FLASH 100-TFBGA (8x8)

ARM® Cortex®-M7 STM32F7 Microcontroller IC 32-Bit Single-Core 216MHz 2MB (2M x 8) FLASH 100-TFBGA (8x8)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-STM32F765VIH6-ND 1262712-STM32F765VIH6 685-STM32F765VIH6 STM32F765VIH6 STM32F765VIH6 STM32F765VIH6 STM32F765VIH6 52AC7525 STM32F765VIH6
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers High-Performance ARM Cortex-M 216 MHz Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers Mcu, Arm Cortex-M7, 216Mhz, Tfbga-100; Product Range Stmicroelectronics Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core
Clock Speed 216 MHz 216 MHz 50 MHz 216 MHz 216 MHz 216 MHz 216 MHz
Bits Other; A/D 16x12b; D/A 2x12b
RAM 512 KB 2000 KB 512 KB 512 KB 512 KB 512 KB
ROM 2000 KB
Unlock Full Specs
to access all available technical data

Similar Products

Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F32RSMR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
Embedded - Microcontrollers - ACE1502EMT8X - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2211610 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
Embedded Microcontroller MCU - 685-A2C00040421 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
View Details
3 suppliers