STMicroelectronics, Inc. High-Performance ARM Cortex-M 216 MHz Embedded Microcontroller MCU STM32F765IGK6

Description
High-performance and DSP with FPU, Arm Cortex-M7 MCU with 1 Mbyte of Flash memory, 216 MHz CPU, Art Accelerator, L1 cache, SDRAM, DFSDM Product overview: STM32F765IGK6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, ARM Cortex-M, 216 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, High-Performance, ARM Cortex-M, 216 MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F765IGK6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
High-performance and DSP with FPU, Arm Cortex-M7 MCU with 1 Mbyte of Flash memory, 216 MHz CPU, Art Accelerator, L1 cache, SDRAM, DFSDM Product overview: STM32F765IGK6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, ARM Cortex-M, 216 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, High-Performance, ARM Cortex-M, 216 MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F765IGK6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Performance ARM Cortex-M 216 MHz Embedded Microcontroller MCU - 685-STM32F765IGK6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
High-Performance ARM Cortex-M 216 MHz Embedded Microcontroller MCU
685-STM32F765IGK6
High-Performance ARM Cortex-M 216 MHz Embedded Microcontroller MCU 685-STM32F765IGK6
High-performance and DSP with FPU, Arm Cortex-M7 MCU with 1 Mbyte of Flash memory, 216 MHz CPU, Art Accelerator, L1 cache, SDRAM, DFSDM Product overview: STM32F765IGK6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, ARM Cortex-M, 216 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, High-Performance, ARM Cortex-M, 216 MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F765IGK6 can be used for catalog matching and distributor lookup.

High-performance and DSP with FPU, Arm Cortex-M7 MCU with 1 Mbyte of Flash memory, 216 MHz CPU, Art Accelerator, L1 cache, SDRAM, DFSDM Product overview: STM32F765IGK6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, ARM Cortex-M, 216 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, High-Performance, ARM Cortex-M, 216 MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F765IGK6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - STM32F765IGK6 - 851096-STM32F765IGK6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F765IGK6
851096-STM32F765IGK6
Embedded - Embedded - Microcontrollers - STM32F765IGK6 851096-STM32F765IGK6
Manufacturer: STMicroelectronics Win Source Part Number: 851096-STM32F765IGK6 Series: STM32F7 Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M7 series Microcontroller IC 32-Bit 216MHz 1MB (1M x 8) FLASH 176+25UFBGA (10x10) Core Processor: ARM® Cortex®-M7 Speed: 216MHz Package: Tray Package: 201-UFBGA Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, MMC/SD/SDIO, QSPI, SAI, SPDIF, SPI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 140 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH Data Converters: A/D 24x12b; D/A 2x12b Oscillator Type: Internal Supply Voltage: 1.7V ~ 3.6V Family Name: STM32F765 Categories: Integrated Circuits (ICs) Case / Package: 176+25UFBGA (10x10) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 168 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: STMicroelectronics
Win Source Part Number: 851096-STM32F765IGK6
Series: STM32F7
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: ARM® Cortex®-M7 series Microcontroller IC 32-Bit 216MHz 1MB (1M x 8) FLASH 176+25UFBGA (10x10)
Core Processor: ARM® Cortex®-M7
Speed: 216MHz
Package: Tray
Package: 201-UFBGA
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, MMC/SD/SDIO, QSPI, SAI, SPDIF, SPI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 140
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
Data Converters: A/D 24x12b; D/A 2x12b
Oscillator Type: Internal
Supply Voltage: 1.7V ~ 3.6V
Family Name: STM32F765
Categories: Integrated Circuits (ICs)
Case / Package: 176+25UFBGA (10x10)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 168
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Microcontrollers - 497-16624-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-16624-ND
Microcontrollers 497-16624-ND
ARM® Cortex®-M7 STM32F7 Microcontroller IC 32-Bit Single-Core 216MHz 1MB (1M x 8) FLASH 176+25UFBGA (10x10)

ARM® Cortex®-M7 STM32F7 Microcontroller IC 32-Bit Single-Core 216MHz 1MB (1M x 8) FLASH 176+25UFBGA (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F765IGK6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F765IGK6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F765IGK6
IC MCU 32BIT 1MB FLASH 176UFBGA

IC MCU 32BIT 1MB FLASH 176UFBGA

Supplier's Site
Microcontrollers - STM32F765IGK6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F765IGK6
Microcontrollers STM32F765IGK6
IC MCU 32BIT 1MB FLASH 176UFBGA

IC MCU 32BIT 1MB FLASH 176UFBGA

Supplier's Site Datasheet
Embedded - Microcontrollers - STM32F765IGK6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F765IGK6
Embedded - Microcontrollers STM32F765IGK6
IC MCU 32BIT 1MB FLASH 176UFBGA

IC MCU 32BIT 1MB FLASH 176UFBGA

Supplier's Site Datasheet
Microcontrollers - STM32F765IGK6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F765IGK6
Microcontrollers STM32F765IGK6
ARM® Cortex®-M7 STM32F7 Microcontroller IC 32-Bit Single-Core 216MHz 1MB (1M x 8) FLASH 176+25UFBGA (10x10)

ARM® Cortex®-M7 STM32F7 Microcontroller IC 32-Bit Single-Core 216MHz 1MB (1M x 8) FLASH 176+25UFBGA (10x10)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F765IGK6
ARM Microcontrollers - MCU STM32F765IGK6
ARM Microcontrollers - MCU 16/32-BITS MICROS

ARM Microcontrollers - MCU 16/32-BITS MICROS

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM32F765IGK6 851096-STM32F765IGK6 497-16624-ND STM32F765IGK6 STM32F765IGK6 STM32F765IGK6 STM32F765IGK6 STM32F765IGK6
Product Name High-Performance ARM Cortex-M 216 MHz Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - STM32F765IGK6 Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers Microcontrollers ARM Microcontrollers - MCU
Clock Speed 26 MHz 216 MHz 216 MHz 216 MHz 216 MHz 216 MHz
Supply Voltage 1.8 to ? volts 1.7 to 3.6 volts 1.7 to 3.6 volts 3.6 volts 1.7 to 3.6 volts
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
RAM 1000 KB 512 KB 512 KB 512 KB 512 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1125RHBT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Embedded - Microcontrollers - ADUC824BCPZ - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428463 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - C2CBYY001615 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers