STMicroelectronics, Inc. Microcontrollers STM32F750N8H6

Description
ARM® Cortex®-M7 STM32F7 Microcontroller IC 32-Bit Single-Core 216MHz 64KB (64K x 8) FLASH 216-TFBGA (13x13)
Request a Quote Datasheet
Description
ARM® Cortex®-M7 STM32F7 Microcontroller IC 32-Bit Single-Core 216MHz 64KB (64K x 8) FLASH 216-TFBGA (13x13)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-18106-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18106-ND
Microcontrollers 497-18106-ND
ARM® Cortex®-M7 STM32F7 Microcontroller IC 32-Bit Single-Core 216MHz 64KB (64K x 8) FLASH 216-TFBGA (13x13)

ARM® Cortex®-M7 STM32F7 Microcontroller IC 32-Bit Single-Core 216MHz 64KB (64K x 8) FLASH 216-TFBGA (13x13)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - STM32F750N8H6 - 966687-STM32F750N8H6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F750N8H6
966687-STM32F750N8H6
Embedded - Embedded - Microcontrollers - STM32F750N8H6 966687-STM32F750N8H6
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 966687-STM32F750N8H6 Frequency: 216 MHz RAM Size: 320 kB Number of A/D Converters: 3 Number of Channels: 24 Number of D/A Converters: 2 Categories: Embedded - Microcontrollers Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 1.7 V Number of I/Os: 168 Nominal Supply Current: 1.7 µA Number of UART Channels: 4 Number of Timers/Counters: 2 Number of I2C Channels: 4 Number of SPI Channels: 6 Flash Memory Size: 64 kB Number of USART Channels: 4

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 966687-STM32F750N8H6
Frequency: 216 MHz
RAM Size: 320 kB
Number of A/D Converters: 3
Number of Channels: 24
Number of D/A Converters: 2
Categories: Embedded - Microcontrollers
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 1.7 V
Number of I/Os: 168
Nominal Supply Current: 1.7 µA
Number of UART Channels: 4
Number of Timers/Counters: 2
Number of I2C Channels: 4
Number of SPI Channels: 6
Flash Memory Size: 64 kB
Number of USART Channels: 4

Buy Now
High-Performance ARM Cortex-M 216 MHz Embedded Microcontroller MCU - 685-STM32F750N8H6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
High-Performance ARM Cortex-M 216 MHz Embedded Microcontroller MCU
685-STM32F750N8H6
High-Performance ARM Cortex-M 216 MHz Embedded Microcontroller MCU 685-STM32F750N8H6
High-performance and DSP with FPU, Arm Cortex-M7 MCU with 64 Kbyte of Flash memory, 216 MHz CPU, Art Accelerator, L1 cache, HW crypto, SDRAM, TFT Product overview: STM32F750N8H6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, ARM Cortex-M, 216 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, High-Performance, ARM Cortex-M, 216 MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F750N8H6 can be used for catalog matching and distributor lookup.

High-performance and DSP with FPU, Arm Cortex-M7 MCU with 64 Kbyte of Flash memory, 216 MHz CPU, Art Accelerator, L1 cache, HW crypto, SDRAM, TFT Product overview: STM32F750N8H6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, ARM Cortex-M, 216 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, High-Performance, ARM Cortex-M, 216 MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F750N8H6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F750N8H6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F750N8H6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F750N8H6
IC MCU 32BIT 64KB FLASH 216TFBGA

IC MCU 32BIT 64KB FLASH 216TFBGA

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F750N8H6
ARM Microcontrollers - MCU STM32F750N8H6
ARM Microcontrollers - MCU High-performance and DSP with FPU, Arm Cortex-M7 MCU with 64 Kbyte of Flash memory, 216 MHz CPU, Art Accelerator, L1 cache, HW crypto, SDRAM, TFT

ARM Microcontrollers - MCU High-performance and DSP with FPU, Arm Cortex-M7 MCU with 64 Kbyte of Flash memory, 216 MHz CPU, Art Accelerator, L1 cache, HW crypto, SDRAM, TFT

Buy Now Datasheet
Microcontrollers - STM32F750N8H6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F750N8H6
Microcontrollers STM32F750N8H6
IC MCU 32BIT 64KB FLASH 216TFBGA

IC MCU 32BIT 64KB FLASH 216TFBGA

Supplier's Site Datasheet
Embedded - Microcontrollers - STM32F750N8H6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F750N8H6
Embedded - Microcontrollers STM32F750N8H6
IC MCU 32BIT 64KB FLASH 216TFBGA

IC MCU 32BIT 64KB FLASH 216TFBGA

Supplier's Site Datasheet
Microcontrollers - STM32F750N8H6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F750N8H6
Microcontrollers STM32F750N8H6
ARM® Cortex®-M7 STM32F7 Microcontroller IC 32-Bit Single-Core 216MHz 64KB (64K x 8) FLASH 216-TFBGA (13x13)

ARM® Cortex®-M7 STM32F7 Microcontroller IC 32-Bit Single-Core 216MHz 64KB (64K x 8) FLASH 216-TFBGA (13x13)

Buy Now Datasheet
Mcu, 32Bit, 216Mhz, Tfbga-216; Product Range Stmicroelectronics - 84AC2896 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 216Mhz, Tfbga-216; Product Range Stmicroelectronics
84AC2896
Mcu, 32Bit, 216Mhz, Tfbga-216; Product Range Stmicroelectronics 84AC2896
MCU, 32BIT, 216MHZ, TFBGA-216; Product Range:STM32 Family STM32F7 Series Microcontrollers; Architecture:ARM Cortex-M7; No. of Bits:32bit; CPU Speed:216MHz; Program Memory Size:64KB; RAM Memory Size:320KB; No. of Pins:216Pins; MCU RoHS Compliant: Yes

MCU, 32BIT, 216MHZ, TFBGA-216; Product Range:STM32 Family STM32F7 Series Microcontrollers; Architecture:ARM Cortex-M7; No. of Bits:32bit; CPU Speed:216MHz; Program Memory Size:64KB; RAM Memory Size:320KB; No. of Pins:216Pins; MCU RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-18106-ND 966687-STM32F750N8H6 685-STM32F750N8H6 STM32F750N8H6 STM32F750N8H6 STM32F750N8H6 STM32F750N8H6 STM32F750N8H6 84AC2896
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - STM32F750N8H6 High-Performance ARM Cortex-M 216 MHz Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers Microcontrollers Mcu, 32Bit, 216Mhz, Tfbga-216; Product Range Stmicroelectronics
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 216 MHz 26 MHz 216 MHz 216 MHz 216 MHz 216 MHz
Bits Other; A/D 24x12b; D/A 2x12b
RAM 320 KB 0.3200 KB 320 KB 320 KB 320 KB 320 KB
ROM 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

Automotive ARM Cortex-M 32-bit VQFN Embedded Microcontroller MCU - 879-CC2640R2FTWRGZRQ1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
 - C161OLMHABXQMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP80
View Details
4 suppliers
Microcontrollers - 428453 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details